- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Reference Standard | Contact Finish | Reliability | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Number of Positions/Contacts | Wire Size (Max) | Features | Length | Contact Finish Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP88X-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Stranded Wires | - | Copper Alloy | STRAIGHT | 1kV | - | - | MP | e4 | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 85°C | -55°C | Black | 1 | Male | - | 1kV | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Unshielded | - | 1.5A | UL | Gold | COMMERCIAL | 0.312 inch | 94V-2 | NO | 0.929 inch | TELCOM, MODULAR | 20mOhm | 26-28 AWG | 500MOhm | 1400VAC V | - | 1 | 8p8c (RJ45, Ethernet) | 26 AWG | - | 0.886 22.50mm | Flash | RoHS Compliant | - | ||
![]() 45776 Greenlee Communications | In Stock | - | Datasheet | - | Gold | - | - | - | Round Cable, Solid Wires | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Round | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 45750 Greenlee Communications | In Stock | - | Datasheet | - | Gold | - | - | - | Flat Oval Cable, Stranded Wires | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Flat | - | 6p4c (RJ11, RJ14) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 45770 Greenlee Communications | In Stock | - | Datasheet | - | Gold | - | - | - | Flat Oval Cable, Stranded Wires | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Flat | - | 6p4c (RJ11, RJ14) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 45775 Greenlee Communications | In Stock | - | Datasheet | - | Gold | - | - | - | Round Cable, Solid Wires | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Round | - | 6p4c (RJ11, RJ14) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PA9588 Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | Flat Oval or Round Cable, Solid or Stranded Wires | - | - | - | - | Bulk | 2013 | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Snagless | - | 50.0μin 1.27μm | Non-RoHS Compliant | Cat5e | ||
![]() 45755 Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | Gold | - | - | - | Round Cable, Solid Wires | - | - | - | - | Bulk | 2013 | - | - | Discontinued | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Round | - | 6p4c (RJ11, RJ14) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAPFCU-B25 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 943-SP-370808M2 Stewart Connector | In Stock |
| Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2004 | 37 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() 937-SP-360606-A151 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2014 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | Molded Boot | 1.046 26.57mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() SS-39100-039 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | - | Bulk | 2004 | 39 | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Round | - | 8p8c (RJ45, Ethernet) | - | Molded Boot | 1.484 37.70mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat6 | ||
![]() SS-310606-3-60 Stewart Connector | In Stock | - | Datasheet | 12 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | 150V | Bulk | 2011 | 31 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | Compu-Shield, Keyed | - | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 937-SP-361010-A108 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | Gold | Cable | Polycarbonate (PC) | Brass | Flat Oval Cable, Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2001 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | 1.5A | - | Straight | Shielded | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | Flat | - | 10p10c (RJ50) | - | - | 1.046 26.57mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 940-SP-361010-A218 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2004 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 10p10c (RJ50) | - | Molded Boot | 1.286 32.66mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 940-SP-361010-031-A108 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2001 | 36 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 10p10c (RJ50) | - | Molded Boot | 1.046 26.57mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 943-SP-370808SM2-A426 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2004 | 37 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Molded Boot | 1.030 26.16mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() 943-SP-370808SM2-A278 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2004 | 37 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Molded Boot | 1.030 26.16mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() 943-SP-370808SM2-A233 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2004 | 37 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Molded Boot | 1.286 32.66mm | 50.0μin 1.27μm | ROHS3 Compliant | Cat5 | ||
![]() 940-SP-3088R-K1 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 150V | Bulk | 2008 | 30 | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Keyed | 0.885 22.48mm | 50.0μin 1.27μm | ROHS3 Compliant | - | ||
![]() 1422662 Phoenix Contact | 23 |
| Datasheet | 8 Weeks | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | 2018 | - | - | Active | - | IDC | EAR99 | Plug | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.75A | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Angled | - | - | RoHS Compliant | Cat5 |