- Manufacturer
- Connector Type
- RoHS Status
- Part Status
- Factory Lead Time
- Packaging
- Moisture Sensitivity Level (MSL)
- Termination
- Cable Types
- Number of Positions/Contacts
- Contact Materials
- Color
- Shielding
Attribute column
Categories
Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Shield Material | Cable Types | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Contact Finish | Number of Contacts | Wire Gauge | Insulation Resistance | Wire/Cable Type | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RVUIO0UEW-B50 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | - | Nickel | - | Bulk | - | DataTuff® | Active | Not Applicable | - | - | - | - | - | - | White | - | - | - | 1.5A | - | - | Unshielded | - | - | Gold | - | 23-24 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | Cat6a | ||
![]() 35660G Amphenol PCD | 2698 |
| Datasheet | 14 Weeks | - | - | - | - | Round Cable, Not Specified | - | - | - | - | RJF TV | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Olive | - | - | - | - | - | - | Unshielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | 8p4c (RJ45, Ethernet) | Circular Threaded Coupling | 2.205 56.00mm | - | - | RoHS Compliant | Cat5e | ||
![]() RVAIP2UBK-S1 Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Palladium Nickel (PdNi) | - | Bulk | - | DataTuff® | Active | Not Applicable | IDC | - | Plug | - | - | - | Black | - | - | - | 1.5A | - | - | Unshielded | IP20 | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | Protective Cap | - | - | - | ROHS3 Compliant | Cat6a | ||
![]() 130H405042-E METZ CONNECT USA Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | Tin Bronze | 50V | Bulk | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Blue | - | - | - | - | - | - | Shielded | IP20 | - | Gold | - | 22-27 AWG | - | - | 8p8c (RJ45, Ethernet) | Angled - 90°, Housing, Locking Hook, Strain Relief | 2.429 61.70mm | - | - | RoHS Compliant | Cat8.1 | ||
![]() MP44RX-1000 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Stranded Wires | Copper Alloy | 1kV | - | 2005 | MP | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | 85°C | -55°C | Black | Male | - | 1kV | - | - | - | Unshielded | - | 1.5A | Gold | - | 26-28 AWG | 500MOhm | - | 4p4c (RJ9, RJ10, RJ22) | - | - | Flash | - | RoHS Compliant | - | ||
![]() R301603 000S1 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | Zinc Die Cast | Round Cable, Solid or Stranded Wires | - | 300V | Bulk | - | DataTuff® | Active | - | IDC | - | Plug | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | IP20 | - | - | - | 24-26 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Cat6a | ||
![]() 21700638 LAPP | 22 |
| - | 11 Weeks | - | - | Zinc Die Cast | - | Round Cable, Solid or Stranded Wires | - | - | Bulk | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Silver | - | - | - | - | - | - | Shielded | IP20 | - | - | - | 22-24 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | RoHS Compliant | Cat5e | ||
![]() SS-39200-055 Stewart Connector | 20 |
| Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid Wires | Copper Alloy | 150V | Bulk | 2016 | 39 | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | 1.5A | - | - | Shielded | - | - | Gold | - | 28 AWG | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 0.890 22.61mm | 50.0μin 1.27μm | - | ROHS3 Compliant | Cat6a | ||
![]() NMP-8925 Quest Technology International Inc. | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Copper Alloy | 250V | Bulk | - | NMP | Active | - | IDC | - | Plug | - | - | - | Clear | - | - | - | 2A | - | - | Unshielded | - | - | Gold | - | 24-26 AWG | - | - | 8p8c (RJ45, Ethernet) | - | - | 50.0μin 1.27μm | - | - | Cat6 | ||
![]() CAPFMFS-S1 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PF-4MB(50) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09352230421 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Round Cable, Not Specified | - | 125V | Bulk | - | Han® PushPull | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Yellow | - | 8536.69.40.30 | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | 1.5A | - | - | - | - | Round | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 2.717 69.00mm | - | - | ROHS3 Compliant | Cat6 | ||
![]() 09352240401 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Metal | - | - | Round Cable, Not Specified | - | 125V | Bulk | - | Han® PushPull | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Blue | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | 1.5A | - | - | - | - | Round | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 2.874 73.00mm | - | - | ROHS3 Compliant | Cat6 | ||
![]() 09352230401 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Round Cable, Not Specified | - | 125V | Bulk | - | Han® PushPull | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Yellow | - | 8536.69.40.30 | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | 1.5A | - | - | - | - | Round | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 2.874 73.00mm | - | - | ROHS3 Compliant | Cat6 | ||
![]() 940-SP-360808-A10 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Brass | Flat Oval Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 36 | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | 1.5A | - | - | Shielded | - | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.046 26.57mm | 50.0μin 1.27μm | - | - | - | ||
![]() SS-36800-074 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Brass | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2014 | 36 | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | 1.5A | - | - | Shielded | - | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 1.286 32.66mm | 50.0μin 1.27μm | - | - | - | ||
![]() 09352240421 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | Round Cable, Not Specified | - | 125V | Bulk | - | Han® PushPull | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Blue | - | 8536.69.40.30 | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | 1.5A | - | - | - | - | Round | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 2.717 69.00mm | - | - | ROHS3 Compliant | Cat6 | ||
![]() 940-SP-3046R-031 Stewart Connector | In Stock | - | Datasheet | - | Cable | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 150V | Bulk | 2004 | 30 | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Blue | Male | - | - | - | 1.02mm | Straight | Unshielded | - | 1.5A | Gold | 6 | - | - | Round | 6p4c (RJ11, RJ14) | - | 0.525 13.34mm | 50.0μin 1.27μm | No | RoHS Compliant | - | ||
![]() SS-39200-010 Stewart Connector | In Stock | - | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid or Stranded Wires | Copper Alloy | 150V | Bulk | - | 39 | Active | Not Applicable | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | 1.5A | - | - | Shielded | - | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp | 1.310 33.27mm | 50.0μin 1.27μm | - | ROHS3 Compliant | Cat6 | ||
![]() SS-39200-044 Stewart Connector | In Stock | - | Datasheet | 6 Weeks | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Solid Wires | Copper Alloy | 150V | Bulk | 2016 | 39 | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | 1.5A | - | - | Shielded | - | - | Gold | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.890 22.61mm | 50.0μin 1.27μm | - | ROHS3 Compliant | Cat6 |