- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Mounting Option 2 | Approvals | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Rated Voltage | Stranding | Wire and Cable Name | Terminal Length | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54122-2612 Molex | In Stock | - | Datasheet | BOARD | STEEL | M2.6X0.45 | - | - | LATCHING | - | 1.465 inch | - | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | - | 2 | 85 °C | -55 °C | - | Obsolete | No | - | EAR99 | TELECOM AND DATACOM CONNECTOR | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | 2.54 mm | - | unknown | - | - | UL | 4 | STAGGERED | - | 0.358 inch | FEMALE | 94V-0 | NO | 0.228 inch | 1 A | BELLOWED TYPE | 50 mΩ | - | 500000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 500VAC V | - | 1.905 mm | - | - | RECTANGULAR | 2.78 N | .1946 N | BLACK | - | - | - | 0.125 inch | - | - | 12u inch | ||
![]() 4-2141968-1 TE Connectivity | 7927 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-74800-095 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-55485/03-003D Micro Dimensional Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-718804S-A-PG4-AC-A283 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-718804S-A-PG4-AC-A283 Bel Fuse | In Stock | - | Datasheet | BOARD | COPPER ALLOY | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | BEL FUSE INC | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | - | Obsolete | No | - | - | TELECOM AND DATACOM CONNECTOR | PANEL MOUNTABLE, 4 PORT, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | - | - | - | unknown | NICKEL/TIN | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | JACK | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U.FL-2LPHF6-088N1PD-A-350 Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UH51813-DGQ5-7F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | PEG | - | - | 0.217 inch | - | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | - | 75 °C | -30 °C | LEAD FREE | Active | - | e4 | EAR99 | USB CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 0.4572 mm | - | unknown | - | - | UL | 1 | RECTANGULAR | - | 0.106 inch | FEMALE | 94V-0 | NO | 0.256 inch | 1 A | USB, SER B SQ | 50 mΩ | - | 50000000 Ω | - | RECEPTACLE | SURFACE MOUNT | - | POLARIZED HOUSING | 100VAC V | 1 | - | 5000 Cycles | GOLD (30) | - | - | - | - | - | - | - | - | - | - | 30u inch | ||
![]() 084SM.00301.00 Astrodyne TDI Power Supplies & EMI Filters | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ2-1533 PH Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1337015 Phoenix Contact | 739 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOC-S-S-10G-10M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D315113001 TE Connectivity | In Stock | - | Datasheet | - | - | - | BARE COPPER | - | - | - | - | PRIMARY WIRE | - | - | TE CONNECTIVITY LTD | - | - | - | - | 150 °C | -40 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | 50 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 2 mm | 6000 mm | - | ||
![]() JFM3811A-1116-7F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | EAR99 | RJ CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177569-1 TE Connectivity | In Stock | - | Datasheet | BOARD | STEEL | - | - | - | - | - | - | - | - | - | TYCO ELECTRONICS AMP | POLYAMIDE | - | - | - | - | - | - | Obsolete | - | - | - | TELECOM AND DATACOM CONNECTOR | CHAMP | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | - | - | unknown | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULC-4FT-NMNM Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 309-50646 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC2206130-002-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 07-22-7T-2 Allied Wire & Cable Inc | In Stock | - | Datasheet | - | - | - | TINNED COPPER | - | - | CSA; UL | - | - | - | - | ALLIED WIRE & CABLE INC | POLYVINYL CHLORIDE | - | - | - | 105 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | STRANDED | compliant | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | 300 V | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1.57 mm | - | - | ||
![]() DX07B024JJ3LR1600 Japan Aviation Electronics Industry Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |