- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Mounting Option 2 | Approvals | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Shell Finish | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Rated Voltage | Wire and Cable Name | Conductor Finish | Terminal Length | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE3C8744/GR-12 Pasternack Enterprises | 161 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USBG-3X4M Coolgear Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086-10SMP Mini-Circuits | 1000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1097-WN0 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | CONNFLY ELECTRONIC CO LTD | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QH01121-GWK-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | - | - | 1.45 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | - | 3 | 85 °C | -20 °C | LEAD FREE | Active | - | e4 | EAR99 | DVI CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | 1.905 mm | unknown | - | - | UL | 3 | RECTANGULAR | 0.394 inch | FEMALE | 94V-0 | NO | 0.256 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.075 inch | JACK | SOLDER | - | - | 500VDC V | - | 1.905 mm | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | - | 0.094 inch | - | FLASH inch | ||
![]() SI-62003-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1470977-3 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Obsolete | No | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QL11203-C638-7F Foxconn | In Stock | - | Datasheet | BOARD | STAINLESS STEEL | GUIDE PIN | - | PEG | LOCKING | - | - | AU ON NI | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | - | unknown | NICKEL | - | UL | - | - | - | FEMALE | 94V-0 | NO | - | 0.5 A | - | 120 mΩ | 100000000 Ω | 0.024 inch | RECEPTACLE | SURFACE MOUNT | - | POLARIZED HOUSING | 250VDC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | BLACK | - | - | - | - | - | 30u inch | ||
![]() QB10603-P1-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | 3.391 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | EAR99 | RIBBON D CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | - | 2.54 mm | unknown | - | - | UL | 4 | STAGGERED | - | MALE | 94V-0 | NO | 0.437 inch | 1 A | RIBBON D CONN | 40 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 250VAC V | - | 1.905 mm | - | GOLD (30) | RECTANGULAR | .8618 N | .139 N | - | - | - | - | 0.122 inch | - | 30u inch | ||
![]() 4-175612-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | - | - | Obsolete | No | e0 | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 130 | - | - | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() FCBG110SD1C03-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-175612-8 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | RIGHT ANGLE | - | - | - | - | - | Obsolete | No | e0 | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | - | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() JFM38U1A-21C9-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1L5028F38R000 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10021354 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-60061-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JFM38U1B-21U5-4F Foxconn Interconnect Technology Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1095-10-WNS0 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | - | SOLDER HOLDING POSTS | - | - | 0.571 inch | - | - | CONNFLY ELECTRONIC CO LTD | GLASS FILLED PBT | STRAIGHT | ONE | 1 | - | - | - | Contact Manufacturer | Yes | - | - | USB CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 4 | - | - | unknown | NICKEL | - | - | 1 | RECTANGULAR | 0.28 inch | FEMALE | - | NO | 0.591 inch | 1.5 A | USB A | 30 mΩ | 1000000000 Ω | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | RECTANGULAR | - | - | WHITE | - | - | - | 0.118 inch | - | FLASH inch | ||
![]() DS1057-03-1H15W4L6B1A Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | UL | - | - | - | CONNFLY ELECTRONIC CO LTD | POLYVINYL CHLORIDE | - | - | - | 80 °C | -20 °C | - | Contact Manufacturer | Yes | - | - | - | - | - | NO | NO | NO | - | - | - | - | NO | - | unknown | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | 60 V | FLAT CABLE | TIN | - | 0.15 mm | - | ||
![]() AOC-S-S-10G-20M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |