- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JFM38V1C-01HM-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5175611-3 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | GLASS FILLED POLYAMIDE66 | STRAIGHT | - | - | - | - | LEAD FREE | Obsolete | Yes | - | - | - | EAR99 | DOCKING CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | unknown | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8874/GR-12 Pasternack Enterprises | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77-72500-1 Cinch Connectivity Solutions | In Stock | - | Datasheet | CABLE | STEEL | #4-40 | - | THREADED | 3.781 inch | AU ON CU | COPPER ALLOY | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED POLYESTER | - | - | 2 | 105 °C | -40 °C | - | Active | - | 22 AWG | 26 AWG | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SUPERIBBON, PANEL MOUNT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | compliant | ZINC | CSA, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.66 inch | MALE | 94V-0 | NO | - | 5 A | DUAL PRONG | - | 1000000000 Ω | 0.085 inch | PLUG | IDC | - | - | - | - | - | - | RECTANGULAR | 2.8356 N | .6116 N | BLUE | PREASSEM CONN | - | 20u inch | ||
![]() 8-1768048-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAB-Q-S-3M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USBG-4U3MLR2 Coolgear Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB11133-D64-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | - | - | - | - | GOLD (30) | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | - | - | - | e4 | EAR99 | USB CONNECTOR | 2 PORTS, 8-POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | 2 | - | - | GOLD (30) | - | - | - | - | - | - | - | ||
![]() S553-1084-04 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QH-11W01198 Cvilux Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8741/GR-12 Pasternack Enterprises | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8746/BK Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ET5402-SR-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840921-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840921-1 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | BEL FUSE INC | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | RJ CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | ||
![]() 133038 Festo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JFM24410-0107-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87583-1010B Amphenol FCi | In Stock | - | - | BOARD | COPPER ALLOY | - | COMPLIANT BOARDLOCK | - | 0.571 inch | PD-NI ON NI | COPPER ALLOY | FCI | POLYETHYLENE | RIGHT ANGLE | ONE | - | - | - | - | Obsolete | - | - | - | - | EAR99 | USB CONNECTOR | NO BACK SHIELD, BLACK HOUSING | 8536.69.40.30 | - | - | - | - | - | - | 4 | - | unknown | TIN | CSA, UL | 1 | RECTANGULAR | - | 0.303 inch | MALE | - | - | 0.551 inch | 1 A | USB SER A FLAT | 30 mΩ | - | - | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 30VDC V | 1 | - | 1500 Cycles | - | - | - | - | - | - | - | 30u inch | ||
![]() CCUSBB-32004-00X Cypress Industries | In Stock | - | Datasheet | BOARD | - | LOCKING | SOLDERABLE RETENTION CLIPS | - | 0.474 inch | AU | COPPER ALLOY | CYPRESS INDUSTRIES | GLASS FILLED POLYAMIDE | RIGHT ANGLE | ONE | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | USB CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | 4 | 2.4892 mm | unknown | NICKEL | UL | 2 | RECTANGULAR | - | 0.418 inch | MALE | - | - | 0.65 inch | - | USB, SER B SQ | - | - | - | RECEPTACLE | SOLDER | - | - | 1 | 2.0066 mm | - | - | - | - | - | - | - | 0.112 inch | 30u inch |