- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM36113-L1H7-7F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | SOLDER HOLDING POSTS | - | 0.637 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 1 | 70 °C | -30 °C | LEAD FREE | End Of Life | - | - | EAR99 | RJ CONNECTOR | STANDARD: RJ45 | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.04 mm | unknown | UL | 3 | MIXED | 0.445 inch | FEMALE | 94V-0 | NO | 0.591 inch | 1.5 A | TELCOM, MODULAR | 50 mΩ | 200000000 Ω | - | JACK | SOLDER | POLARIZED HOUSING | 500VAC V | 1 | - | 1000 Cycles | - | RECTANGULAR | - | - | - | NATURAL | - | 0.065 inch | 30u inch | ||
![]() QB11203-B1-4F Foxconn | In Stock | - | Datasheet | BOARD AND PANEL | - | #4-40 | - | SCREW | 1.813 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | unknown | UL | 4 | STAGGERED | 0.37 inch | FEMALE | 94V-0 | NO | 0.455 inch | 1 A | BELLOWED TYPE | 40 mΩ | 100000000 Ω | 0.05 inch | PLUG | SOLDER | - | 500VAC V | - | 1.905 mm | - | GOLD (30) | RECTANGULAR | .8618 N | .1946 N | - | - | - | 0.11 inch | 30u inch | ||
![]() QL0030L-D24E01-4F Foxconn | In Stock | - | Datasheet | BOARD | - | GUIDE PIN | PEG | LOCKING | 1.583 inch | GOLD FLASH OVER PALLADIUM NICKEL | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT, WITH POWER PIN | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.508 mm | unknown | UL | 2 | RECTANGULAR | 0.346 inch | MALE | 94V-0 | NO | 0.65 inch | 0.3 A | CENTRONIC | 130 mΩ | 100000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VDC V | 1 | 6.096 mm | 5000 Cycles | GOLD FLASH OVER PALLADIUM NICKEL | RECTANGULAR | - | - | - | NATURAL | - | - | FLASH inch | ||
![]() PCTMAG-HD Amphenol PCTEL | 262 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBNF15S2W13 NKK Switches | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N630-5608-X303 FUJITSU Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QAU1134C-HB98-AF Foxconn | In Stock | - | Datasheet | BOARD | - | - | SPLIT BOARD LOCK | - | 1.681 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | unknown | UL | - | - | - | FEMALE | 94V-0 | NO | - | 0.5 A | CENTRONIC | 60 mΩ | 500000000 Ω | 0.031 inch | PLUG | SOLDER | - | 350VAC V | - | - | 2000 Cycles | GOLD FLASH (30) OVER PALLADIUM NICKEL | RECTANGULAR | - | - | 0.054 inch | BLACK | PREASSEM CONN | - | FLASH inch | ||
![]() JFM38V10-0M38-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM37115-L2 Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | SPLIT BOARD LOCK | MOUNTING FLANGE | 0.64 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 1 | 70 °C | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | STANDARD: RJ45, PANEL MOUNTABLE, SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.04 mm | unknown | UL | - | MIXED | 0.539 inch | FEMALE | 94V-0 | NO | 0.622 inch | 1.5 A | TELCOM, MODULAR | - | - | - | JACK | SOLDER | POLARIZED HOUSING | 1000VDC V | 1 | - | 1000 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | 0.111 inch | 50u inch | ||
![]() PE3C8873/GY Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBL-0348L-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLF4001 GLF Integrated Power | 34864 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8815/YW Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBNR15E1W01 NKK Switches | 635 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-70041-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-55485/05-004N Micro Dimensional Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB3112H-K1 Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | SOLDERABLE RETENTION CLIPS | - | 0.571 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | - | 85 °C | -55 °C | - | Obsolete | - | - | EAR99 | USB CONNECTOR | LEAD FREE CONTACT PLATING | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.0066 mm | unknown | UL | 1 | RECTANGULAR | 0.28 inch | FEMALE | 94V-0 | NO | 0.756 inch | 1.5 A | USB SER A FLAT | 30 mΩ | 1000000000 Ω | - | RECEPTACLE | SOLDER | POLARIZED HOUSING | 750VAC V | 1 | - | 1500 Cycles | - | - | 34.2496 N | 9.7856 N | - | - | - | 0.09 inch | 30u inch | ||
![]() AOC-Q-Q-40G-10M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2187805-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JFM31A1F-0107-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |