- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Conductor Material | Board Mounting Option | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Terminal Length | Diameter | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 000-5830-37R Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | Active | No | - | - | No | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM10611-KH02-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | SPLIT BOARD LOCK | 0.52 inch | - | GOLD FLASH | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | 85 °C | -40 °C | LEAD FREE | Active | - | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 1.016 mm | unknown | - | UL | - | STAGGERED | - | 0.453 inch | FEMALE | 94V-0 | NO | 0.713 inch | 1.5 A | TELCOM, MODULAR | - | - | - | - | JACK | SOLDER | - | 1000VDC V | 1 | - | 1000 Cycles | GOLD FLASH | - | - | - | BLACK | - | - | - | - | 0.125 inch | - | - | FLASH inch | ||
![]() XDACBL5M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTCL-16-2-F Ruland Manufacturing Co Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOC-S-S-10G-7M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB11601-DP1-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | 3.391 inch | - | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2.54 mm | unknown | - | UL | 4 | STAGGERED | - | 0.301 inch | FEMALE | 94V-0 | NO | - | 1 A | BELLOWED TYPE | 40 mΩ | - | 1000000000 Ω | - | PLUG | SOLDER | - | 250VAC V | - | 1.905 mm | - | GOLD FLASH | RECTANGULAR | .8896 N | .139 N | - | - | - | - | - | 0.02 inch | - | - | FLASH inch | ||
![]() A326523001 TE Connectivity | In Stock | - | Datasheet | - | - | - | BARE COPPER | - | - | PRIMARY WIRE | - | - | TE CONNECTIVITY LTD | - | - | - | - | 150 °C | -40 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 50 V | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 2 mm | 6000 mm | - | ||
![]() PE3C8813/GY-12 Pasternack Enterprises | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3625/08-IN 3M Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBNR25A2W30 NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI-46016-F Bel Fuse | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAB-Q-Q-7M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10028860-013LF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | GOLD (30) | COPPER ALLOY | FCI | POLYETHYLENE | STRAIGHT | - | - | - | - | LEAD FREE | Obsolete | Yes | - | e3 | - | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | unknown | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30348 Brady Worldwide Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOC-SFP-10G-5M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8747/VL Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2847113003 TE Connectivity | In Stock | - | Datasheet | - | - | - | COPPER ALLOY | - | - | SPEC 44 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 150 °C | -65 °C | - | Active | Yes | 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 1000 V | 37X26 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 3.71 mm | - | - | ||
![]() KX20-240RG-F2LT Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | METAL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | - | - | - | - | - | Obsolete | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | FIRST MATE LAST BREAK, EMI SHIELDED, PANEL MOUNT, POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | - | unknown | - | - | - | - | KX20-240BG-F2ST | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-5175613-0 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | - | - | - | - | - | - | LEAD FREE | Obsolete | Yes | - | - | Yes | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 473062002 Molex | In Stock | - | Datasheet | BOARD | - | LOCKING | - | PEG | 0.665 inch | - | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | GLASS FILLED POLYETHYLENE | STRAIGHT | ONE | 1 | 85 °C | -35 °C | - | Obsolete | Yes | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1.27 mm | compliant | - | UL | 1 | RECTANGULAR | - | 0.254 inch | MALE | 94V-0 | NO | - | 1.5 A | - | 30 mΩ | - | 1000000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | - | - | - | - | NOT APPLICABLE | RECTANGULAR | 44.9248 N | 9.7856 N | BLACK | - | - | - | - | - | - | - | 30u inch |