- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Conductor Material | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | JESD-609 Code | ECCN Code | Connector Type | Applications | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Construction | Reach Compliance Code | Shell Finish | Number of Conductors | Mating Information | Contact Gender | Empty Shell | Wire Gauge | Body/Shell Style | Termination Type | Connector Support Type | Contact Finish Termination | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Cross Section Area | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJ2-1705 PH Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8816/GY Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6X-1-103 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-60000-039 Bel Fuse | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | BEL FUSE INC | - | - | - | - | - | Active | Yes | - | - | EAR99 | RJ CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | ||
![]() M16878/6-BEB-2 Thermax | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-5179136-4 TE Connectivity | In Stock | - | Datasheet | BOARD AND PANEL | STEEL | - | - | NOT SPECIFIED | COPPER ALLOY | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | - | - | - | Obsolete | Yes | - | e3 | - | TELECOM AND DATACOM CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | - | - | unknown | NICKEL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | - | RECEPTACLE | SOLDER | - | TIN | - | - | - | - | - | - | ||
![]() PE3C8745/OR-12 Pasternack Enterprises | 156 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8814/GR-12 Pasternack Enterprises | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULC-1M-NMNM Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | - | ||
![]() PE3C8741/BL Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3160383002 TE Connectivity | In Stock | - | Datasheet | - | - | COPPER ALLOY | SPEC 55 | - | - | TE CONNECTIVITY LTD | - | - | 150 °C | -65 °C | ROHS COMPLIANT | Active | Yes | 24 AWG | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | - | - | - | - | - | - | - | - | NO | STRANDED | unknown | - | 2 | - | - | - | 24 AWG | - | - | WIRE AND CABLE | - | 600 V | 19X36 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | 0.24 mm2 | 1.93 mm | ||
![]() PE3C8815/GR-12 Pasternack Enterprises | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOC-Q-Q-40G-1M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCBG110SD1C07-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8874/GY-12 Pasternack Enterprises | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8815/BL-12 Pasternack Enterprises | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8814/YW-12 Pasternack Enterprises | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFL-2LPHF6-088N2PD-A-350 Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8746/BL-12 Pasternack Enterprises | 101 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3C8747/BK-36 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |