- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Connectable guide cross section AWG | Connection meets standards | connection name | Connection name | connection volume | Connection volume | Contact Finish Mating | Contact Materials | Cross section of flexible conductor | Fault monitoring (open circuit/short circuit) | Flame retardant grade, in line with UL94 | Flexible conductor cross section | Hard conductor cross section | Hard wire cross section | Ihs Manufacturer | Input voltage range relative to UN | Installation location | Insulator Material | Limit continuous current | Maximum allowable current | Maximum allowable working voltage | Maximum switching voltage | Mounting Styles | number of digits | Number of digits | Overvoltage category | Package Description | Packing unit | Part Life Cycle Code | Pollution level | Products weight (without packaging) | protected name | Protection circuits/components | Rated input voltage | Rated overvoltage | Rohs Code | Shell Insulation Materials | Signal points | spacing | Standards/Regulations | Status Display | Status display/channel | thread | Wire harness | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | contact type | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Number of channels | Body/Shell Style | Termination Type | Connector Support Type | Contact Finish Termination | screw thread | Interface IC Type | Stripping length | Connection method | Profile | Height | length | width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM16611-KA3U-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | RIGHT ANGLE | - | - | - | LEAD FREE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | EAR99 | RJ CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 | unknown | - | - | FEMALE | 94V-0 | NO | - | JACK | SOLDER | - | Gold (Au) | - | - | - | - | - | - | - | - | ||
![]() JFM38V10-0M60-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | - | LEAD FREE | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-EUS100Z Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | ||
![]() UBB-4R-D14C-4D JST Manufacturing | 270 |
| Datasheet | BOARD | COPPER ALLOY | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | e4 | No | - | USB CONNECTOR | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | unknown | NICKEL TIN | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | - | RECEPTACLE | SOLDER | - | Gold (Au) - with Nickel (Ni) barrier | - | RIGHT ANGLE | - | - | NOT SPECIFIED | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 1 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | 5A | - | - | 240VAC 30VDC | - | 48 | - | Ⅲ | - | 2 | - | 3 | 150 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | DX213-1S-500-00A(H) | - | - | - | - | green | - | - | - | - | - | 2C/O | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 6-7mm | screw connection | - | 70mm | 133mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 2 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | 5A | - | - | 240VAC 30VDC | - | 48 | - | Ⅲ | - | 1 | - | 3 | 300 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | DX213-1S-500-00A(H) | - | - | - | - | green | - | - | - | - | - | 2C/O | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | 6-7mm | screw connection | - | 70mm | 260mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 8 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | 10A | - | - | 240VAC 30VDC | - | 2 | - | Ⅲ | - | 2 | - | 3 | 300 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | DX213-1S-500-00A(H) | - | - | - | - | green | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 6-7mm | screw connection | - | 62.5mm | 120mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | 1A | 30VDC | - | - | - | 26 | Ⅲ | - | 4 | - | 3 | 95 | - | - | - | 0.5kV | - | - | 26 | 2.54mm | IEC61810 | no | - | - | DX210-7S-500-00A(H) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | 6-7mm | IDC connection | - | 44mm | 81mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | 1A | 30VDC | - | - | - | 34 | Ⅲ | - | 3 | - | 3 | 125 | - | - | - | 0.5kV | - | - | 34 | 2.54mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | 6-7mm | IDC connection | - | 44mm | 111mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | 1A | 30VDC | - | - | - | 50 | Ⅲ | - | 2 | - | 3 | 165 | - | - | - | 0.5kV | - | - | 50 | 2.54mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | 6-7mm | IDC connection | - | 44mm | 143mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arbitrary | - | - | - | - | - | - | - | - | Ⅲ | - | 2 | - | 3 | 339 | - | - | - | - | - | PVC/PA66 | - | - | IEC61810 | - | - | - | - | - | - | - | - | green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 70mm | 133mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 2 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | 5A | - | - | 240VAC 30VDC | - | 60 | - | Ⅲ | - | 1 | - | 3 | 874 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | - | - | - | - | - | green | - | - | - | - | - | 2C/O | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | 6-7mm | screw connection | - | 70mm | 319mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arbitrary | - | - | - | - | - | - | - | - | Ⅲ | - | 2 | - | 3 | 339 | - | - | - | - | - | PVC/PA66 | - | - | IEC61810 | - | - | - | - | - | - | - | - | green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 70mm | 131mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 2 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | 10A | - | - | 240VAC 30VDC | - | 30 | - | Ⅲ | - | 1 | - | 3 | 874 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | - | - | - | - | - | green | - | - | - | - | - | 1C/O | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | 6-7mm | screw connection | - | 70mm | 316mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arbitrary | - | - | - | - | - | - | - | - | Ⅲ | - | 1 | - | 3 | 916 | - | - | - | - | - | PVC/PA66 | - | - | IEC61810 | - | - | - | - | - | - | - | - | green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | 70mm | 380mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arbitrary | - | - | - | - | - | - | - | - | Ⅲ | - | 1 | - | 3 | 741 | - | - | - | - | - | PVC/PA66 | - | - | IEC61810 | - | - | - | - | - | - | - | - | green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 70mm | 305mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | 0.5A | 30VDC | - | - | - | 26 | Ⅲ | - | 1 | - | 3 | 137 | - | - | - | 0.5kV | - | - | 26 | 1.27mm | IEC61810 | no | - | - | DX220-2S-500-00A(H)| | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | 6-7mm | MDR connection | - | 42mm | 111mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | 0.5A | 30VDC | - | - | - | 50 | Ⅲ | - | 1 | - | 3 | 195 | - | - | - | 0.5kV | - | - | 50 | 1.27mm | IEC61810 | no | - | - | DX220-1S-500-00A(H)| | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | 6-7mm | MDR connection | - | 42mm | 143mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 1 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | 5A | - | - | 240VAC 30VDC | - | twenty four | - | Ⅲ | - | 1 | - | 3 | 192 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | - | - | - | - | - | green | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | 6-7mm | screw connection | - | 60mm | 80mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 2 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | 5A | - | - | 240VAC 30VDC | - | 20 | - | Ⅲ | - | 2 | - | 3 | 266 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | - | - | - | - | - | green | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | 6-7mm | screw connection | - | 60mm | 123mm | 90mm |