- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Connector Type
- ECCN Code
- HTS Code
- Contact Finish Mating
- MIL Conformance
- DIN Conformance
- IEC Conformance
- Insulator Material
- Mounting Type
Attribute column
Categories
Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Conductor Material | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Connectable guide cross section AWG | Connection meets standards | connection name | Connection name | connection volume | Connection volume | Contact Finish Mating | Contact Materials | Cross section of flexible conductor | Fault monitoring (open circuit/short circuit) | Flame retardant grade, in line with UL94 | Flexible conductor cross section | Hard conductor cross section | Hard wire cross section | Ihs Manufacturer | Input voltage range relative to UN | Installation location | Insulator Material | Jacket Material | Limit continuous current | Maximum allowable current | Maximum allowable working voltage | Maximum switching voltage | number of digits | Number of digits | Overvoltage category | Package | Packing unit | Part Life Cycle Code | Pollution level | Products weight (without packaging) | protected name | Protection circuits/components | Rated input voltage | Rated overvoltage | RoHS | Rohs Code | Shell Insulation Materials | Signal points | spacing | Standards/Regulations | Status Display | Status display/channel | thread | Wire harness | Connector Type | Resistance | color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | contact type | Mixed Contacts | Shielding | Reach Compliance Code | Number of Conductors | Contact Gender | Empty Shell | Number of channels | Connector Support Type | screw thread | Stripping length | Connection method | Wire and Cable Name | Diameter | Height | length | width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 2 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | - | 5A | - | - | 240VAC 30VDC | 24/24 | - | Ⅲ | - | 1 | - | 3 | 311 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | - | - | - | green | - | - | - | - | - | 1NO | - | - | - | - | - | - | 24 | - | - | 6-7mm | screw connection | - | - | 60mm | 145mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | output | - | 1 | - | - | - | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | - | 0.9....1.1 | Arbitrary | - | - | 5A | - | - | 240VAC 30VDC | 16 | - | Ⅲ | - | 4 | - | 3 | 128 | Polarity protection | Polarity Protection Diode | 24VDC | - | - | - | PVC/PA66 | - | - | IEC61810 | - | green | M3 | - | - | - | green | - | - | - | - | - | 1NO | - | - | - | - | - | - | 8 | - | - | 6-7mm | screw connection | - | - | 60mm | 60mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 2 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | - | 1A | 30VDC | - | - | 10 | Ⅲ | - | 1 | - | 3 | 87 | - | - | - | 0.5kV | - | - | - | 20 | 2.54mm | IEC61810 | no | - | - | DX211-1S-500-00A(H) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | 6-7mm | IDC connection | - | - | 47mm | 81mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | - | 1A | 30VDC | - | - | 40 | Ⅲ | - | 1 | - | 3 | 142 | - | - | - | 0.5kV | - | - | - | 30 | 2.54mm | IEC61810 | Yes | - | - | DX210-4S-500-00A(H) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | 6-7mm | IDC connection | - | - | 43mm | 111mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | - | 2A | 30VDC | - | - | 37 | Ⅲ | - | 3 | - | 3 | 140 | - | - | - | 0.5kV | - | - | - | 37 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | 6-7mm | D-SUB connection | - | - | 44mm | 111mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 50 °C | -20 °C ... 50 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | - | 2A | 30VDC | - | - | 15 | Ⅲ | - | 5 | - | 3 | 90 | - | - | - | 0.5kV | - | - | - | 15 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | 6-7mm | D-SUB connection | - | - | 59mm | 54mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 50 °C | -20 °C ... 50 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | - | 2A | 30VDC | - | - | 9 | Ⅲ | - | 5 | - | 3 | 80 | - | - | - | 0.5kV | - | - | - | 9 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | 6-7mm | D-SUB connection | - | - | 48mm | 61mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | - | 2A | 30VDC | - | - | 50 | Ⅲ | - | 6 | - | 3 | 80 | - | - | - | 0.5kV | - | - | - | 50 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | 6-7mm | D-SUB connection | - | - | 42mm | 143mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 1 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | - | 2A | 30VDC | - | - | 50 | Ⅲ | - | 2 | - | 3 | 208 | - | - | - | 0.5kV | - | - | - | 50 | 2.77mm | IEC61810 | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | 6-7mm | D-SUB connection | - | - | 59mm | 140mm | 90mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | - | Control system side | - | 2 | - | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | Arbitrary | - | - | - | 1A | 30VDC | - | - | 10 | Ⅲ | - | 1 | - | 3 | 87 | - | - | - | 0.5kV | - | - | - | 16 | 2.54mm | IEC61810 | Yes | - | - | DX211-1S-500-00A(H) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | 6-7mm | IDC connection | - | - | 47mm | 81mm | 57mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | -20 °C ... 70 °C | -20 °C ... 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arbitrary | - | - | - | - | - | - | - | - | Ⅲ | - | 1 | - | 3 | 200 | - | - | - | - | - | - | PVC/PA66 | - | - | IEC61810 | - | - | - | - | - | - | green | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 70mm | 72mm | 90mm | ||
![]() 6.15008E 11 Wurth Elektronik | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | - | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7923 Belden Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9926 Shogyo International | In Stock | - | Datasheet | CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SHOGYO INTERNATIONAL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | MAX CONTACTS (SERIES)=4 | NO | NO | NO | NO | - | NO | - | unknown | - | FEMALE | NO | - | - | - | - | - | - | - | - | - | - | ||
![]() HR911060C HANRUN(Zhongshan HanRun Elec) | 600 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HY971161C HANRUN(Zhongshan HanRun Elec) | 191 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HR916130H HANRUN(Zhongshan HanRun Elec) | 2312 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC33PF8100G9ES NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40135 HELUKABEL | In Stock | - | Datasheet | - | BARE COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HELUKABEL GMBH | - | - | POLYETHYLENE | POLYVINYLCHLORIDE | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 0.047 Ω | - | - | NO | NO | NO | - | - | - | YES | compliant | 1 | - | - | - | WIRE AND CABLE | - | - | - | COMMUNICATION CABLE | 6.6 mm | - | - | - | ||
![]() SAS3F3130131TR Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |