- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Automotive Connector Accessory Typeu2009 | Body Orientation | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Heat Sink Styleu2009 | Included Lightpipeu2009 | Insert Arrangement | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Voltage, Rating | Operating Temperature | Resistance | Gender | Resistor Type | Contact Gender | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1438153-6 TE Connectivity | In Stock | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 1438153-6 | 1x6 sealed market key B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007667-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | - | - | - | - | - | - | 2007667-3 | 1x4 QSFP Cage Assy Behind Bzl | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103189-1 TE Connectivity | In Stock |
| - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | - | Gray | PA GF | - | - | - | - | 2103189-1 | COLLET, SIZE A, HVA280 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2169666-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Fin | - | - | - | - | - | - | - | - | - | - | - | - | Accessory | 1 x 1 | - | - | - | - | - | - | 2169666-2 | CFP HW Kit, No HS, With Clips and Screws | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2170754-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | 4-2170754-6 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2170747-1 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | 13-8 | - | - | - | - | - | Cable Mount | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | 2-2170747-1 | CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP | Crimp | Heat Sink | - | -65 to 200 °C | - | Plug | - | PIN | - | No | 31.34 mm | - | ||
![]() 4-2170747-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | 4-2170747-6 | CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198325-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | SFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 2198325-6 | zSFP+ STACKED 2X2 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2345180-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | .079, .1 | 2, 2.54 | - | A | Wire-to-Board | - | - | - | - | - | - | - | - | .023, .024 | .6, .63 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 2345180-1 | 6POS,HSD DIA 0.6,HDR ASSY,180DEG,COD A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2180902-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage | - | - | - | - | AEC-Q200 | - | - | 2180902-1 | SFP+ Enhanced 1x6 Cage, Heatsink Opening | - | - | 200 V | - | Ohm | - | Power | - | 1 | - | 2 mm | 1.25 mm | ||
![]() 2085945-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | Standard | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 1 | - | - | - | - | - | - | 2085945-7 | QSFP+ Assy, 2x1, Gskt, 4LP-All, Sn EONs | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2138651-1 TE Connectivity | In Stock |
| - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | No | - | 5-2138651-1 | 3POS MQS REC COD E | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2340033-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 56 | Internal/External EMI Springs | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 1-2340033-9 | SFP56 STACKED 2X8 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2343522-7 TE Connectivity | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 56 | Internal/External EMI Springs | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 2343522-7 | SFP56 STACKED 2X2 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1802110-1 TE Connectivity | 45 |
| - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT | Cover | - | - | Without | 1802110-1 | COVER,MATENET SEALED PROTECTION, UTP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2109570-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120u2009°Cu2009[u2009248u2009°Fu2009] | - | - | - | - | Black | PBT | Cover | - | - | Without | 5-2109570-2 | MCON 5P PLUG COVER TYPE-F BLK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1743059-3 TE Connectivity | In Stock | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | 36 | - | - | - | - | - | - | - | - | - | - | - | 1743059-3 | MT-2/JPT SLD 36P PLUG ASSY GRY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2352105-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 1 | - | - | - | - | - | - | 2352105-1 | CDQ CAGE ASSEMBLY | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198346-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 2198346-8 | zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2112609-9 TE Connectivity | In Stock | - | - | - | - | - | - | 8u2009mmu2009[u20093.15u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2112609-9 | 2POS,FAKRA II,PLUG,REC HSG,CODI,ASSY | - | - | - | - | - | - | - | - | - | - | - | - |