- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Automotive Connector Accessory Typeu2009 | Body Orientation | Cable Exit Angleu2009 | Capacitance Tolerance | Centerline (Pitch)u2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Insert Arrangement | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Gender | Capacitance | Contact Gender | Lead Spacing | ESR | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M902-2131 TE Connectivity | In Stock | - | - | - | - | - | - | 180° | 5% | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT | Backshell | - | With | M902-2131 | BKSHL, 3SZ, CBL SZ .187-.300, HD10 | - | - | - | 20 pF | - | - | - | - | 1.6 mm | 1.6 x 0.81 mm | ||
![]() M902-2192 TE Connectivity | In Stock | - | - | - | - | - | - | 180° | +100%, 0% | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT | Backshell | - | With | M902-2192 | BKSHL, 9SZ, CBL SZ .300-.430, HD10 | - | - | - | 0.47 F | - | 11.5 mm | 1 mOhm | - | 16 mm | 16 x 8 x 14 mm | ||
![]() DT04-08PB-E003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 8 | - | - | - | - | - | - | - | DT04-08PB-E003 | REC, 8P, BLK, N, CAP, B | - | - | - | - | - | - | - | - | - | - | ||
![]() 112263-90 TE Connectivity | 2725 | - | - | - | 112263-90-AS | Nut | - | - | - | - | - | - | - | - | - | - | - | - | 7, 9, 14, 16, 18, 19, 21, 23, 29, 31, 33, 35, 47 | - | -55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009] | - | Aluminum | - | - | - | 112263-90 | PANEL NUT, SIZE 24, HD30 | - | - | - | - | - | - | - | - | - | - | ||
![]() DTP06-2S-CE01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 6.71u2009mmu2009[u2009.264u2009inu2009] | - | Housing for Female Terminals | Wire-to-Wire | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | DTP06-2S-CE01 | PLG, 2P, GRY, E, CAP | - | - | - | - | - | - | - | - | - | - | ||
![]() W12S-P012 TE Connectivity | 9506 | - | - | - | $$W12S-P012 | - | - | - | - | - | Secondary Lock | - | - | - | - | - | - | - | 12 | - | - | Green | PBT | - | No | - | W12S-P012 | WEDGE LOCK, 12P, PLG, GRN, SL RET, DT | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PA-CE07 TE Connectivity | 2767 | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 12 | - | - | - | - | - | - | - | DT04-12PA-CE07 | REC, 12P, GRY, E, ENH KEY, CAP, A | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PB-CE08 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 12 | - | - | - | - | - | - | - | DT04-12PB-CE08 | REC, 12P, BLK, E, ENH KEY, B | - | - | - | - | - | - | - | - | - | - | ||
![]() W8S-P012 TE Connectivity | 17130 | - | - | - | W8S-P012-AS | - | - | - | - | - | Secondary Lock | - | - | - | - | - | - | - | 8 | - | - | Green | PBT | - | No | - | W8S-P012 | WEDGE LOCK, 8P, PLG, GRN, SL RET, DT | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315654-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | Board-to-Board | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | - | Yes | - | 2315654-1 | 1POS, RING TONGUE, HOUSING, ASSY | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-18-21PN TE Connectivity | In Stock | - | - | - | ZPF000000000130960 | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | 21 | - | - | - | - | - | Yes | - | HD34-18-21PN | REC, 21P, AL, N, 20, P | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP26-24-21SE-L015 TE Connectivity | In Stock | - | - | - | ZPF000000000130955 | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | .063, .094 | 1.59, 2.39 | - | 21 | - | - | - | - | - | Yes | - | HDP26-24-21SE-L015 | PLG, 21P, BLK, E, THD, 12/16, S | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PD-BL13 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 12 | - | - | - | - | - | - | - | DT04-12PD-BL13 | REC, 12P, BRN, E, ENH KEY, FLANGE, D | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP26-24-9SN-L015 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | .094, .142, .225 | 2.39, 3.61, 5.72 | - | 9 | - | - | - | - | - | Yes | - | HDP26-24-9SN-L015 | PLG, 9P, BLK, N, THD, 4/8/12, S | - | - | - | - | - | - | - | - | - | - | ||
![]() DTHD06-1-12S-E003 TE Connectivity | In Stock | - | - | - | 1899842-1 | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | 1 | - | - | - | - | - | Yes | - | DTHD06-1-12S-E003 | PLG, 1P, BLK, N, SIZE 12, CAP | - | - | - | - | - | - | - | - | - | - | ||
![]() HDC14-6-JDL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Gray | PA GF | Dust Cap | - | Without | HDC14-6-JDL | DUST CAP, 6P, PLG, GRY, LANYARD, HD10 | - | - | - | - | - | - | - | - | - | - | ||
![]() 938508425 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | 84 | - | - | - | - | - | Yes | - | 2500026-1 | SRC2 84 Pin Male Blade Hsg Assy2.5 Green | - | - | - | - | - | - | - | - | - | - | ||
![]() 934810334 TE Connectivity | In Stock | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | Black | PA66 | - | - | - | 6-2500034-5 | SRC Female Conduit Cover | - | - | - | - | - | - | - | - | - | - | ||
![]() DRC16-40SE TE Connectivity | In Stock | - | - | - | ZPF000000000131295 | - | - | - | - | 5.49u2009mmu2009[u2009.216u2009inu2009] | - | Housing for Female Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 40 | - | - | - | - | - | - | - | DRC16-40SE | PLG, 40P, BLK, E | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-24-16PE-072 TE Connectivity | In Stock | - | - | Gold | - | - | Straight | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | 25-8 | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | Wall Mount | 16 | - | - | - | - | - | Yes | - | HD34-24-16PE-072 | REC, 16P, AL, E, THD ADPT, DRAIN, 12, P | Crimp | -65 to 200 °C | Receptacle | - | Socket | - | - | No | 32.66 mm | - |