- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Systemu2009 | Insert Arrangement | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Type | Number of Rows | Gender | Pitch | Number of Contacts | Contact Gender | Housing Color | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT04-4P-C015 TE Connectivity | 14469 | - | - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | Housing for Male Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | DT04-4P-C015 | REC, 4P, GRY, E | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934815033 TE Connectivity | In Stock | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | Black | PA66 | - | 1-2500035-9 | SRC Male Conduit Cover | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934815022 TE Connectivity | In Stock | - | - | Gold | - | Backshell | - | Straight | - | - | - | - | - | 25-61 | - | - | - | - | - | - | Wall Mount | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | Black | PA66 | - | 1-2500035-3 | SRC Male Conduit Cover | Crimp | -65 to 200 °C | - | - | Receptacle | - | - | PIN | - | No | 32.77 mm | ||
![]() 934815223 TE Connectivity | In Stock | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | Black | PA66 | - | 4-2500035-9 | SRC Male Conduit Cover | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-4P-EP13 TE Connectivity | In Stock | - | - | - | 5-1899776-9 | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | Housing for Male Terminals | Bus Bar-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | DT04-4P-EP13 | REC, 4P, BLK, BUSBAR, NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-24-31SE-L006 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 31 | - | - | - | Yes | HD34-24-31SE-L006 | REC,31P,AL,E, CBLCLMPBT, NODRAIN,16,S,MC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-18-14PE-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 14 | - | - | - | Yes | HD36-18-14PE-072 | PLG, 14P, AL, E, THD ADPT, DRAIN, 16, P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-24-9SN-L005 TE Connectivity | In Stock | - | - | - | HD34-24-9SN-L005-RU | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | .094, .142, .225 | 2.39, 3.61, 5.72 | - | - | - | - | 9 | - | - | - | Yes | HD34-24-9SN-L005 | REC, 9P, AL, N, THDADPT,NODRAIN,4/8/12,S | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRC18-40SC-P013 TE Connectivity | In Stock | - | - | - | DRC18-40SC-P013-M | - | - | - | 5.49u2009mmu2009[u2009.216u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 40 | - | - | - | - | DRC18-40SC-P013 | PLG, 40P, BLK, N, SEAL BOND, C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-18-20SN-L005 TE Connectivity | In Stock | - | - | Gold | - | - | - | Straight | - | - | - | Housing for Female Terminals | Wire-to-Wire | 25-61 | - | .04, .063 | 1.02, 1.59 | - | - | - | Cable Mount | 20 | - | - | - | Yes | HD36-18-20SN-L005 | PLG, 20P, AL, N, THD ADPT, NODRAIN,16,S | Crimp | -65 to 200 °C | - | - | Plug | - | - | PIN | - | No | 31.34 mm | ||
![]() HD36-18-8SN-L006 TE Connectivity | In Stock | - | - | - | - | - | Polyamide 66 | Straight | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | - | Cable Mount | 8 | - | - | - | Yes | HD36-18-8SN-L006 | PLG,8P,AL,N, CBL CLMP BT,NODRAIN,12,S,MC | - | - | Housing | 1 | Receptacle | 6.5000 mm | 2 POS | - | Black | - | 56.9 mm | ||
![]() DTM04-08PA-E005 TE Connectivity | 5000 | - | - | - | ZPF000000000130394 | - | - | - | 4.19u2009mmu2009[u2009.165u2009inu2009] | - | - | Housing for Male Terminals | Wire-to-Wire | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | 8 | - | - | - | - | DTM04-08PA-E005 | REC, 8P, BLK, N, CAP, A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-08SB-CE01 TE Connectivity | In Stock | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 8 | - | - | - | - | DT06-08SB-CE01 | PLG, 8P, BLK, E, CAP, B | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-21PE-L005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | .063, .094 | 1.59, 2.39 | - | - | - | - | 21 | - | - | - | Yes | HD36-24-21PE-L005 | PLG, 21P, AL, E, THDADPT,NODRAIN,12/16,P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-21SE-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | .063, .094 | 1.59, 2.39 | - | - | - | - | 21 | - | - | - | Yes | HD36-24-21SE-072 | PLG, 21P, AL, E, THD ADPT DRAIN, 12/16,S | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1703648-1 TE Connectivity | 1506 |
| - | - | - | - | - | - | - | .157, .236 | 4, 6 | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | 7 | - | - | - | - | 1-1703648-1 | 7POS, MIXED,TAB HSG,ASSY,CODA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1743704-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .1, .413 | 2.54, 10.5 | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | 6.3u2009mmu2009[u2009.248u2009inu2009] | - | - | - | 26 | - | - | - | - | 1743704-2 | MQS/MCP HYB26P PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934452601 TE Connectivity | In Stock | - | - | Gold | - | - | - | Straight | 8.66u2009mmu2009[u2009.34u2009inu2009] | - | - | Plug | Wire-to-Wire | 25-29 | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | Wall Mount | 3 | - | - | - | - | 2-2600027-8 | 3CCT BLACK PLUG W/LARGE SEAL & HS | Crimp | -65 to 200 °C | - | - | Receptacle | - | - | SKT | - | No | 32.66 mm | ||
![]() 934443604 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Receptacle | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | 3-2600030-1 | 4CCT BLUE RECEP W/LARGE SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934444201 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Receptacle | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | 6 | - | - | - | - | 1-2600034-0 | 6CCT BLACK RECEP W/LARGE SEAL | - | - | - | - | - | - | - | - | - | - | - |