- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Agency Approvals | Alias # | Body Orientation | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Insert Arrangement | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mounting | No. of Terminals | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Contact Gender | Resistance Tolerance | Trip Current | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD10-9-1939PE TE Connectivity | 656 | - | - | - | - | - | $$HD10-9-1939PE | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 9 | - | - | - | - | - | Yes | - | HD10-9-1939PE | SQ FG REC ASM | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP24-24-31SE-L017 TE Connectivity | In Stock | - | - | - | - | - | 8-1899773-8 | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 31 | - | - | - | - | - | Yes | - | HDP24-24-31SE-L017 | REC, 31P, BLK, E, RNG, 16, S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-18-21SN TE Connectivity | In Stock | - | - | - | - | - | ZPF000000000130981 | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | 21 | - | - | - | - | - | Yes | - | HD36-18-21SN | PLG, 21P, AL, N, 20, S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD10-9-96PE-B025 TE Connectivity | In Stock | - | - | - | - | - | 9-1899773-3 | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 9 | - | - | - | - | - | Yes | - | HD10-9-96PE-B025 | RECP ASM | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT6P-BT TE Connectivity | In Stock | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | Gray | PVC | Boot | - | - | With | DT6P-BT | BOOT, 6P, REC, ST, GRY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-23ST-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 23 | - | - | - | - | - | Yes | - | HD36-24-23ST-072 | PLG, 23P, AL, T, THD ADPT DRAIN, 16, S | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT6P-BT-BK TE Connectivity | In Stock | - | - | - | 2 | cULus/TUV | - | - | 180° | - | - | - | - | - | - | Surface Mount | 2 | - | - | Black | PVC | Boot | - | - | With | DT6P-BT-BK | BOOT, 6P, REC, ST, BLK | - | -40 to 85 °C | - | - | - | - | - | - | - | 0.5 A | - | 3.5 mm | - | ||
![]() 1924346-1 TE Connectivity | 200 |
| - | - | - | - | - | - | 70° | - | - | - | - | - | - | - | - | - | - | Black | Nylon GF | Shield Assembly | - | - | With | 1924346-1 | Shield Assy, 52P Generation Y, LAC, AE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1897198-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.4u2009mmu2009[u2009.37u2009inu2009] | Housing for Male Terminals | Wire-to-Wire | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | 2 | - | - | - | - | - | - | - | 2-1897198-3 | MCP 9.5 2P CAP HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1801356-1 TE Connectivity | 2400 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Black | PA | Cover - Cable Exit | - | - | With | 1801356-1 | ROTATIVE COVER, RIGHT ANGLE, 2W HP CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2371245-2 TE Connectivity | 18662 |
| - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | 140u2009°Cu2009[u2009266u2009°Fu2009] | Gray | PA GF | Cable Clamp | - | - | - | 2371245-2 | SOC CONN CVR,3POS,DIA 4MM,ICT CVE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934441201 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.5u2009mmu2009[u2009.216u2009inu2009] | Receptacle | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | 2600022-2 | 2CCT BLACK RECEP W/LARGE SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934442204 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | Receptacle | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | 3-2600026-3 | 3CCT BLUE RECEP W/LARGE SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934442202 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | Receptacle | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | 3-2600026-1 | 3CCT GREY RECEP W/LARGE SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934442102 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | Receptacle | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | 2-2600026-2 | 3CCT GREY RECEP W/SMALL SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934442601 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | Receptacle | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | 1-2600026-2 | 3CCT BLACK RECEP W/LARGE SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934452602 TE Connectivity | In Stock | - | - | Gold | - | - | - | Straight | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | Plug | Wire-to-Wire | 25-24 | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | Cable Mount | - | 3 | - | - | - | - | - | - | - | 2-2600027-9 | 3CCT GREY PLUG W/LARGE SEAL & HS | Crimp | -65 to 200 °C | - | - | Plug | - | - | PIN | - | - | No | 31.34 mm | - | ||
![]() 934452504 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | Plug | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 3 | - | - | - | - | AEC-Q200 | - | - | 2-2600027-2 | 3CCT BLUE PLUG W/SMALL SEAL & HS | - | - | 100 ppm/K | 40.2 kOhm | - | 0.5 W | General Purpose | - | 1 | - | - | 3.2 mm | 2.5 mm | ||
![]() 934453606 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | Plug | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | 3-2600031-3 | 4CCT WHITE PLUG W/LARGE SEAL & HS | - | - | 5.0000, 10.0000 ppm/°C | 15.4 kOhm | - | 0.6 W | - | - | 1 | - | - | 7.62 | 2.67 | ||
![]() 934444502 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | Receptacle | Wire-to-Wire | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 6 | - | - | - | - | - | - | - | 2-2600034-0 | 6CCT GREY RECEP W/SMALL SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | - | - |