- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Body Orientation | Cage Typeu2009 | Category | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Materials | Contains Lubricantu2009 | Direction Type | EMI Containment Feature Typeu2009 | Frequency Aging | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Configurationu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Peak Pulse Power Dissipation | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | Standard Frequency | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Usage Level | Voltage, Rating | Operating Temperature | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Power Rating | Contact Type | Resistor Type | Frequency Stability | Pin Count | Operating Supply Voltage | Configuration | Load Capacitance | Impedance | Family | Test Current | Shielded | Screening Level | ESD Protection | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-284871-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Cavity Mask | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65, 70, 75, 80, 85, 90, 100, 105, 110, 120, 125 | 149, 158, 167, 176, 185, 194, 212, 221, 230, 248, 257 | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | - | Gray | - | - | Other | - | - | - | - | - | 2-284871-7 | MULTIPLE CAVITY MASK FOR 94 POS. CONN. | - | - | - | - | - | - | 50.0000 ppm/°C | - | - | 1 kOhm | - | - | 0.25 W | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.65 | 3.81 | ||
![]() 2343246-1 TE Connectivity | In Stock | - | - | - | - | - | Stacked | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2343246-1 | CAGE ASSY W/ HS SPRING 2X1 QSFP-DD | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2098660-2 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | 70, 75, 80, 85, 90, 100, 105, 110, 120, 125 | 158, 167, 176, 185, 194, 212, 221, 230, 248, 257 | - | - | - | - | Gray | PA GF | Cover - Cable Exit | - | - | - | - | Without | - | 2098660-2 | 32P Shield, GY HandMate | - | - | - | - | - | - | - | - | BNC Adapter | - | - | 2 Receptacle | - | - | - | - | - | - | - | - | 75 Ohm | - | - | - | - | - | - | - | 32.5 mm | - | ||
![]() 4-2170769-4 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | - | - | Brass | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | Cable Mount | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | - | - | - | - | 4-2170769-4 | CAGE ASSY, QSFP28, 1X3, GASKET, HS, LP | Crimp | Heat Sink | - | - | - | - | - | Connector Circular | - | - | - | Pin | - | Power | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 27.61 mm | - | ||
![]() 2170785-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | - | 2170785-1 | CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2170785-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | Elastomeric Gasket | - | - | Yes | - | - | - | - | Through Hole | - | - | - | - | 500 W | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | Case E | 4-2170785-4 | CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | - | Heat Sink | Military grade | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Single | - | - | - | 150 mA | - | Military | Yes | - | - | - | - | ||
![]() 2170785-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | - | 2170785-5 | CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NECTOR S Power System | - | - | - | - | - | - | - | - | ||
![]() 2-2170785-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | Yes | - | - | - | - | Flange Mount | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | - | 2-2170785-2 | CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | - | Heat Sink | - | 520 Vac | -10 to 40 °C | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mm | - | ||
![]() 2342936-3 TE Connectivity | In Stock | - | - | - | - | - | Ganged | MEMS | - | - | - | - | Wire-to-Board | - | - | - | - | ±1(1st) ppm/Year | - | - | None | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | No | - | 12 MHz | - | QFN | 2342936-3 | QSFP-DD 1X2, STANDARD, W/ ZIPPER HS | - | Heat Sink | - | - | -40 to 85 °C | - | - | - | Clock Oscillator | - | - | - | - | - | - | 50 ppm | 4 | 3.3 V | - | 15 pF | - | - | - | - | - | - | - | LVCMOS/LVTTL | - | - | ||
![]() 2170790-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | - | 2170790-1 | CAGE ASSY, 1X4, QSFP28, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | Bus/Stub Terminator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936133-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 936133-6 | 090III 26P CAP ASSY RED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936098-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 936098-6 | 090III 26P PLUG ASSY RED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936098-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 936098-7 | 090III 26P PLUG ASSY GREEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342892-1 TE Connectivity | In Stock | - | - | - | - | - | Ganged | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 2342892-1 | CAGE ASSY 1X6 QSFP-DD HS STACK PCI | - | Heat Sink | - | - | - | - | 50 ppm/°C | - | - | 10 Ohm | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 87.5 | 47.5 | ||
![]() 2342888-1 TE Connectivity | In Stock | - | - | - | - | - | Ganged | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 2342888-1 | CAGE ASSY 1X3 QSFP-DD HS STACK PCI | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YHVA280-3PXM-B-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.2 | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YHVA280-3PXM-B-000 | HVA280-3pxm XE,Key B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YIPT-1PXI-70MM-000 TE Connectivity | In Stock | - | - | - | Polyamide | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | Yes | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | YIPT-1PXI-70MM-000 | IPT-1pxi 70sqmm | - | - | - | - | - | - | - | - | Cable Tie | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936777-2 TE Connectivity | 12586 |
| - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 936777-2 | MT-II/JPT SLD 20P PLUG ASSY | - | - | - | - | -40 to 80 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2109870-1 TE Connectivity | 500 |
| - | - | - | - | - | - | - | - | - | Grommet Seal | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | Silicone | - | 45 | - | - | - | 2109870-1 | SEAL FOR T20 BULB EARTH TML | - | - | - | - | - | - | 25 ppm/°C | - | - | 15 kOhm | - | - | 0.1 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | ||
![]() 2343988-2 TE Connectivity | In Stock | - | - | - | - | - | Ganged | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 2343988-2 | RECEPT CAGE ASSY 1X4 QSFP-DD W HS | - | Heat Sink | - | - | -40 to 90 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |