- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | Durability | Max Voltage Rating (DC) | Halogen Free | Assembly Item Name | Features | Length | Width | Contact Finish Thickness | Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0471554031 Molex | 1300 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Tray | - | 47155 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -35°C | - | - | - | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Vertical | - | 6.45mm | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Header, Shrouded | 1 | - | - | - | - | Board Lock | 16.9mm | - | Flash | - | No | - | ROHS3 Compliant | - | - | ||
![]() DD2R040HP2R1000 JAE Electronics | 5 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | 300V | Tape & Reel (TR) | 2004 | DD2 | - | - | Active | 1 (Unlimited) | - | Solder | - | Multi-Purpose | 40 | 75°C | -25°C | Black | 2 | Female | - | - | - | 300V | - | - | - | - | - | - | 500μm | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | 500μm | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Board Guide | 52.4mm | - | 3.94μin 0.10μm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1700714011 Molex | 17657 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Copper | - | Tray | 2014 | ZXP 170071 | - | - | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | zSFP+ | 160 (20 x 8) | 85°C | -40°C | Black | - | Female | - | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | Shielded | 63.25mm | - | - | 500mA | - | - | Gold | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 160 | 30V | - | - | - | - | Receptacle with Cage, Ganged (2x4) | 8 | - | - | - | - | EMI Shielded, Light Pipe | - | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0674921731 Molex | 50 |
| Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | Bronze | - | Tape & Reel (TR) | - | 67492 | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -35°C | Black | 1 | Female | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | Receptacle | 1 | - | 15V | - | - | Board Lock, Mating Guide | - | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0674921931 Molex | In Stock | - | Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | - | - | Tape & Reel (TR) | - | 67492 | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -35°C | Black | 1 | Female | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | Receptacle | 1 | - | 15V | - | - | Board Lock, Mating Guide | - | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() FX16-31S-0.5SV Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | FX16 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Multi-Purpose | 31 | - | - | Black | 1 | - | - | 8536.69.40.40 | Latch | - | - | - | - | - | - | - | 508μm | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Solder Retention | - | - | 3.94μin 0.10μm | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Tray | - | 8A26 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Board Guide, EMI Shielded | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() NX30TA-32PAA(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Thermoplastic | - | 125V | Tray | 2001 | NX | - | - | Active | 1 (Unlimited) | - | IDC | EAR99 | Multi-Purpose | 32 | 70°C | -30°C | - | - | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 800μm | - | Straight | - | 3.6mm | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MOhm | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | Closed End | 33mm | 19.15mm | 3.94μin 0.10μm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | 26 | - | - | - | Bulk | - | 8C26 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage, Ganged (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0757830326 Molex | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | - | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 68 | 80°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | - | 22.57mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 30V | CONNECTOR ACCESSORY | - | - | - | Receptacle | 1 | - | - | - | - | Board Guide | 30.6mm | - | 15.0μin 0.38μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0757830032 Molex | In Stock | - | Datasheet | 21 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Board Guide | - | - | 15.0μin 0.38μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3540-16P-CV(50) Hirose Electric Co Ltd | 141 |
| Datasheet | 12 Weeks | - | Free Hanging, Through Hole | Free Hanging (In-Line) | - | - | Stainless Steel | Copper | 125V | Tray | 2005 | 3500 | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Multi-Purpose | 16 | 85°C | -40°C | Black | 1 | Male | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 787.4μm | 16 | Straight | - | - | - | - | 1A | - | - | Gold | - | - | - | - | 800μm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Discrete | Plug | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 0678008245 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | Tray | - | 67800 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | SATA | - | 85°C | -55°C | - | 1 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | - | 6.45mm | - | - | 1.5A | - | - | Gold | - | - | - | - | - | 7 | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Header, Shrouded | - | - | - | - | - | Board Guide, Friction Lock | 16.9mm | - | 15.0μin 0.38μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() U77-C661M-2081 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Nickel | Through Hole | Through Hole, Right Angle | Metal | - | Copper | - | - | Tray | 2009 | U77 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | 85°C | -40°C | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | Cage, Ganged (1 x 6) | 6 | - | - | - | CAGE ASSEMBLY | EMI Shielded, Light Pipe | - | - | - | 100 | No | - | RoHS Compliant | - | - | ||
![]() 1712246011 Molex | 2366 |
| Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | - | - | - | NOT SPECIFIED | - | Tray | 2013 | 171224 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | zSFP+ | 240 (20 x 12) | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x6) | - | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() G40HA1331HR Amphenol ICC (Commercial Products) | 155200 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Tray | 2015 | G40H | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SAS, Mini HD | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | Latch Holder | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() SFP0-3000-L Pulse Electronics Network | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | COPPER ALLOY | - | Tray | 2010 | - | e4 | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 320 (16 x 20) | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | 320 | Right Angle | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x8) | 16 | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | 116.1mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 45560-0161 Molex | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | - | - | - | Polymer | Bronze | 30V | Tape & Reel | 2007 | - | - | yes | Active | - | - | Solder | EAR99 | Connector | 16 | 85°C | -40°C | Black | 1 | Male | HANDYLINK | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 16 | Vertical | - | - | - | - | 1.5A | ONE | UL, CSA | - | - | COMMERCIAL | 0.874 inch | 1 | 800μm | - | RECTANGULAR | - | 0.356 inch | - | 94V-0 | - | NO | 0.227 inch | USB, SER A FLAT | 50mOhm | 1GOhm | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | 20000 Cycles | - | Low Halogen | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0455931605 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | - | Tray | - | HandyLink 45593 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Handylink | 15 | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | Vertical | - | 6.4mm | 15 | - | - | - | - | Gold | - | - | - | - | - | 16 | - | - | - | - | - | Black | - | - | - | - | - | - | - | 15 | - | - | - | - | - | Plug | 1 | - | - | - | - | - | 22.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0678008235 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Thermoplastic | Brass | - | Tray | - | 67800 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | SATA | - | 85°C | -55°C | Blue | 1 | - | POLARIZED, SHROUDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | - | 6.45mm | - | - | 1.5A | - | - | Gold | - | - | - | - | - | 7 | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Header, Shrouded | - | - | - | - | - | Board Guide, Friction Lock | 16.9mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - |