- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Material | Housing Material | Approvals | Base/Housing Material | Body Orientation | Brand | Cable Types | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Gender | Subcategory | Pitch | Current Rating | Termination Style | Number of Contacts | Number of Ports | Protections | Data Rate | Product Type | RPM | Outside Diameter | Form Factor | Product | Mounting Angle | Product Category | Contacts | Product Length | Phase | IP Rating | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2349202-9 TE Connectivity | 86 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 18 | Stearns | 960080100 | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 2 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cages | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2339978-7 TE Connectivity | 43 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | PUR | Copper Alloy | - | 12 | Murrelektronik | 7000-40931-6350060 | + 105 C | 24 VDC | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | - | Receptacle | I/O Connectors | 0.6 mm | 4 Amps | Press Fit | - | 8 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | IP67 | 0.6 Meters | UL 94 V-0 | ||
![]() 2-2349201-2 TE Connectivity | In Stock | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 3 | Miscellaneous | - | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 24 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2340033-8 TE Connectivity | 57 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | - | Silver | Plastic | 6 | IDEC | RR1BA-USDC24V | + 105 C | - | - 55 C | Side Flange | Through Hole | Details | - | - | - | - | - | .187 in. Flat Blade | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 16 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | SPDT | - | - | - | - | UL 94 V-0 | ||
![]() 3-2339978-1 TE Connectivity | 67 | - | - | Tin Plated Contacts | - | - | Steel | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 12 | Maurey Power Transmission | NH432034BX | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | - | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 8 Port | - | 56 Gb/s | I/O Connectors | - | 3.2 Inches | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2349201-5 TE Connectivity | In Stock | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 3 | Miscellaneous | RC741DE | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 24 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-2347721-1 TE Connectivity | 78 | - | - | Tin Plated Contacts | Front Mount | 4 | - | Liquid Crystal Polymer (LCP) | CSA, UL | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 9 | Turck | U-19559 | + 105 C | 250 VAC, 250 VDC | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | 4 A | Press Fit | - | 12 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | IP68 | 0.2 m | UL 94 V-0 | ||
![]() 2349202-7 TE Connectivity | 123 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer | - | - | - | TE Connectivity | - | Copper Alloy | - | 18 | Miscellaneous | - | + 105 C | - | - 55 C | - | Through Hole | Details | Press-Fit | - | - | - | SFP56 | - | zSFP+ | Connector & Cage | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | 20 | 2 | - | 56 Gb/s | I/O Connectors | - | - | SFP56 | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2339978-6 TE Connectivity | In Stock | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity | - | Copper Alloy | - | 12 | Square D | 530499 | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | - | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 8 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2-2339978-0 TE Connectivity | 69 | - | - | Tin Plated Contacts | Front Mount | 3 | - | Liquid Crystal Polymer (LCP) | CSA, UL | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 12 | Turck | U-19637 | + 105 C | 600 VAC, 600 VDC | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | - | Receptacle | I/O Connectors | 0.6 mm | 10 A | Press Fit | - | 8 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | IP67 | 0.3 m | UL 94 V-0 | ||
![]() 2349201-8 TE Connectivity | 49 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | CSA, IEC, UR | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 3 | ABB | T2H025E5W | + 105 C | - | - 55 C | Panel | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | 25 A | Press Fit | - | 24 Port | Motor | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2-2347721-1 TE Connectivity | 62 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 9 | ABB | ACH580-BCR-017A-6+E213+K475 | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 12 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2-2349202-0 TE Connectivity | 122 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | CSA, IEC, UL | - | - | TE Connectivity / AMP | - | Copper Alloy | - | 18 | ABB | T2H030TW | + 105 C | - | - 55 C | Panel | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | 30 A | Press Fit | - | 2 Port | Branch Circuit | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2347721-5 TE Connectivity | 65 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity | - | Copper Alloy | - | 9 | Turck | CSSMCKM19-19-8 | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 12 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 2349202-8 TE Connectivity | 113 | - | - | Tin Plated Contacts | Front Mount | 19 | - | Liquid Crystal Polymer (LCP) | UL | - | - | TE Connectivity | - | Copper Alloy | - | 18 | Turck | U-19985 | + 105 C | 150 VAC, 150 VDC | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | 9 A | Press Fit | - | 2 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | IP67 | 2 m | UL 94 V-0 | ||
![]() 2343522-7 TE Connectivity | 2089 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity | - | Copper Alloy | - | 20 | Square D | 115643 | + 105 C | - | - 55 C | - | Panel Mount | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Through Hole | - | 4 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Connectors | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2340033-9 TE Connectivity | 57 | - | - | Tin Plated Contacts | Footed | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity / AMP | - | Copper Alloy | Totally Enclosed Fan Cooled | 6 | Marathon Electric | Y1621 | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | Pump | 20 Position | Cast Iron | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 16 Port | - | 56 Gb/s | I/O Connectors | 1,778 RPM | - | - | Cages | Right Angle | I/O Connectors | - | - | 3 | - | - | UL 94 V-0 | ||
![]() 2343522-5 TE Connectivity | In Stock | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity | - | Copper Alloy | - | 20 | TE Connectivity | - | + 105 C | - | - 55 C | - | Through Hole | Details | - | - | - | - | - | - | zSFP+ | - | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | - | 4 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-2343522-3 TE Connectivity | 59 | - | - | Tin Plated Contacts | - | - | - | Liquid Crystal Polymer (LCP) | - | LCP (Liquid Crystal Polymer) | Right Angle | TE Connectivity | - | Copper Alloy | - | 20 | TE Connectivity | - | + 105 C | - | - 55 C | Through Hole | Through Hole | Details | Press Fit | - | - | -55 to 105 °C | - | - | zSFP+ | SFP | 20 Position | - | Black | Receptacle | I/O Connectors | 0.6 mm | - | Press Fit | 80 | 4 Port | - | 56 Gb/s | I/O Connectors | - | - | - | Cage Assembly | Right Angle | I/O Connectors | - | 30.55 mm | - | - | - | UL 94 V-0 | ||
![]() 2342934-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 12 | TE Connectivity | - | - | - | - | - | Through Hole | Details | - | 0.035274 oz | - | - | - | - | - | QSFP-DD | - | - | - | - | I/O Connectors | - | - | Press Fit | - | 1 Port | - | - | I/O Connectors | - | - | - | Cages | Right Angle | I/O Connectors | - | - | - | - | - | - |