- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Circuit Applications | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Data Rate | Insulator Color | Features | Length | Contact Finish Thickness | Plating Thickness | PCB Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74703-0007 Molex | In Stock | - | Datasheet | - | - | - | - | Through Hole, Right Angle | - | BRASS | - | LOCKING MECH | LOCATING POSTS | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER | 60°C | -10°C | - | Cut Tape (CT) | 2008 | 74703 | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | HSSDC2 | 7 | - | - | - | - | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | - | TIN | - | UL | Gold | COMMERCIAL | 0.555 inch | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.398 inch | FEMALE | 94V-0 | - | NO | 0.823 inch | 0.5A | TELCOM, MODULAR | - | 1000000000Ohm | - | - | - | - | - | 350VAC V | Receptacle | 1 | 250 Cycles | - | - | 29.8016 N | 15.1232 N | - | - | NATURAL | Shielded | - | 5.00μin 0.127μm | 50μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2149159-5 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole, Right Angle | - | - | Polymer | - | - | Signal | - | - | - | - | 120V | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | CXP | 84 | 85°C | -40°C | - | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | 16.5mm | - | Right Angle | - | - | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Compliant | - | - | 500mA | Nickel, Tin | - | Receptacle with Cage | 1 | - | - | - | - | - | Yes | 125 Gbps | - | Board Guide, EMI Shielded, Heat Sink, Light Pipe | - | - | - | 1.5748mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 220 |
| Datasheet | 9 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Bulk | 2008 | SBR | - | - | Active | 1 (Unlimited) | 29 | Solder | - | SAS | 29 | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 7mm | - | 1.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 1 | - | - | - | - | - | - | - | - | Board Lock | 42.73mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0877030068 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polymer | - | - | - | COPPER ALLOY | - | - | - | - | Tape & Reel (TR) | - | 87703 | - | yes | Discontinued | 1 (Unlimited) | - | Solder | - | SATA | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | 8.5mm | - | - | - | - | - | Gold | - | - | - | - | 22 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Plug | 1 | - | - | - | - | - | - | - | - | Friction Lock | 50.93mm | 5.00μin 0.127μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0757840328 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | iPass 75784 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0757840027 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | Tape & Reel (TR) | - | iPass 75784 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 685 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Tray | 2008 | 8A36 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 36 | 85°C | -20°C | Black | - | Female | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | - | - | 500mA | - | - | - | Gold | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() UE76-A20-2000T Amphenol ICC (Commercial Products) | 23274 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | Tape & Reel (TR) | 2016 | UE76 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | SFP+ | 20 | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Metal | - | Thermoplastic | - | - | - | - | - | - | - | - | Tray | 2007 | 8C26 | - | - | Obsolete | Not Applicable | - | Solder | - | SAS, Mini | 26 | 85°C | -20°C | Black | - | Female | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 500mA | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | Cage | - | - | - | - | - | - | - | - | - | EMI Shielded | 22.96mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() UE86-3G2620-20361 Amphenol ICC (Commercial Products) | 47 |
| - | 9 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | Ultra-Port™ UE86 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 80 (20 x 4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x4) | - | - | - | - | - | - | - | - | - | EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5020 | - | Datasheet | 6 Weeks | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | Copper | - | - | - | - | Tray | 2006 | SBR | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | 55°C | 0°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | 1.5A | - | - | - | Gold | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3560-10S(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | STAINLESS STEEL | Resin | - | - | - | Copper | - | - | - | 125V | Tray | 2005 | 3500 | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Multi-Purpose | 10 | 85°C | -40°C | Black | 2 | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 10 | Right Angle | 9.2mm | unknown | 1A | TIN | ONE | UL | Gold | COMMERCIAL | - | 1 | 800μm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | 1A | - | 40mOhm | - | - | - | 125V | 1A | - | 350VAC V | Receptacle | 1 | 20000 Cycles | - | STAGGERED | - | - | - | - | - | Board Lock | 23.2mm | 8.00μin 0.203μm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 10123371-001TRLF Amphenol ICC (FCI) | 54450 |
| - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | COPPER ALLOY | THERMOPLASTIC | 55°C | - | - | Tube | - | - | e3 | - | Discontinued | 1 (Unlimited) | - | Solder | EAR99 | SAS | 29 | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | YES | - | - | - | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | - | - | 0.198 inch | FEMALE | - | - | - | 0.512 inch | 1.5A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | - | 500VAC V | Receptacle | - | 500 Cycles | - | - | - | - | - | - | BLACK | Board Lock, Mating Guide | - | 30.0μin 0.76μm | 30μin | - | - | - | RoHS Compliant | - | - | ||
![]() 0678008115 Molex | In Stock | - | Datasheet | 15 Weeks | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | Brass | - | - | - | - | Tray | - | 67800 | - | - | Active | 1 (Unlimited) | 7 | Solder | - | SATA | 7 | 85°C | -55°C | Black | 1 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Vertical | 6.45mm | - | 1.5A | - | - | - | Gold | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | Header, Shrouded | 1 | - | - | - | - | - | - | - | - | Board Guide, Friction Lock | 16.9mm | 15.0μin 0.38μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0678008101 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | - | POLYETHYLENE | Thermoplastic | - | - | - | Brass | - | - | - | - | Tray | - | 67800 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SATA | - | 85°C | -55°C | Black | 1 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | 6.45mm | - | 1.5A | - | - | - | Gold | - | - | - | - | 7 | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Header, Shrouded | - | - | - | - | - | - | - | - | - | Board Guide, Friction Lock | 16.9mm | Flash | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0678007045 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | Brass | - | - | - | - | Tray | - | 67800 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SATA | - | 85°C | -55°C | Natural | 1 | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | 6.45mm | - | 1.5A | - | - | - | Gold | - | - | - | - | 7 | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Header, Shrouded | - | - | 15V | - | - | - | - | - | - | Board Guide | 16.9mm | 15.0μin 0.38μm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() UE76-A20-5000T Amphenol ICC (Commercial Products) | 37 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | LIQUID CRYSTAL POLYMER | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tape & Reel (TR) | 2011 | UE76 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | SFP+ | 20 | - | - | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | - | unknown | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0760465001 Molex | 80 |
| Datasheet | 20 Weeks | - | - | - | Through Hole, Right Angle | - | POLYCARBONATE/THERMOPLASTIC | - | - | - | - | NOT SPECIFIED | - | - | - | - | Tray | - | 76046 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | SFP+ | 160 (20 x 8) | - | - | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 160 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x4) | - | - | - | - | - | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0678005005 Molex | 30 |
| Datasheet | 17 Weeks | - | - | - | Surface Mount | - | POLYETHYLENE | - | - | - | - | NOT SPECIFIED | - | - | - | - | Tray | - | 67800 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | - | - | - | - | - | POLARIZED, SHROUDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Header, Shrouded | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0744415010 Molex | 1730 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount, Right Angle | - | POLYETHYLENE | - | - | - | - | NOT SPECIFIED | - | - | - | - | Digi-Reel® | - | Z-Axis Pluggable 74441 | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | SFP+ | 20 | - | - | - | - | - | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - |