- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Alias # | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Cage Typeu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Hardware Accessory Typeu2009 | IP Ratingu2009 | Lightpipe Configurationu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | UL Flammability Ratingu2009 | Vibration Class Levelu2009 | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Number of Ports | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTM12P-DC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | Gray | PVC | Protective Cover | - | - | Without | DTM12P-DC | PROTECT CVR, 12P, REC, GRY, DTM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD30-24BT-90-BK TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7, 9, 14, 16, 18, 19, 21, 23, 29, 31, 33, 35, 47 | - | - | Black | PVC | Boot | - | - | With | HD30-24BT-90-BK | BOOT, 24SZ, RA, BLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-3S-PP01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 10.01u2009mmu2009[u2009.394u2009inu2009] | - | - | Housing for Female Terminals | - | Component-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | DT06-3S-PP01 | PLG, 3P, BLK, SEAL RET, 120 OHM RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEC16-40SC TE Connectivity | In Stock | - | - | - | - | AEC16-40SC-M | - | - | - | - | 5.41u2009mmu2009[u2009.213u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | AEC16-40SC | PLG, 40P, BLK, N, C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-3S-P004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 10.01u2009mmu2009[u2009.394u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | DT06-3S-P004 | PLG, 3P, GRY, N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284875-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | .165, .183 | 4.2, 4.65 | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | 20 | - | - | - | - | - | - | - | - | 284875-2 | 20 POS FEMALE CONN ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2324193-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Cable-to-Board | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 2324193-1 | CAGE ASSY, QSFP-DD 1X1, STANDARD | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2098164-3 TE Connectivity | 551 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 2098164-3 | Cover, 60 Pos, No Top Side Fuse Graphic | - | - | UL 94HB | 3G | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2110304-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | Not Optional | - | - | - | - | - | - | - | - | SFP+ | Cage | - | - | - | - | - | - | 2110304-5 | SFP+ 1X1 CAGE ASSEMBLY, SOLDER TAIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC5902 TE Connectivity | In Stock | - | - | - | - | - | Post Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | YHC590200000000000 | BATTERY POST CLAMP.+VE. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198234-2 TE Connectivity | 194 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | - | - | - | 2198234-2 | SFP+ Enhanced 1x4, SAN Heatsink, LP | - | - | - | - | 50.0000 ppm/°C | - | 698 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | 0.1 | 7.62 | - | ||
![]() 1367646-4 TE Connectivity | 330 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | Accessory | - | - | - | MIL-PRF-39017 | - | - | 1367646-4 | Heatsink clip Stamped and Form | - | - | - | - | ± 100ppm/°C | - | 100 kOhm | - | 125 mW | - | High Reliability, MIL-PRF-39017 | - | - | 1 | 3.81 mm | - | ||
![]() 1456987-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | 8 | - | - | - | - | - | - | - | - | 1456987-1 | 2x4 Fem unsealed LP assy Key A | - | - | - | - | 50.0000 ppm/°C | - | 82.5 kOhm | - | 0.1 W | - | - | - | - | 0.1 | 7.06 | - | ||
![]() DT04-12PB-P026 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | Housing for Male Terminals | - | Bus Bar-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | AEC-Q200 | - | - | DT04-12PB-P026 | REC, 12P, BLK, BUSBAR 2X6, NICKEL, B | - | - | - | - | 100 ppm/K | - | 5.49 kOhm | - | 0.0625 W | - | General Purpose | - | - | 1 | 1 mm | 0.5 mm | ||
![]() 934443204 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | - | AEC-Q200 | - | - | 1-2600030-3 | 4CCT BLUE RECEP W/LARGE SEAL | - | - | - | - | 100 ppm/K | - | 47 kOhm | - | 0.25 W | - | General Purpose | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 2311753-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 14.8u2009mmu2009[u2009.582u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | 10u2009mmu2009[u2009.393u2009inu2009] | - | - | - | 2 | - | - | - | - | - | AEC-Q200 | - | - | 2311753-2 | 2POS,PCON12,REC HSG ASSY,180DEG,COD B | - | - | - | - | 100 ppm/K | - | 220 kOhm | - | 0.25 W | - | General Purpose | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 1718232-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .059, .098 | 1.5, 2.5 | - | - | - | - | 31 | - | - | - | - | - | - | No | - | 1718232-1 | 1,5MM /2.5MM PIN HSG 31POS | - | - | - | - | 25.0000 ppm/°C | - | 8.06 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | 0.1 | 7.62 | - | ||
![]() 284098-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.2u2009mmu2009[u2009.362u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | .11, .248 | 2.8, 6.3 | - | 3 | - | - | - | - | - | AEC-Q200 | - | - | 284098-1 | 3P.CONNECTOR FOR IGNITION KEY | - | - | - | - | 100 ppm/K | - | 2.26 kOhm | - | 0.1 W | - | General Purpose | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 5-2287922-5 TE Connectivity | In Stock | - | - | Gold | 9 | - | - | Polyester | Straight | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | E | Wire-to-Board | Brass | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | Through Hole | 2 | - | - | - | - | - | - | - | - | 5-2287922-5 | FAKRA, 2 POS, EXT-EDGE, ASSY 6 OCLOCK | Solder | - | - | - | - | D-Subminiature | - | Pin | - | 2.7400 mm | - | 9 POS | 1 | - | 30.89 mm | - | ||
![]() 5-2287923-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | F | Wire-to-Board | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 5-2287923-6 | FAKRA, 2 POS, EXT-EDGE, ASSY 12 OCLOCK | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-39017 | - | - | 1 | - | - |