- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Wire Insulation Diameter Rangeu2009 | Alias # | Automotive Connector Accessory Typeu2009 | Body Orientation | Capacitance Tolerance | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Systemu2009 | Contact Materials | Contact Sizes | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Included Lightpipeu2009 | Insert Arrangement | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Printed Circuit Boardu2009 | Thermal Accessory Type Includedu2009 | Wire Size | Wire Size Searchu2009(AWG) | Wire Size Searchu2009(mm²) | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Capacitance | Power Rating | Contact Type | Pin Count | Contact Gender | Ripple Current | Manufacturer Size Code | Shielded | ESR | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2350890-1 TE Connectivity | 5403 | - | - | - | - | - | - | - | - | 3.8u2009mmu2009[u2009.15u2009inu2009] | - | - | Plug | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Yes | - | 2350890-1 | 20POS,HYBRID,SOC HSG ASSY,SLD,COD A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2098559-2 TE Connectivity | In Stock | - | - | Gold | - | - | - | Straight | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | 11-98 | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | Jam Nut | 6 | - | - | - | - | - | - | - | - | - | 4-2098559-2 | 6P,FML,1.2,CB,MCON,STD,KEYB,T4,w/LgCPA | Crimp | - | - | - | - | - | - | - | -65 to 200 °C | - | - | Receptacle | - | - | - | - | SKT | - | - | - | - | - | No | 31.72 mm | - | ||
![]() 5-2103177-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 10% | 10.4u2009mmu2009[u2009.409u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 5-2103177-2 | PLUG ASSY, KEY B, FA, HVA280-2PHI XE | - | - | - | - | - | - | - | - | - | - | - | - | 33 uF | - | - | - | - | 870 mA | D | - | 0.2 mOhm | - | - | 7.3 mm | 7.3 x 4.3 x 2.8 mm | ||
![]() 2-2170808-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 2 | - | - | - | - | - | 2-2170808-1 | QSFP28, 1X2, CAGE ASSY, SPRING, HS, LP | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1801177-4 TE Connectivity | 85 |
| - | - | - | - | - | - | - | 3.33u2009mmu2009[u2009.131u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Yes | - | 1801177-4 | 3W TAB CONNECTOR HP YELLOW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2288257-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .098, .137, .146 | 2.5, 3.5, 3.7 | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | .025, .06 | .63, 1.5 | - | 48 | - | - | - | - | - | - | - | - | - | 2288257-4 | 48 POS MIXED REC HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2840635-1 TE Connectivity | In Stock | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | - | Blue | PA66 | - | - | - | 1-2840635-1 | PLASTIC BUSHING,FERRULE SLEEVE, SIZE 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2325864-2 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | SFP-DD | Connector | - | - | - | - | - | - | 2325864-2 | SFP-DD RECEPTACLE W HOLD DOWNS ASSEMBLY | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1989037-5 TE Connectivity | In Stock | - | - | - | 3.7 – 4.3u2009mmu2009[u2009.145 – .16u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1989037-5 | BUSBAR, STD. POWER TIMER, 7P WELDED | - | - | - | - | 9, 10, 11 | 4, 5, 6 | 11 – 9 | 4 – 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 638207-6 TE Connectivity | 1375 |
| - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | 10 | - | - | - | - | - | - | - | No | - | 638207-6 | 040 10P PLUG ASSY III GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1565377-1 TE Connectivity | 695 |
| - | - | - | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 28 | - | - | - | - | - | - | - | - | - | 1565377-1 | 025 28POS CAP ASSY W TO W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 638392-1 TE Connectivity | 5 |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 8 | - | - | - | - | - | - | - | No | - | 638392-1 | .64MM PLUG ASSY,KEY A,W/O CPA | - | - | - | - | - | - | - | - | - | 15.0000 ppm/°C | 22.1 Ohm | - | - | 0.25 W | - | - | - | - | - | - | - | 0.1 | - | 3.05 | 1.55 | ||
![]() 2314170-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | F | Cable-to-Board | - | - | - | - | - | - | - | .51u2009mmu2009[u2009.019u2009inu2009] | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | 2314170-6 | 1POS,FAKRA AUT,HDR ASSY,90DEG,COD F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-19SN TE Connectivity | In Stock | - | - | - | - | $$HD36-24-19SN | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .063, .094 | 1.59, 2.39 | - | - | - | - | 19 | - | - | - | - | - | - | - | Yes | - | HD36-24-19SN | PLG, 19P, AL, N, 12/16, S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-31SE TE Connectivity | 18 | - | - | - | - | $$HD36-24-31SE | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 31 | - | - | - | - | - | - | - | Yes | - | HD36-24-31SE | PLG, 31P, AL, E, 16, S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-2S-C015 TE Connectivity | 117100 | - | - | - | - | - | - | - | - | 5.46u2009mmu2009[u2009.215u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | DT06-2S-C015 | PLG, 2P, GRY, E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM06-3S-C017 TE Connectivity | In Stock | - | - | - | - | DTM06-3S-C017-RU | - | - | - | 4.19u2009mmu2009[u2009.165u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | DTM06-3S-C017 | PLG, 3P, GRY, BLOCKED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-3S-E004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 10.01u2009mmu2009[u2009.394u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | DT06-3S-E004 | PLG, 3P, BLK, N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRK-BS-FL-90-001 TE Connectivity | In Stock | - | - | Gold | - | 8-1899787-8 | - | Straight | - | - | - | - | - | - | - | Copper Alloy | 16 | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | 64 | - | - | - | - | Black | PA GF | Backshell | - | With | SRK-BS-FL-90-001 | BKSHL, FULL, BLK, RA, NW 22/26 | Crimp | - | - | 20 to 18, 22 AWG | - | - | - | - | -55 to 125 °C | - | - | SKT | - | - | Signal | 1 | - | - | - | No | - | - | - | 20.3 mm | - | ||
![]() DT04-12PA-CE09 TE Connectivity | 9000 | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | DT04-12PA-CE09 | REC, 12P, BLK, E, XCAP, A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |