- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Insulation Diameter Rangeu2009 | Alias # | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Cavity Diameteru2009 | Centerline (Pitch)u2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Materials | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Resistance to Hydrocarbonsu2009 | Seal Materialu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Size | Pitch | Housing Color | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1452587-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | B | - | Board-to-Board, Wire-to-Wire | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1452587-2 | 2WAY PLUG CONN. 12,7MM PITCH | - | - | - | - | - | ||
![]() AEC14-40PBE-E019 TE Connectivity | 100000 | - | - | - | - | 4-1899816-2 | - | - | - | - | 5.41u2009mmu2009[u2009.213u2009inu2009] | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 40 | - | - | - | - | - | - | - | - | AEC14-40PBE-E019 | REC, 40P, BLK, E, XCAP, B | - | - | - | - | - | ||
![]() DT06-4S-CE04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | DT06-4S-CE04 | PLG, 4P, GRY, E, XCAP | - | - | - | - | - | ||
![]() HDP26-24-35PN TE Connectivity | 15 | - | - | - | - | ZPF000000000131236 | - | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | .04, .063 | 1.02, 1.59 | - | - | 35 | - | - | - | - | - | - | Yes | - | HDP26-24-35PN | PLG, 35P, BLK, N, 16/20, P | - | - | - | - | - | ||
![]() 7-968972-1 TE Connectivity | 1517 |
| - | Tin | - | - | - | Polyamide 66 | Straight | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Housing for Female Terminals | - | - | Wire-to-Wire | Brass | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | Through Hole | 12 | - | - | - | - | - | - | - | - | 7-968972-1 | MCP2.8 GEH ASSY 12P | Solder | 30 to 15, 30 AWG | 5.0800 mm | Green | 17.78 mm | ||
![]() SRK-BS-MD-90-002 TE Connectivity | In Stock | - | - | - | - | 4-1899778-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | Black | PA GF | Backshell | - | - | - | With | SRK-BS-MD-90-002 | BKSHL, MED, BLK, RA, NW 22 | - | - | - | - | - | ||
![]() HDC16-5 TE Connectivity | In Stock | - | - | - | - | ZPF000000000131707 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | Gray | PA GF | Dust Cap | - | - | - | Without | HDC16-5 | DUST CAP ASM | - | - | - | - | - | ||
![]() 1355437-2 TE Connectivity | 4000 |
| - | - | 6.6u2009mmu2009[u2009.26u2009inu2009] | - | - | - | - | 15u2009mmu2009[u2009.591u2009inu2009] | - | - | - | - | Single Wire Seal (SWS) | - | - | - | - | - | - | - | - | - | - | - | - | Poor | Silicone | - | - | 1355437-2 | MCP9,5 EINZELDICHTG | - | - | - | - | - | ||
![]() DT06-4S-EP06 TE Connectivity | 751 | - | - | - | - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | DT06-4S-EP06 | PLG, 4P, BLK, N, SEAL RET, CAP | - | - | - | - | - | ||
![]() DT04-08PB-P028 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | - | - | Bus Bar-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 8 | - | - | - | - | - | - | - | - | DT04-08PB-P028 | REC, 8P, BLK, BUSBAR 5X3, NICKEL, B | - | - | - | - | - | ||
![]() DTP06-4S TE Connectivity | 3508 | - | - | - | - | DTP06-4S-AS | - | - | - | - | 6.71u2009mmu2009[u2009.264u2009inu2009] | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | 4 | - | - | - | - | - | - | - | - | DTP06-4S | PLG, 4P, GRY, N | - | - | - | - | - | ||
![]() 1-936429-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | 42 | - | - | - | - | - | - | - | - | 1-936429-2 | HYBRID 42P CAP ASSY BLK | - | - | - | - | - | ||
![]() DT04-12PA-BL06 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 12 | - | - | - | - | - | - | - | - | DT04-12PA-BL06 | REC, 12P, BLK, E, ENH KEY, FLANGE, A | - | - | - | - | - | ||
![]() DT06-6S-EP06 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 6 | - | - | - | - | - | - | - | - | DT06-6S-EP06 | PLG, 6P, BLK, N, SEAL RET, CAP | - | - | - | - | - | ||
![]() W12S TE Connectivity | 38846 | - | - | - | - | W12S-AS | - | - | - | - | - | Secondary Lock | - | - | - | - | - | - | - | - | - | - | 12 | - | Orange | PBT | - | - | - | No | - | W12S | WEDGE LOCK, 12P, PLG, ORG, STD, DT | - | - | - | - | - | ||
![]() W3P-P004 TE Connectivity | 209858 | - | - | - | - | W3P-P004-M | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | 2 | -55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009] | Green | PBT GF | - | - | - | - | - | W3P-P004 | WEDGE LOCK | - | - | - | - | - | ||
![]() W3P-1939 TE Connectivity | 20000 | - | - | - | - | ZPF000000000131435 | - | - | - | - | - | Secondary Lock | - | - | - | - | - | - | - | - | - | - | 3 | - | Blue | PBT | - | - | - | No | - | W3P-1939 | WEDGE LOCK, 3P, REC, BLU, J1939, DT | - | - | - | - | - | ||
![]() DT04-12PA-EP04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | 12 | - | - | - | - | - | - | - | - | DT04-12PA-EP04 | REC, 12P, GRY, N, CAP, A | - | - | - | - | - | ||
![]() HC5731 TE Connectivity | In Stock | - | - | - | - | - | Battery Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | HC5731 | LEAD CONN. 25mm -VE | - | - | - | - | - | ||
![]() HC5730 TE Connectivity | In Stock | - | - | - | - | 5-1899839-9 | Battery Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | HC5730 | LEAD CONNECTOR 25MM +VE | - | - | - | - | - |