- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator Style | Alias # | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Centerline (Pitch)u2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Mounting Typeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Lightpipe Optionsu2009 | Manual Reset | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Maximum Input Voltage | Mounting | Nominal Voltage Architectureu2009(V) | Number of Positionsu2009 | Number of Supervisors | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Pole Throw Configuration | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Resistance to Hydrocarbonsu2009 | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | Strain Reliefu2009 | Supplier Package | Switch Configuration | TE Internal # | TE Internal Description | Usage Level | Watchdog Timers | Operating Temperature | Type | Pin Count | Function | Operating Supply Voltage | Operating Supply Current | Mechanical Life | Illumination Type | Terminal Type | Screening Level |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDP24-18-6PN-C030 TE Connectivity | In Stock | - | - | - | - | 8-1899833-9 | - | - | - | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | .063, .225 | 1.59, 5.72 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | HDP24-18-6PN-C030 | REC, 6P, BLK, N, 4, P | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2366517-3 TE Connectivity | 2 |
| - | - | - | - | - | - | - | - | - | - | Panel Mount | - | Cable-to-Panel | - | - | - | - | No | - | - | - | 36 V | Surface Mount | - | - | 1 | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | - | Green | - | - | - | - | Yes | - | - | HTMSOP | - | 2366517-3 | FIX RING,CONN KIT | Automotive grade | No | -40 to 150 °C | Voltage Detector | 8 | - | 3 to 36 V | 0.75/1.15 uA | - | - | - | Automotive | ||
![]() W2S TE Connectivity | 551289 | - | - | - | - | ZPF000000000131424 | - | - | - | Secondary Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Orange | PBT | - | - | - | No | - | - | - | - | W2S | WEDGE LOCK, 2P, PLG, ORG, STD, DT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PA-P016 TE Connectivity | In Stock | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | - | - | - | Bus Bar-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DT04-12PA-P016 | REC, 12P, GRY, BUSBAR 1X12, GOLD, A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRBF-1A TE Connectivity | In Stock | - | - | - | - | DRBF-1A-L | Mounting Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102, 128 | - | - | -55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009] | - | - | - | Black | PA GF | - | - | - | - | - | - | - | - | DRBF-1A | FLANGE, MOUNT, 102/128P, BLK, A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PB-LE01 TE Connectivity | In Stock | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DT04-12PB-LE01 | REC, 12P, BLK, N, CAP, FLANGE, B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010-114-0206 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interface Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | - | - | - | - | Good | VMQ | - | 35 – 40 | - | - | - | 1010-114-0206 | SEAL, INTF, 2P, GRN, HI TEMP, DTM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP26-24-19PN-L017 TE Connectivity | 60 |
| - | - | - | ZPF000000000130867 | - | - | - | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | .063, .094 | 1.59, 2.39 | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | HDP26-24-19PN-L017 | PLG, 19P, BLK, N, RNG, 12/16, P | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDP26-24-18SN-L015 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | .063, .094, .142 | 1.59, 2.39, 3.61 | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | HDP26-24-18SN-L015 | PLG, 18P, BLK, N, THD, 8/12/16, S | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD16-9-1939SE TE Connectivity | 5 | - | - | - | - | ZPF000000000130544 | - | - | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | HD16-9-1939SE | PLUG ASM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-18-14SE-059 TE Connectivity | In Stock | - | - | - | - | HD34-18-14SE-059-RU | - | - | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | HD34-18-14SE-059 | REC,14P,AL,E, CBL CLMP BT, DRAIN,16,S,MC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2411-001-2405 TE Connectivity | 5700 | - | - | - | - | 2411-001-2405-AS | Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7, 9, 14, 16, 18, 19, 21, 23, 29, 31, 33, 35, 47 | - | - | -55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009] | - | - | - | Black | PA GF | - | - | - | - | - | - | - | - | 2411-001-2405 | PANEL NUT, SIZE 24, HDP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PC-CE01 TE Connectivity | 28 | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DT04-12PC-CE01 | REC, 12P, GRN, E, CAP, C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-12PA-P075 TE Connectivity | In Stock | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | Housing for Male Terminals | - | - | - | Bus Bar-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DT04-12PA-P075 | REC, 12P, GRY, BUSBAR 3X4, NICKEL, A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2359323-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | Housing for Female Terminals | G | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2359323-7 | FEMALE KIT, 2P, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRC12-24PD TE Connectivity | In Stock | - | - | - | - | DRC12-24PD-RU | - | - | 5.49u2009mmu2009[u2009.216u2009inu2009] | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRC12-24PD | REC, 24P, BLK, N, FLANGE, D | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315654-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | 850 | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 2315654-5 | 1POS, RING TONGUE, HOUSING, ASSY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-18-8PN TE Connectivity | In Stock | - | - | - | - | HD34-18-8PN-L | - | - | - | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | HD34-18-8PN | REC, 8P, AL, N, 12, P | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315865-6 TE Connectivity | In Stock | - | - | Gold/Silver | Round Button | - | - | Diallyl Phthalate | - | - | - | - | - | - | - | Copper Alloy | 16 | Internal/External EMI Springs | With Lightpipe | - | - | - | - | - | Panel Mount | - | - | - | - | - | SFP+ | Cage Assembly | SPST | - | - | - | - | - | - | - | - | - | ON-(OFF) | 2315865-6 | SFP+ assy2x4 Spring FingersInner LP Sn | Industrial grade | - | -30 to 85 °C | - | 2 | Momentary Contact | - | - | 1000000 Cycles | Non-Illuminated | Solder Lug | Industrial | ||
![]() 2133662-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | Black | PBT GF | Cover | - | - | - | - | Without | - | - | 2133662-1 | REC CONN CVR ASSY,64POS,MQS | - | - | - | - | - | - | - | - | - | - | - | - |