- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Hybrid Connectoru2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Primary Locking Featureu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Inductance | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAR3SC68-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | .137, .196 | 3.48, 4.98 | - | - | - | - | 3 | - | - | - | - | - | - | - | Yes | - | CAR3SC68-001 | CAR RECPT DIN9680 3way, IP68 | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | 1 | - | - | ||
![]() 2291859-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | G | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | 2291859-7 | GM CONNECTOR ASSEMBLY, FAKRA 90 | - | - | - | - | 25.0000 ppm/°C | 442 Ohm | - | 0.1 W | - | - | - | - | 0.1 | 7.06 | - | ||
![]() 2320921-2 TE Connectivity | 10 |
| - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 2320921-2 | 3POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 2 | - | - | - | - | 100.0000 ppm/°C | 90.9 Ohm | - | 0.125 W | - | - | - | - | 1 | 7.06 | - | ||
![]() 2320925-2 TE Connectivity | 10 |
| - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | 2320925-2 | 12POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 2 | - | - | - | - | 100.0000 ppm/°C | 1 MOhm | - | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | 2 | 4.75 | - | ||
![]() 2320931-2 TE Connectivity | In Stock | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | 2320931-2 | 12POS,AMPSEAL 16,PIN HSG ASSY,SLD,COD 2 | - | - | - | - | 100.0000 ppm/°C | 24.9 kOhm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | 1 | 7.62 | - | ||
![]() 2309502-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | Not Optional | - | - | - | - | - | - | - | - | SFP+ | Cage Assembly | - | - | - | - | - | - | - | 2309502-1 | SFP+ 1X2 CAGE ASSEMBLY, 1 DEGREE | - | - | - | - | 100.0000 ppm/°C | 8.25 kOhm | - | 0.25 W | - | - | - | - | 1 | 10.8 | - | ||
![]() 282190-8 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 282190-8 | SPLASH PROOF CONN. W.S.L. | - | - | - | - | 100.0000 ppm/°C | 2 kOhm | - | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | 2 | 4.75 | - | ||
![]() 928542-1 TE Connectivity | 100 |
| - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | Yellow | PA GF | - | - | No | - | 928542-1 | 2 KONTAKTSICHERUNG | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | - | - | ||
![]() 2209521-2 TE Connectivity | 1200 |
| - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT GF | Cover Assembly | - | - | Without | 2209521-2 | 46POS. COVER ASSY | - | - | - | - | 100 ppm/°C | 27.4 kOhm | - | 0.2 W | High Reliability | - | - | - | 1 | 2.67 | 1.27 | ||
![]() 2227647-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | With Lightpipe | - | - | - | - | - | - | - | - | SFP+ | Cage Assembly | - | - | - | - | AEC-Q200 | - | - | 2227647-1 | SFP+ 1x2 Cage Assembly, Light | - | 75 V | - | - | 100 ppm/K | 931 Ohm | - | 0.1 W | General Purpose | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 929505-2 TE Connectivity | 21600 |
| - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | No | - | 929505-2 | FF FLA-STE-GEG2X3P | - | - | - | - | 100.0000 ppm/°C | 45.3 kOhm | - | 0.25 W | - | - | - | - | 1 | 10.8 | - | ||
![]() 1-825414-0 TE Connectivity | In Stock | - | - | Gold | Straight | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | Phosphor Bronze | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.07u2009inu2009] | - | - | Cable Mount | 2 | - | - | - | - | - | - | - | - | - | 1-825414-0 | 2P MIN FEDERKO GEH | Crimp | - | 30 to 26, 30 AWG | -40 to 105 °C | - | - | Pin | - | - | - | - | - | - | 13.73 mm | - | ||
![]() 5-965261-1 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Yes | - | 5-965261-1 | FLACHSTE-GH 2,8 4P | - | - | - | - | - | - | - | - | - | 6.8 uH | ± 20% | 4.4 A | - | 6.47 mm | 6.47 mm | ||
![]() 1-953042-5 TE Connectivity | In Stock | - | - | - | - | - | - | .157, .256, .299 | 4, 6.5, 7.6 | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | .063, .189 | 1.6, 4.8 | - | 31 | - | - | - | - | - | - | - | - | - | 1-953042-5 | 31W HYB TIMER CONN ASSY | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | 1 | - | - | ||
![]() 2322290-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | .64 | - | Housing for Female Terminals | - | Wire-to-Device | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 18 | - | - | - | - | - | - | - | - | - | 2322290-4 | 18POS,0.64 GENER. Y,REC HSG ASSY,UNSLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2399663-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Bus Bar | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Clean Body | - | - | - | - | Yes | - | 2399663-1 | Pre-ASSY,Finger Access,Code A | - | 250 V | - | - | 100.0000 ppm/°C | 402 | - | 0.5 W | Industrial | - | - | - | 1 | 6.1 mm | - | ||
![]() 1-2399663-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Bus Bar | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Clean Body | - | - | - | - | Yes | - | 1-2399663-1 | Pre-ASSY,Finger Access,Code K | - | - | - | - | 25.0000 ppm/°C | 3.05 kOhm | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | 7.62 | - | ||
![]() 1-965641-4 TE Connectivity | 2768 |
| - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 1-965641-4 | FLACHSTE-GEH2,8 6P | - | - | - | - | 100 ppm/°C | 49.9 Ohm | - | 0.1 W | High Reliability | - | - | - | 1 | - | - | ||
![]() 827248-1 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 25 | - | - | - | - | - | - | - | - | - | 827248-1 | 25P MIN FEDERK GEH | - | - | - | - | 25.0000 ppm/°C | 24.9 Ohm | - | 0.1 W | - | - | - | - | 1 | 7.06 | - | ||
![]() 7-967313-4 TE Connectivity | In Stock | - | - | - | - | - | - | .118, .196 | 3, 5 | - | Housing for Female Terminals | - | Wire-to-Board | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 48 | - | - | - | - | - | - | - | - | - | 7-967313-4 | 48POS MIXED MQS REC COD A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |