- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive Connector Accessory Typeu2009 | Capacitance Tolerance | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | Description of Terminals | EMI Containment Feature Typeu2009 | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009(in) | Mating Tab Thicknessu2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Percentage of Resistance Tolerance @ 25C | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Resistance @ 25C | Sealableu2009 | Sensitivity Index | Supplier Package | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | Usage Level | Operating Temperature | Type | Capacitance | Pin Count | Ripple Current | Manufacturer Size Code | ESR | Screening Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-2331355-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Female Terminals | D | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | .015, .023 | .4, .6 | - | .019, .062 | .5, 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-2331355-4 | HDSENET 1+6 REC. HSG ASSY D | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2282014-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PBT GF | - | No | - | - | 2282014-1 | RETAINER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-929080-5 TE Connectivity | 1380 |
| - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 5-929080-5 | 2POS MQS REC COD E | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179631-2 TE Connectivity | 54824 |
| - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | No | - | - | 179631-2 | DIAGNOSTIC PLUG HSG 16P BLACK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1438188-2 TE Connectivity | In Stock | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1438188-2 | 1X4 SEALED PLUG ASSY, KEY A, | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2289708-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 3 | - | - | - | - | - | - | 2289708-2 | QSFP28, 1X3, CAGE ASSY, SPRING, HS, SQLP | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC5932 TE Connectivity | In Stock | - | - | Battery Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | YHC593200000000000 | BATTERY LEAD CONNECTOR.35MM.+VE.M6 THRD. | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2282153-1 TE Connectivity | In Stock | - | - | - | - | 1.8u2009mmu2009[u2009.07u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 2282153-1 | 5POS,NANOMQS,REC HSG,CODA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170614-1 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | - | - | 4 | - | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | SFP+ | Cage Assembly | - | - | - | - | - | - | - | 2170614-1 | cage assy, 20 press fit, sfp w | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2112231-3 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 46 | - | - | - | - | - | - | - | - | - | - | - | 3-2112231-3 | 46POS,AMP MCP1.5K,REC HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2149730-6 TE Connectivity | In Stock | - | - | - | 10% | - | - | - | - | - | - | - | 16 | - | Internal/External EMI Springs | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | - | - | - | - | 2149730-6 | SFP+ 1x4 Cage, Heatsinks and Lightpipes | - | - | - | - | 470 uF | - | 612 mA | D | 0.4 mOhm | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | ||
![]() 2149730-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 | 13.5mm Straight Lead | Internal/External EMI Springs | - | - | Not Optional | - | - | - | - | - | - | Through Hole | - | - | ±0.3 % | SFP+ Enhanced | Cage Assembly | - | - | - | 70000 Ohm | - | 3955 K | TO-5 | 2149730-7 | SFP+ 1x4 Cage, Heatsinks and Lightpipes | - | Industrial grade | -20 to 85 °C | NTC | - | 4 | - | - | - | Industrial | - | - | ||
![]() 1438920-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Female Terminals | E | Board-to-Board, Wire-to-Wire | - | - | - | - | - | - | .48u2009mmu2009[u2009.019u2009inu2009] | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1438920-5 | PLUG KIT, UNASSEM, 1 POS, RG-58 R/A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1563759-1 TE Connectivity | 230 |
| - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | 4-1563759-1 | 18POS,AMP MCP1.5K,REC HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2198339-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 32 | - | Elastomeric Gasket | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 1-2198339-8 | zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2294803-1 TE Connectivity | 20 |
| - | - | - | - | .098, .137 | 2.5, 3.5 | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | - | 96 | - | - | - | - | - | - | - | - | - | - | - | 1-2294803-1 | 96POS,MCON 1.2 CB,REC HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRBM-3A TE Connectivity | In Stock | - | - | Mounting Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102, 128 | -55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009] | - | - | - | - | Black | PA GF | - | - | - | - | YDRBM-3A0000000000 | FLANGE, MOUNT, 102/128P, BLK, STUD, A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2198318-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 32 | - | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | 1-2198318-9 | zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 348793-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | No | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | No | - | - | 348793-1 | SHORT CONN REC HSG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353664-1 TE Connectivity | In Stock | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | 353664-1 | LIF CONN. SUB PLUG 7P NATURAL | - | - | - | - | - | - | - | - | - | - | - | - |