- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Cage Typeu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Hardware Accessory Typeu2009 | Heat Sink Heightu2009 | Heat Sink Styleu2009 | Included Lightpipeu2009 | Lightpipe Configurationu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Portsu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | UL Flammability Ratingu2009 | Vibration Class Levelu2009 | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Plating | Impedance | Power Dissipation | Channel Type | Resistance Tolerance | Stud Size | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2343344-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 15.7u2009mmu2009[u2009.618u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 12u2009mmu2009[u2009.472u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | 2343344-2 | 2POS,MCON 12,REC HSG ASSY,SLD,COD 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1924856-0 TE Connectivity | 12000 | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | K | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | No | 6-1924856-0 | Plug HOUSING, 2 POSN, FAKRA, Key K, clp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 182 | N | - | - | - | - | ||
![]() 2170785-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | 2170785-4 | CAGE ASSY, 1X4, QSFP28, GASKET, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2170708-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External EMI Springs | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 6 | - | - | 4-2170708-3 | CAGE ASSY, 1X6, QSFP28, SPRING, HS, LP | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342935-3 TE Connectivity | In Stock | - | - | Gold | - | Thermoplastic | Straight | Ganged | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | No | 2342935-3 | QSFP-DD 1X2, STANDARD, W/ EXTRUDED HS | Press Fit | Heat Sink | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | ||
![]() 2138314-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .118, .197 | 3, 5 | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | - | - | 36 | - | - | - | - | - | - | 2138314-5 | 36P SEALED HYBRID (32X 1.2, 4X 2.8) PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342888-2 TE Connectivity | In Stock | - | - | - | - | - | - | Ganged | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2342888-2 | CAGE ASSY 1X3 QSFP-DD HS STACK SAN | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1963856-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | 10.27u2009mmu2009[u2009.404u2009inu2009] | Custom, Fin | - | - | - | - | - | - | - | - | - | - | - | - | Accessory | - | - | - | 1963856-2 | CFP HS Kit StS Airflow, 22 fin, 10.3mm | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1438893-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | I | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | No | 1438893-9 | PLUG HOUSING, 1 POSITION, 180 DEGREE, FA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2321775-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | F | Cable-to-Board | - | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | 4 | - | - | - | - | - | - | 2321775-6 | 4POS,MATE-AX,HDR ASSY,90DEG,COD F | - | - | - | - | 100 V | - | - | 10.0000 ppm/°C | - | 30.9 kOhm | - | 0.1 W | High Precision/High Stability | - | - | - | - | 0.1 | - | 2 mm | 1.25 mm | ||
![]() 2321775-5 TE Connectivity | In Stock | - | - | - | Brass | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | E | Cable-to-Board | - | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | 4 | - | - | - | - | - | - | 2321775-5 | 4POS,MATE-AX,HDR ASSY,90DEG,COD E | - | - | - | - | - | 12 to 10, 12 AWG | - | - | Ring Tongue Terminal | - | - | - | - | Tin | - | - | - | - | 5 mm | 23.39 mm | - | ||
![]() 1-2141564-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .157, .354 | 4, 9 | Housing for Female Terminals | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | - | .047, .248 | 1.2, 6.3 | - | - | 10 | - | - | - | - | - | - | 1-2141564-0 | 10POS, MIXED,REC HSG,ASSY,SEALED,BU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198484-1 TE Connectivity | 40 | - | - | Gold | - | - | Straight | - | .03u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | Cable-to-Board | Phosphor Bronze | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1 | 36 | - | - | - | - | - | - | 2198484-1 | MiniSAS HD 1x1 Rec Assy w/ LP | - | - | - | - | - | - | -65 to 165 °C | - | BNC-TNC Adapter | - | Plug/Receptacle | - | - | - | 50 Ohm | - | - | - | - | 31.75 mm | - | ||
![]() 2198225-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage Assembly | - | - | - | 2198225-4 | SFP+ Enhanced 1x2, Net Heatsink, LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170193-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | SFP+ Enhanced | Cage | - | - | - | 2170193-1 | SFP+ 1x1 Cage Assembly,w/ Light Pipe | - | - | - | - | - | - | - | 50 ppm/°C | - | 0.047 | - | 0.75 W | - | - | - | - | - | 1 | - | 5 mm | 2.5 mm | ||
![]() 1438887-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | E | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | AEC-Q200 | No | 1438887-5 | JACK HOUSING, 1 POSITION, 180 DEGREE, FA | - | - | - | - | 75 V | - | - | 100 ppm/K | - | 604 | - | 0.1 W | General Purpose | - | - | - | - | 1 | - | 1.55 mm | 0.85 mm | ||
![]() 2-2298724-2 TE Connectivity | 4211 | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | B | Wire-to-Wire | - | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | - | 4 | - | - | - | - | - | - | 2-2298724-2 | 4POS,MATE-AX,PIN HSG ASSY,180DEG,COD B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170378-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | - | - | 2170378-2 | 1X4 QSFP KIT ASSY LP&HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2066557-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | - | No | 2066557-1 | BOTTOM COVER, U301, ENGINE COMPT FRB | - | - | UL 94HB | 3G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1924855-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | C | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | No | 5-1924855-3 | JACK HOUSING, 2 POSN, FAKRA, Key C,CpSlt | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |