- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Automotive Connector Accessory Typeu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compatible With Relay Typeu2009 | Component Typeu2009 | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contains Lubricantu2009 | Fuse Typeu2009 | Hardware Accessory Typeu2009 | Hybrid Connectoru2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Number of Fuses (Maximum)u2009 | Number of Positionsu2009 | Number of Relays (Maximum)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Product Typeu2009 | Primary Locking Featureu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Seal Materialu2009 | Sealableu2009 | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 | Vibration Class Levelu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAR2PC68 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | .137, .196 | 3.48, 4.98 | - | - | - | - | 2 | - | - | - | - | - | - | - | Yes | CAR2PC68 | CAR PLUG DIN9680 2way, IP68 | - | - | ||
![]() 1-2291859-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | N | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | 1-2291859-3 | GM CONNECTOR ASSEMBLY, FAKRA 90 | - | - | ||
![]() 2320920-3 TE Connectivity | 294 | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2320920-3 | 2POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 3 | - | - | ||
![]() 2320923-3 TE Connectivity | In Stock | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 2320923-3 | 6POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 3 | - | - | ||
![]() 2320930-2 TE Connectivity | In Stock | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 2320930-2 | 8POS,AMPSEAL 16,PIN HSG ASSY,SLD,COD 2 | - | - | ||
![]() 2320937-2 TE Connectivity | In Stock | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Device, Wire-to-Wire | - | - | - | - | 1.59u2009mmu2009[u2009.062u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | 2320937-2 | 12POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 2 | - | - | ||
![]() 5-962294-1 TE Connectivity | In Stock | - | - | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .063, .118 | 1.6, 3 | - | 32 | - | - | - | - | - | - | - | - | 5-962294-1 | 32P JPT/MPT BU-GEH | - | - | ||
![]() 444275-5 TE Connectivity | In Stock | - | - | - | - | - | .196, .255, .295 | 5, 6.5, 7.5 | - | - | Housing for Female Terminals | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | No | 444275-5 | 8P JR/STD POWER TIM | - | - | ||
![]() 3-962299-1 TE Connectivity | In Stock | - | - | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | - | - | - | - | - | No | 3-962299-1 | 56P JPT/MPT SOCKET HOUSING | - | - | ||
![]() 827603-1 TE Connectivity | 476 |
| - | 0-0827603-1 | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 12 | - | - | - | - | - | - | - | - | 827603-1 | 12P JUNIOR-TIMER GH | - | - | ||
![]() 2399663-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Bus Bar | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Clean Body | - | - | - | Yes | 2399663-3 | Pre-ASSY,Finger Access,Code C | - | - | ||
![]() 2399663-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Bus Bar | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Clean Body | - | - | - | Yes | 2399663-6 | Pre-ASSY,Finger Access,Code F | - | - | ||
![]() 2399663-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Bus Bar | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Clean Body | - | - | - | Yes | 2399663-7 | Pre-ASSY,Finger Access,Code G | - | - | ||
![]() 963216-1 TE Connectivity | 10000 |
| - | - | - | - | - | - | - | - | - | - | Facial Seal | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | Silicone | - | 963216-1 | DICHTUNG | - | - | ||
![]() 2378043-1 TE Connectivity | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | Natural | PBT GF | - | - | 2378043-1 | CVTY PLUG,2.8 APEX FCI,CVTY DIA,MAT-SL | - | - | ||
![]() 1544226-3 TE Connectivity | In Stock | - | - | P801038973608 | - | 5.95u2009mmu2009[u2009.234u2009inu2009] | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .025, .059 | .64, 1.5 | - | 3 | - | - | - | - | - | - | - | - | 1544226-3 | PL 3V 6,35 MM NG1 | - | - | ||
![]() 2170378-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | - | - | - | - | 2170378-2 | 1X4 QSFP KIT ASSY LP&HS | - | - | ||
![]() 2066557-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | - | - | No | 2066557-1 | BOTTOM COVER, U301, ENGINE COMPT FRB | UL 94HB | 3G | ||
![]() 5-1924855-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | C | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | No | 5-1924855-3 | JACK HOUSING, 2 POSN, FAKRA, Key C,CpSlt | - | - | ||
![]() 2297813-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | ISO Mini | Fuse Holder, Relay Holder | - | - | - | - | - | Mini ATM Fuse | - | - | - | - | - | - | - | - | 14 | - | 2 | - | - | - | - | - | - | - | 2297813-2 | BASE ASSY, 38 POSN ISO FUSE AND RELAY | - | - |