- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator Style | Alias # | Body Orientation | Cable Exit Angleu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Codeu2009 | Connector Systemu2009 | Insert Arrangement | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Pole Throw Configuration | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Contact Gender | Mechanical Life | Operating Force | Terminal Type | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD34-24-31PT-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 31 | - | - | - | - | Yes | - | HD34-24-31PT-072 | REC, 31P, AL, T, THD ADPT, DRAIN, 16, P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT04-4P-L012 TE Connectivity | 50000 |
| - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | - | - | DT04-4P-L012 | REC, 4P, GRY, N, FLANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD34-24-35SN-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | .04, .063 | 1.02, 1.59 | - | - | - | - | 35 | - | - | - | - | Yes | - | HD34-24-35SN-072 | REC, 35P, AL, N, THD ADPT DRAIN, 16/20,S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2310138-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | C | Wire-to-Wire | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2310138-3 | 1POS,MATE-AX,PIN HSG ASSY,180DEG,COD C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRK06-FLB-64A-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .118, .134, .228, .24 | 3, 3.4, 5.8, 6.1 | Housing for Female Terminals | - | Wire-to-Wire | - | - | .04, .063 | 1.02, 1.59 | - | - | - | - | 64 | - | - | - | - | - | - | SRK06-FLB-64A-001 | PLG, 64P, BLK, E, B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2368393-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5.5u2009mmu2009[u2009.21u2009inu2009] | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 39 | - | - | - | - | - | - | 5-2368393-7 | 39POS,AMP MCP 2.8,REC HSG ASSY,SLD,COD E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRC18-40SC TE Connectivity | In Stock | - | - | - | - | DRC18-40SC-RU | - | - | 5.49u2009mmu2009[u2009.216u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 40 | - | - | - | - | - | - | DRC18-40SC | PLG, 40P, BLK, N, C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-18-14PE-059 TE Connectivity | 9 | - | - | - | - | HD36-18-14PE-059-RU | - | - | - | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 14 | - | - | - | - | Yes | - | HD36-18-14PE-059 | PLG,14P,AL,E, CBL CLMP BT, DRAIN,16,P,MC | - | 200 V | - | ± 200ppm/°C | 1.5 Ohm | - | 2 W | High Power | - | - | - | - | ± 1% | - | 5 mm | 2.5 mm | ||
![]() DT04-6P-CL10 TE Connectivity | In Stock | - | - | - | Plunger | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | Chassis Mount | 6 | SPST | - | - | - | - | - | DT04-6P-CL10 | REC, 6P, BLK, E, TIE WRAP CAP, FLANGE | - | - | -40 to 85 °C | - | - | - | - | - | - | 300000 Cycles | 1 N | Wire Leaded | - | - | - | - | ||
![]() DT04-4P-E003 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | - | - | DT04-4P-E003 | REC, 4P, GRY, N, CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRC18-40SCE-P013 TE Connectivity | In Stock | - | - | - | - | ZPF000000000131308 | - | - | 5.49u2009mmu2009[u2009.216u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 40 | - | - | - | - | - | - | DRC18-40SCE-P013 | PLG, 40P, BLK, E, SEAL BOND, C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-16SN-L006 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | 2.39u2009mmu2009[u2009.094u2009inu2009] | - | - | - | - | - | - | 16 | - | - | - | - | Yes | - | HD36-24-16SN-L006 | PLG,16P,AL,N,CBL CLMP BT,NODRAIN,12,S,MC | - | - | - | ± 300ppm/°C | 1.2 Ohm | - | 100 W | Power | - | - | - | - | ± 1% | - | 16.01 mm | 5.21 mm | ||
![]() DRC16-70SDE TE Connectivity | In Stock | - | - | - | - | $$DRC16-70SDE | - | - | 5.49u2009mmu2009[u2009.216u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 70 | - | - | - | - | - | - | DRC16-70SDE | PLG, 70P, BLK, E, D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTMN04-2P TE Connectivity | 337362 |
| - | - | - | ZPF000000000130129 | - | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | DTMN04-2P | REC, 2P, BLK, N, NON-ENVIR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-08SA-CE06 TE Connectivity | 318 | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 8 | - | - | - | - | - | - | DT06-08SA-CE06 | PLG, 8P, GRY, E, SEAL RET, A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT3P-BT-BK TE Connectivity | In Stock |
| - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | PVC | Boot | - | With | DT3P-BT-BK | BOOT, 3P, REC, ST, BLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-08SD TE Connectivity | In Stock | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 8 | - | - | - | - | - | - | DT06-08SD | PLG, 8P, BRN, N, D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284844-5 TE Connectivity | In Stock | - | - | Gold | - | - | Straight | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | 9-98 | - | - | - | - | - | - | Wall Mount | 12 | - | - | - | - | Yes | - | 284844-5 | 12 POS MCP HYBRID MALE CONNECTOR | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | Pin | - | - | - | - | No | 32.69 mm | - | ||
![]() 1897009-2 TE Connectivity | 8800 |
| - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | Wire-to-Wire | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | 26 | - | - | - | - | - | - | 1897009-2 | MT-2/JPT SLD 26P PLUG ASSY TYPE A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1939604-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | Housing for Male Terminals | - | Wire-to-Wire | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1939604-1 | AMP SEAL16 2P CAP ASSY WITH RESIST 1K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |