- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Insulation Diameter Rangeu2009 | Automotive Connector Accessory Typeu2009 | Body Orientation | Cavity Diameteru2009 | Cavity Diameteru2009(mm) | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Codeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Hardware Accessory Typeu2009 | Hybrid Connectoru2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Primary Locking Featureu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Seal Materialu2009 | Sealableu2009 | Shore A Hardnessu2009 | TE Internal # | TE Internal Description | Terminate To | Termination Method | UL Flammability Ratingu2009 | Vibration Class Levelu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Inductance Tolerance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 926171-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 926171-2 | 15P JUNIOR-TIMER GH | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 6.6 | 4.45 | ||
![]() 2306868-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | A | - | Wire-to-Wire | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | - | - | - | - | 2 | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 2306868-1 | 2POS,MATE-AX,SOC HSG ASSYCOD A | - | - | - | - | - | - | 100 ppm/K | 3 MOhm | - | 0.1 W | General Purpose | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 347782-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Yes | - | 347782-1 | 8 POS RADIO CONNECTOR | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | ||
![]() 444275-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .196, .255, .295 | 5, 6.5, 7.5 | Housing for Female Terminals | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | MIL-PRF-39017 | - | No | - | 444275-7 | 8P JR/STD POWER TIM | - | - | - | - | 350 V | - | ± 100ppm/°C | 2.55 kOhm | - | 500 mW | High Reliability, MIL-PRF-39017 | - | 1 | 9.53 mm | - | ||
![]() 2399669-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140u2009°Cu2009[u2009284u2009°Fu2009] | -40 – 140u2009°Cu2009[u2009-104 – 284u2009°Fu2009] | - | - | - | Orange | PA GF | Cover | - | - | - | - | 2399669-3 | H&S 120mm, Cable cover | - | - | - | - | - | - | 100 ppm/K | 60.4 kOhm | - | 0.3333 W | Pulse Proof, High Power | - | 1 | - | - | ||
![]() 1-967630-5 TE Connectivity | 5111 |
| - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | 21 | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 1-967630-5 | FLACHSTE-GEH2,8 21P | - | - | - | - | - | - | 100 ppm/K | 143 Ohm | - | 0.5 W | General Purpose | - | 1 | 3.2 mm | 2.5 mm | ||
![]() 1-965102-1 TE Connectivity | 41343 | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Housing for Male Terminals | - | - | - | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | No | - | 1-965102-1 | FLACHSTE-GEH 2,8 4P | - | - | - | - | - | - | 200 ppm/K | 390 Ohm | - | 1.5 W | Pulse Proof, High Power | - | 5 | 6.3 | 3.15 | ||
![]() 1-2299123-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | - | Wire-to-Bus Bar, Wire-to-Panel | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | 1-2299123-2 | 1POS,P2P,SOC HSG ASSY,180DEG,CODB,UL94V0 | - | - | - | - | 30 V | - | 200 ppm/K | 511 Ohm | - | 0.05 W | General Purpose | - | 1 | 0.6 mm | 0.3 mm | ||
![]() 2299123-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1 | - | - | - | - | Locking Lance | - | - | - | - | - | Yes | - | 2299123-2 | 1POS,P2P,SOC HSG ASSY,180DEG,CODB,UL94V0 | - | - | - | - | - | - | 50.0000 ppm/°C | 1.33 kOhm | - | 0.1 W | - | - | 1 | 7.06 | - | ||
![]() 1534159-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | No | - | 1534159-1 | TAB HOUSING 2.8 4P,RD | - | - | - | - | - | - | 100.0000 ppm/°C | 18 Ohm | - | 1.0000 W | High Reliability, MIL-PRF-39017 | - | 2 | 15.87 | - | ||
![]() 2300007-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | .64 | - | - | 24 | - | - | - | - | - | - | - | - | - | - | Yes | - | 2300007-3 | 24POS,0.64 GENER. Y,TAB HSG ASSY | - | - | - | - | - | - | 200 ppm/K | 150 kOhm | - | 0.75 W | General Purpose | - | 5 | 5 | 2.5 | ||
![]() 9-2208803-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .098, .137, .27 | 2.5, 3.5, 7 | Housing for Female Terminals | - | - | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | .025, .06, .11 | .63, 1.5, 2.8 | - | 53 | - | - | - | - | - | - | - | - | - | - | - | - | 9-2208803-9 | 53POS MIXED MQS REC SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2289732-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | Housing for Female Terminals | C | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | MIL-PRF-39009 | - | - | - | 2289732-3 | KIT, HOUSING, CPA, INLINE FEMALE, FAKRA | - | - | - | - | - | - | ± 50ppm/°C | 1.02 Ohm | - | 30 W | - | - | ± 1% | 49.99 mm | 28.96 mm | ||
![]() 1-2289731-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | Housing for Female Terminals | L | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1-2289731-1 | KIT, HOUSING, CPA, INLINE FEMALE, FAKRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2286476-2 TE Connectivity | 25000 | - | - | Gold | - | - | Straight | - | 1.8 | - | - | - | - | - | - | Cavity Plug | - | Brass | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Green | - | - | - | PA GF | - | - | 2286476-2 | BLIND PLUG,MCON 1.2 CB | RG174/188A/316 Cable | Solder | - | - | - | - | - | - | Receptacle | - | - | - | - | 25.7 mm | - | ||
![]() 3-1718806-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 3-1718806-1 | 5POS, MCON 1.2 LL REC SEALED | - | - | - | - | - | - | 20 ppm/°C | 50 Ohm | - | 10 W | - | - | 1 | 34.93 | 20.32 | ||
![]() 444148-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Others | - | - | - | - | - | - | - | - | - | -40 – 115u2009°Cu2009[u2009-40 – 239u2009°Fu2009] | - | - | - | - | - | - | - | - | No | - | 444148-1 | RELAY ADAPTER | - | - | UL 94HB | 3G | - | - | - | - | - | 500 mW | Industrial | - | 1 | - | - | ||
![]() 2310225-2 TE Connectivity | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 140u2009°Cu2009[u2009-40 – 284u2009°Fu2009] | - | - | - | Orange | PBT GF | - | - | - | - | - | 2310225-2 | 2POS,PCON12,HDR OUTER HSG ASSY,COD B | - | - | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-39017 | - | 1 | - | - | ||
![]() 1-2007637-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | EMI Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | 1-2007637-5 | SFP+ assy 2x2 EMI Sprg 4 LP Sn Enhanced | - | - | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-39017 | - | 2 | - | - | ||
![]() 936945-1 TE Connectivity | In Stock | - | - | - | 2.4 – 3.2u2009mmu2009[u2009.094 – .126u2009inu2009] | - | - | 3.75u2009mmu2009[u2009.147u2009inu2009] | - | - | - | - | - | - | - | Wire Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | 45 | 936945-1 | WIRE SEAL FOR ABS 25P(2.4-3.2) | - | - | - | - | - | - | 50.0000 ppm/°C | 4.27 kOhm | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | 0.1 | 7.62 | - |