- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Acting | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Category | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | CoilResistance | Connector & Housing Typeu2009 | Connector & Keying Codeu2009 | Connector Shielding Accessory Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Enhancementsu2009 | Ferrule Materialu2009 | Frequency Aging | Fuse Material | Hybrid Connectoru2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Mode of Oscillation | Mounting | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Relay Construction | Sealableu2009 | Standard Frequency | Strain Reliefu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Thermal Accessory Type Includedu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Inductance | Load Capacitance | Frequency Tolerance | Operate Time | Inductance Tolerance | Coil Current | RMS Current (Irms) | Series Resistance | Resistance Tolerance | Output Level | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1587715-4 TE Connectivity | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | - | Orange | PA GF | - | - | - | - | - | - | - | 1587715-4 | PLUG SUBASSY, NO HVIL, KEY D, HVA280-3PM | - | - | - | - | 100 ppm/°C | - | 499 Ohm | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3.2 | 1.6 | ||
![]() 1544601-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 1544601-3 | RECEPTACLE HOUSING, 8MM NG1, 1 WAY | - | - | - | - | 50.0000 ppm/°C | - | 100 Ohm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.62 | - | ||
![]() 1544606-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1544606-2 | TAB HOUSING, 8MM NG1, 1 WAY | - | - | - | - | 25 ppm/°C | - | 6.65 kOhm | - | 0.1 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 1.63 | 0.81 | ||
![]() 1587723-3 TE Connectivity | 1000 |
| - | - | - | - | - | - | - | - | - | - | 268 Ohm | - | - | Ferrule | - | Silver | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 16 | 4 Vdc | - | Plug-In | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | No | - | - | Dust Cover | 1587723-3 | INNER FERRULE, SIZE C, HVA280 | - | - | - | -40 to 125 °C | - | Power Relay | - | - | - | - | - | - | - | - | - | - | 7 ms | - | 89.55 mA | - | - | - | - | SPDT | 25.9 mm | - | ||
![]() 928289-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85, 90, 100, 105, 110, 120 | 158, 167, 176, 185, 194, 212, 221, 230, 248 | - | - | - | - | Black | PBT GF | Cover - Cable Exit | - | - | - | - | Without | - | 928289-1 | ABDECKKAPPE F829227 | - | - | - | - | 100 ppm/°C | - | 2.94 MOhm | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 4-1719273-7 TE Connectivity | In Stock | - | - | Gold | - | Other | PC (Polycarbonate) | Straight | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | -40 – 120u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | - | - | Other | PA GF | - | - | - | - | - | - | - | 4-1719273-7 | COVER FAM. SEAL, 180 | Crimp | - | - | - | - | - | - | Plug | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007625-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | AEC-Q200 | - | - | - | - | - | 2007625-1 | 1x4 QSFP Kit Assy Bhnd Bzl,PCI | - | Heat Sink | - | - | 100 ppm/K | - | 16.9 Ohm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3.2 mm | 1.6 mm | ||
![]() 2007625-2 TE Connectivity | In Stock | - | - | - | Fast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | - | - | Fiber | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | - | - | - | - | 2007625-2 | 1x4 QSFP Assy Bhnd Bzl,SAN | - | Heat Sink | 250 V | - | - | Midget | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2388501-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | 7 | - | - | - | - | - | - | Black, Orange | PA GF | Sealing Cover | - | - | - | 40 MHz | With | - | 2388501-2 | CHARGE INLET, COMBO 1, LED, 90 DEGREE | - | - | - | -10 to 60 °C | - | Crystal | - | - | - | - | - | 20 ppm | 4 | - | - | ±15 ppm | - | - | - | - | 100 Ohm | - | - | - | - | - | ||
![]() 7-1564285-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .098, .118, .197 | 2.5, 3, 5 | - | Housing for Female Terminals | - | - | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | - | - | - | - | 58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7-1564285-5 | 58POS, MIXED,REC HSG,ASSY | - | - | - | - | 50.0000 ppm/°C | - | 1 kOhm | - | 0.125 W | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 10.8 | - | ||
![]() 2007567-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Elastomeric Gasket | - | - | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | - | SFP+ | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | - | 2007567-7 | SFP+assy 2x6 Gasket Outer Lp Sn | - | - | - | - | 90.0000 ppm/°C | - | 100 mOhm | - | 5.0000 W | - | Power | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 25.4 | - | ||
![]() 2057118-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | Not Optional | - | - | - | - | - | - | - | - | - | - | - | - | SFP+ Enhanced | Accessory | - | - | - | - | - | - | - | - | - | - | 2057118-1 | SFP+ ENHANCED 1X1 HEATSINK CLIP | - | - | - | - | 50 ppm/K | - | 604 kOhm | - | 0.1 W | - | Semi-Precision | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 3-1564330-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 9u2009mmu2009[u2009.354u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 6.3u2009mmu2009[u2009.248u2009inu2009] | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 3-1564330-1 | 4POS,AMP MCP6.3/4.8K,REC HSG,ASSY | - | - | - | - | 100 ppm/K | - | 825 Ohm | - | 0.125 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 2 mm | 1.25 mm | ||
![]() 2227225-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | Standard | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Integrated Connector | 2 x 2 | - | - | - | - | - | - | - | - | - | 2227225-1 | zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X2 | - | - | - | - | 100.0000 ppm/°C | - | 75 kOhm | - | 1.0000 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 15.87 | - | ||
![]() 2013031-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | 2 | - | Housing for Female Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .5 | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 2013031-2 | 0.50 SERIES 24POS PLUG ASSY | - | - | - | - | 100 ppm/°C | - | 499 Ohm | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | ||
![]() 2319233-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | SMD | - | - | - | - | Receptacle | A | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.015u2009inu2009] | - | - | - | - | - | - | Surface Mount | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.032768 MHz | - | SMD | 2319233-1 | 1POS,COAX,PIN OUTER HSG ASSY,180DEG | - | - | - | -40 to 85 °C | - | Clock Oscillator | - | - | - | - | - | 50 ppm | 4 | - | 15 pF | - | - | - | - | - | - | - | CMOS | - | - | - | ||
![]() 2-1670730-1 TE Connectivity | 485 |
| - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | Housing for Male Terminals | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1670730-1 | 3POS,TAB 1.5X0.63,TAB HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | ||
![]() 2322637-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | Housing for Female Terminals | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2322637-2 | 12POS,MQS,REC HSG,UNSLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2306490-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | - | Gray | - | - | - | - | - | - | - | - | 2306490-1 | FAKRA AUT,SOC OTR TRMNL ASSY,90 DEG | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 uH | - | - | - | 30 | - | 1.96 A | - | - | - | - | 10.5 | 10.3 mm | ||
![]() 2007099-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | - | - | SFP+ | Accessory | 1 x 4 | - | - | - | - | - | - | - | - | - | 2007099-4 | SFP+ 1x4 Light Pipe Assembly | - | - | - | - | 100.0000 ppm/°C | - | 576 kOhm | - | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10.8 | - |