- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Wire Insulation Diameter Rangeu2009 | Alias # | Automotive Connector Accessory Typeu2009 | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Hardware Accessory Typeu2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Tab Widthu2009 | Mounting | Number of Portsu2009 | Number of Positionsu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Operating Temperature Rangeu2009 | Operating Temperature Rangeu2009(°C) | PCB Mounting Styleu2009 | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Pole Throw Configuration | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | Strain Reliefu2009 | Switch Configuration | Switching Regulator | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | UL Flammability Ratingu2009 | Vibration Class Levelu2009 | Wire Size Searchu2009(AWG) | Wire Size Searchu2009(mm²) | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Number of Rows | Power Rating | Resistor Type | Number of Contacts | Output Voltage | Output Current | Output Power | Resistance Tolerance | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-2170754-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | 1 x 1 | - | - | - | - | - | - | - | - | 4-2170754-3 | CAGE ASSY, QSFP28 1X1, GASKET, HS, LP | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2137400-1 TE Connectivity | 10 |
| - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Female Terminals | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 2137400-1 | 5POS,AMP MCP1.5K,REC. HSG | - | - | - | - | - | - | - | - | 25 ppm/°C | 210 Ohm | - | 0.0625 W | Precision Low TCR | - | - | - | - | 0.1 | - | 1.55 mm | 0.8 mm | ||
![]() 1438126-1 TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70, 75, 80, 85, 90, 100, 105, 110, 120 | 158, 167, 176, 185, 194, 212, 221, 230, 248 | - | - | - | - | - | - | - | Black | PBT GF | Cover - Cable Exit | - | - | With | - | - | 1438126-1 | 50 WAY WIRE SHIELD (PROD) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934442602 TE Connectivity | In Stock | - | - | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | Receptacle | Wire-to-Wire | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2600026-3 | 3CCT GREY RECEP W/LARGE SEAL & HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934442106 TE Connectivity | In Stock | - | - | - | - | - | - | 8.66u2009mmu2009[u2009.34u2009inu2009] | Receptacle | Wire-to-Wire | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-2600026-6 | 3CCT WHITE RECEP W/SMALL SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 934444202 TE Connectivity | In Stock | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | Receptacle | Wire-to-Wire | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2600034-1 | 6CCT GREY RECEP W/LARGE SEAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2370702-3 TE Connectivity | In Stock | - | - | - | - | DT06-2S-TBL1 | - | 5.46u2009mmu2009[u2009.215u2009inu2009] | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.55u2009mmu2009[u2009.061u2009inu2009] | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2370702-3 | 2POS,DIA 1.5MM,SOC HSG ASSY,SLD,COD NEUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007254-1 TE Connectivity | 12 | - | - | - | - | - | - | - | - | - | - | 16 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | SFP+ | Cage | - | - | - | - | - | - | - | - | - | - | 2007254-1 | SFP+ 1x1 Cage Assembly, Light Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 880547-2 TE Connectivity | In Stock | - | - | - | 3 – 4.3u2009mmu2009[u2009.11 – .16u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 880547-2 | FUSE CONTACT BUS-BAR | - | - | - | 13, 14, 15, 16, 17 | 1, 1.25, 1.3, 1.4, 1.5, 2, 2.5 | 17 – 13 | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 953653-2 TE Connectivity | 6 |
| - | - | - | - | - | - | - | - | - | - | - | Brackets | - | - | - | - | - | - | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 953653-2 | HOLDER GUIDE FOR RELAY | - | UL 94HB | 3G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2203876-1 TE Connectivity | 90 |
| - | - | - | - | Mounting Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125 | - | - | - | - | - | Red | PBT GF | - | - | - | - | - | - | 2203876-1 | MOUNTING CLIP, ML CONN, 5MM PANEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2141613-4 TE Connectivity | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 180u2009°Cu2009[u2009-40 – 356u2009°Fu2009] | - | - | - | - | - | - | Red | PA GF | - | - | - | - | - | - | 2141613-4 | CARRIER, SEAL,RD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2170567-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Customer Applied Gasket | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | - | 1 x 4 | - | - | - | - | - | - | - | - | 2170567-3 | 1x4 QSFP Kit Assy LP&HS, NETWORKING | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184000-1 TE Connectivity | 25 |
| - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Housing for Female Terminals | Wire-to-Board, Wire-to-Device, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 184000-1 | 2 POS. PLUG ASSY, KEY A, BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2340033-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 56 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | - | 2340033-7 | SFP56 STACKED 2X8 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3 | - | - | - | - | - | - | - | ||
![]() 2149731-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 1 | - | - | - | - | - | Double-Sided (Belly-to-Belly) | - | Receptacle Assembly | - | 1 x 1 | - | - | - | - | - | - | - | - | 2149731-1 | Receptacle assembly with cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2098641-5 TE Connectivity | 45 |
| - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2098641-5 | 2POS, MCON 1.2 CB REC 2p SL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2349202-7 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | Brass | 56 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | Through Hole | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | SPST | - | - | - | - | - | - | - | ON (OFF) | - | 2349202-7 | SFP56 STACKED 2X1 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2347721-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 56 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | SFP28, SFP56 | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | Yes | 3-2347721-1 | SFP56 STACKED 2X6 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 V | 1 A | 6.5 W | - | 10 to 36 V | - | - | ||
![]() 2180324-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | With Lightpipe | - | - | - | - | - | - | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly with Integrated Connector | - | - | - | - | - | - | - | - | - | - | 2180324-8 | zSFP+ STACKED 2X4 RECEPTACLE ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |