- Manufacturer
- Series
- Connector Type
- Termination
- Mounting Type
- Connector Style
- Packaging
- Contact Finish
- Features
- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Automotive Connector Accessory Typeu2009 | Base/Housing Material | Body Orientation | Cable Exit Angleu2009 | Capacitance Tolerance | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Systemu2009 | Data Rate (Max)u2009(Gb/s) | EMI Containment Feature Typeu2009 | Heat Sink Heightu2009 | Heat Sink Styleu2009 | Included Lightpipeu2009 | Lightpipe Optionsu2009 | Mating Pin Diameteru2009 | Mating Pin Diameteru2009(in) | Mating Pin Diameteru2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature (Max)u2009 | Operating Temperature Rangeu2009(°C) | Pluggable I/O Applicationsu2009 | Pluggable I/O Product Typeu2009 | Port Matrix Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Strain Reliefu2009 | TE Internal # | TE Internal Description | Thermal Accessory Type Includedu2009 | Temperature Coefficient | Resistance | Gender | Capacitance | Power Rating | Pitch | Housing Color | Lead Spacing | Power Dissipation | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD36-18-14SN-L006 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | Yes | - | HD36-18-14SN-L006 | PLG,14P,AL,N,CBL CLMP BT,NODRAIN,16,S,MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-18SN-072 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | .063, .094, .142 | 1.59, 2.39, 3.61 | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | Yes | - | HD36-24-18SN-072 | PLG, 18P, AL, N,THD ADPT DRAIN,8/12/16,S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-08SA-P004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.12u2009mmu2009[u2009.359u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | DT06-08SA-P004 | PLG, 8P, GRY, N, A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEC-325X4B-E016 TE Connectivity | In Stock | - | - | ZPF000000000131510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125u2009°Cu2009[u2009257u2009°Fu2009] | - | - | - | - | Natural | Ultem | Enclosure | No | - | EEC-325X4B-E016 | ENCLOSURE, 3.25 X 4, CLR, NO VENT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT12S-BT-EN TE Connectivity | In Stock | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | PVC | Boot | - | With | DT12S-BT-EN | BOOT, 12P, PLG, ST, LONG, GRY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD36-24-31PT-L006 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 31 | - | - | - | - | - | - | - | - | - | Yes | - | HD36-24-31PT-L006 | PLG,31P,AL,T, CBLCLMPBT, NODRAIN,16,P,MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284844-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | Yes | - | 284844-6 | 12 POS MCP HYBRID MALE CONNECTOR SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1703639-1 TE Connectivity | 2444 |
| - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 2-1703639-1 | 12POS,AMP MCP1.5K,REC HSG,ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1719105-2 TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | .177, .236 | 4.5, 6 | Housing for Female Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .063, .11 | 1.6, 2.8 | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 1719105-2 | 14POS,JPT,REC. HSG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936207-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 2.3u2009mmu2009[u2009.09u2009inu2009] | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 936207-2 | 090III 12P CAP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2302483-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Black | PA | Backshell | - | With | 2302483-2 | PIN CONN CVRASSY,2POS,AMPSEAL16,90DEG,MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2138414-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .118, .197 | 3, 5 | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | .047, .11 | 1.2, 2.8 | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 2138414-1 | 50P HYBRID UNSEALED, MALE CAP | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | ||
![]() 2302141-2 TE Connectivity | In Stock | - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | - | - | - | - | - | - | - | 32 | Internal/External EMI Springs | - | - | - | Not Optional | - | - | - | - | - | - | Cable Mount | - | - | - | - | zSFP+ Thermally Enhanced | Cage Assembly | - | - | - | - | - | - | 2302141-2 | ZSFP+ 1X6 CAGE ASSY, PRESS-FIT, SAN HS | - | - | - | Receptacle | - | - | 5.0000 mm | Black | - | - | - | - | 42.3 mm | - | ||
![]() 2170783-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Elastomeric Gasket | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly | 1 x 4 | - | - | - | - | - | 2170783-2 | CAGE ASSY, 1X4, QSFP28, GASKET, HS | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2840877-4 TE Connectivity | 80 |
| - | - | Other | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40 – 125 | - | - | - | Orange | PA66 | - | - | - | 2840877-4 | SEAL RETAINER,PCON12,SIZE D | - | - | - | - | 3.3 uF | - | - | - | 2.5 mm | - | 3 Ohm | - | - | - | ||
![]() YH800-2P-180-50M-A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 23u2009mmu2009[u2009.9u2009inu2009] | - | - | Housing for Male Terminals | Wire-to-Wire | - | - | - | - | - | - | 8u2009mmu2009[u2009.314u2009inu2009] | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | YH800-2P-180-50M-A | HVP800-2phi XE,180,50sqmm,Key A | - | 100.0000 ppm/°C | 300 Ohm | - | - | 2.0000 W | - | - | - | - | - | 5 | 6.3 | 3.2 | ||
![]() 368290-1 TE Connectivity | 862 |
| - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | .025, .11 | .64, 2.8 | - | 81 | - | - | - | - | - | - | - | - | - | - | - | 368290-1 | JPT & MQS PLUG 81P ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2272405-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | Housing for Female Terminals | Wire-to-Board, Wire-to-Device | - | - | - | - | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 2272405-5 | ASY,PLG,6P,1.8CL,UNSLD,GEN50 A,W/ CPA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2272405-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | 6 | 1 | - | - | - | - | - | Black | - | - | No | - | 2272405-3 | ASY,PLG,6P,1.8CL,UNSLD,GEN50 C,NO CPA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227326-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3u2009mmu2009[u2009.405u2009inu2009] | Fin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessory | 1 x 1 | - | - | - | - | - | 2227326-1 | CFP HW Kit, w/FtB HS, 19 fin, 10.3mm | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - |