- Manufacturer
- Series
- Product
- MIL Type
- Tradename
- Part # Aliases
- Connector Type
- Reach Compliance Code
- Contact Materials
- Factory Lead Time
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- RoHS Status
Attribute column
Categories
Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Series | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Product Type | Product | Wire Gauge - AWG | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55302/31-06 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | M55302 | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | Rectangular MIL Spec Connectors | ||
![]() VSM-04-50-080-30-00-G AirBorn | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | AirBorn | - | Phosphor Bronze | - | - | AirBorn | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | verSI | 200 V | VSM | - | - | - | 200 Position | 4 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.27 mm | - | - | - | 2 A | Press Fit | - | - | 5000 MOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() WRTB40SAD11J AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() WTA70SACJ AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | NOT SPECIFIED | Beryllium Copper | 1 | AIRBORN INC | AirBorn | WTA70SACJ | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | 2 | - | - | Active | 5.77 | Details | - | W Series | 333 V | WT | - | EAR99 | BOARD CONNECTOR | 70 Position | 2 Row | PANEL MOUNTABLE | 8536.69.40.40 | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 70 | 2.54 mm | compliant | 5 A | Solder Cup | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5000 MOhms | RECEPTACLE | SOLDER | Rectangular MIL Spec Connectors | I/O Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() M55302/58-B24X AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | Details | - | - | 100 V | M55302 | - | - | - | 24 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Socket (Female) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() M55302/66-10S AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Cable | - | - | - | - | - | Details | - | - | 100 V | M55302 | - | - | - | 10 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Crimp | - | Socket (Female) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | 22 AWG | Straight | Rectangular MIL Spec Connectors | ||
![]() WG92SACJTB AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | 333 V | WG | - | - | - | 92 Position | 3 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder Cup | - | Socket (Female) | 5000 MOhms | - | - | Rectangular MIL Spec Connectors | I/O Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() RM452-164-332-9300 AirBorn | In Stock | - | - | Tin Lead | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | N | - | R Series | 83 V | RM | - | - | - | 164 Position | 4 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() RM610-000-000-5901-H51 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | - | - | AirBorn | - | - | - | - | - | - | - | - | - | - | Details | - | R Series | - | RM | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM412-220-171-9501 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | Details | - | R Series | 83 V | RM | - | - | - | 220 Position | 4 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder Cup | - | Pin (Male) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() RM372-122-332-2900 AirBorn | In Stock | - | - | Tin Lead | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | N | - | R Series | - | RM | - | - | - | 122 Position | 3 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WG80PR9SY-D23-27 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | Details | - | W Series | 100 V | WG | - | - | - | 80 Position | 3 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Pin (Male) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WG92SAD9SY AirBorn | In Stock | - | - | Gold | BOARD | Polyphenylene Sulfide (PPS) | AirBorn | NOT SPECIFIED | Beryllium Copper | 1 | AIRBORN INC | AirBorn | WG92SAD9SY | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | 3 | ROHS COMPLIANT | - | Active | 5.73 | Details | Yes | W Series | 333 V | WG | Yes | - | BOARD CONNECTOR | 92 Position | 3 Row | - | - | MIL-Spec / MIL-Type | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 92 | 2.54 mm | compliant | 5 A | Solder | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5000 MOhms | RECEPTACLE | SOLDER | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() RM312-023-111-5500 AirBorn | In Stock | - | - | - | - | - | AirBorn | - | - | 1 | - | AirBorn | - | - | - | - | - | - | - | - | - | - | - | - | R Series | - | RM | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | Rectangular MIL Spec Connectors | ||
![]() M55302/58LB54Y/0 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | 100 V | M55302 | - | - | - | 54 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Socket (Female) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() RM252-050-321-2900 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | M55302/191B050F | - | - | - | - | R Series | 83 V | RM | - | - | - | 50 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() RM252-050-322-5900 AirBorn | In Stock | - | - | Tin Lead | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | N | - | R Series | 83 V | RM | - | - | - | 50 Position | 2 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Solder | - | Pin (Male) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WT16SAD9 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | - | - | - | - | - | Details | - | W Series | 333 V | WT | - | - | - | 16 Position | 1 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 2.54 mm | - | - | - | 5 A | Solder | - | Socket (Female) | 5000 MOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() RM332-071-181-5900 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | Details | - | R Series | 100 V | RM | - | - | - | 71 Position | 3 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Crimp | - | Pin (Male) | 5 GOhms | - | - | Rectangular MIL Spec Connectors | Connectors | - | Straight | Rectangular MIL Spec Connectors | ||
![]() RM422-300-822-9601 AirBorn | In Stock | - | - | Gold | - | Polyphenylene Sulfide (PPS) | AirBorn | - | Beryllium Copper | 1 | - | AirBorn | - | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | - | - | - | - | N | - | R Series | - | RM | - | - | - | 300 Position | 4 Row | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | 1.9 mm | - | - | - | 3 A | Through Hole | - | Socket (Female) | 5000 MOhms | - | - | Rectangular MIL Spec Connectors | Connectors | 26 AWG | Straight | Rectangular MIL Spec Connectors |