- Manufacturer
- Series
- Product
- MIL Type
- Tradename
- Part # Aliases
- Connector Type
- Reach Compliance Code
- Contact Materials
- Factory Lead Time
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- RoHS Status
Attribute column
Categories
Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Voltage, Rating | Series | Number of Positions | Number of Rows | Subcategory | Pitch | Current Rating | Termination Style | Contact Gender | Insulation Resistance | Product Type | Product | Mounting Angle | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WRDV122PD9SY AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | Details | W Series | 333 V | WRDV | 122 Position | 4 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Solder | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTB44SAD9JTB AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | Details | W | 333 V | WTB | 44 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Solder | Socket (Female) | 5000 MOhms | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WBA110PMTJMM AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Phosphor Bronze | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | SMD/SMT | Details | W Series | 333 V | WB | 110 Position | 2 Row | MIL-Spec / MIL-Type | 1.27 mm | 1.5 A | Straddle Mount | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | Card Edge Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTKVA54PSY AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Cable Mount | Details | W Series | 333 V | WTKVA | 54 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Crimp | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTKVA36PJTB AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Cable Mount | Details | W Series | 333 V | WTKVA | 36 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Crimp | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTDXA120SSY AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Cable Mount | Details | W Series | 333 V | WTDXA | 120 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Crimp | Socket (Female) | 5 MOhms | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WBB128PMTJMM AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Phosphor Bronze | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | SMD/SMT | Details | W Series | 333 V | WB | 128 Position | 2 Row | MIL-Spec / MIL-Type | 1.27 mm | 1.5 A | Straddle Mount | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | Card Edge Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() WTAX70SAD9SYL AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Beryllium Copper | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | Details | W Series | 333 V | WTAX | 70 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Solder | Socket (Female) | 5000 MOhms | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTAV70PCSYL AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | Details | W Series | 333 V | WTAV | 70 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Solder Cup | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTDVA44PSY AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Cable Mount | Details | W Series | 333 V | WTDVA | 44 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Crimp | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WT14PC AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Board Mount | Details | W Series | 333 V | WT | 14 Position | 1 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Solder Cup | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() WTKVA30PJTB AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper Alloy | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | Cable Mount | Details | W Series | 333 V | WTKVA | 30 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Crimp | Pin (Male) | 5000 MOhms | Rectangular MIL Spec Connectors | I/O Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() SIM2B25A100CS Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM2B25A110 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPF000000000014050 TE Connectivity | In Stock | - | - | - | - | TE Connectivity / DEUTSCH | - | 1 | TE Connectivity | - | - | - | - | N | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() 791-003SE-19MP Glenair | In Stock | - | - | - | - | Glenair | - | 1 | Glenair | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors | ||
![]() RM332-059-101-6100 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | R Series | 100 V | RM | 59 Position | 3 Row | MIL-Spec / MIL-Type | 1.9 mm | 3 A | Solder | Pin (Male) | 5 GOhms | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() RM312-059-101-2900 AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | - | R Series | 83 V | RM | 59 Position | 3 Row | MIL-Spec / MIL-Type | 1.9 mm | 3 A | Solder | Pin (Male) | 5 GOhms | Rectangular MIL Spec Connectors | Connectors | Straight | Rectangular MIL Spec Connectors | ||
![]() M55302/57-B26X AirBorn | In Stock | - | - | Gold | Polyphenylene Sulfide (PPS) | AirBorn | Copper | 1 | AirBorn | + 125 C | MIL-DTL-55302 | - 65 C | PCB Mount | Details | - | 100 V | M55302 | 26 Position | 2 Row | MIL-Spec / MIL-Type | 2.54 mm | 5 A | Solder | Pin (Male) | 5 GOhms | Rectangular MIL Spec Connectors | Connectors | Right Angle | Rectangular MIL Spec Connectors | ||
![]() RM332-047-121-5900 AirBorn | In Stock | - | - | - | - | AirBorn | - | 1 | AirBorn | - | - | - | - | - | R Series | - | RM | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | Rectangular MIL Spec Connectors |