- Manufacturer
- Accessory Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Weight
- Lead Free
- Series
- Radiation Hardening
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Categories
Power Entry Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Shell Material | Material | Weight | Body Material | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Current Rating | Voltage - Rated AC | Approval Agency | Contact Gender | Body/Shell Style | Termination Type | Connector Support Type | Accessory Type | Number of Poles | Contact Finish Termination | Fuse Current | Fuse | Rated Voltage(AC) | Mains Connector Rating | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4311.9321 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | - | Cable | - | - | - | 3.200009g | Polyvinyl | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Strain Relief | - | - | - | - | - | - | 37.5mm | - | - | ROHS3 Compliant | - | ||
![]() 12075 Bulgin | 6769 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Insulation Boot | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLC13RD Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4303.2014.17 Schurter Inc. | 92 |
| - | 13 Weeks | - | Snap in | - | POLYETHYLENE | - | - | - | TIN | - | - | - | - | - | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | 250V | - | MALE | - | QUICK CONNECT | - | Fuse Drawer, Voltage Selector | - | TIN | 10A | - | - | 10A, 250VAC | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4303.2024.01 Schurter Inc. | 111 |
| Datasheet | 13 Weeks | - | Snap in | 100 | POLYETHYLENE | - | 11.000012g | - | TIN | - | - | 250V | - | - | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | - | - | MALE | - | - | - | Fuse Drawer, Voltage Selector | 2 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.3536.03 Schurter Inc. | 43 |
| Datasheet | 9 Weeks | Copper, Tin | - | - | - | - | 5.3g | - | - | - | - | - | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1301510022 Molex | 1 | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Safeway | - | - | Active | 1 (Unlimited) | - | - | - | -20Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Adapter | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 11987 Bulgin | 4367 | - | Datasheet | 20 Weeks | - | - | - | - | PVC | - | - | - | 60°C | -20°C | - | - | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NO | NO | YES | - | - | - | - | - | UL | - | - | - | CONNECTOR ACCESSORY | Insulation Boot | - | - | - | - | 250V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4301.1224.08 Schurter Inc. | 72 |
| Datasheet | 9 Weeks | Copper, Tin | - | 100 | - | - | 3.150001g | - | - | - | - | 250V | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4305.0049.17 Schurter Inc. | 46 |
| Datasheet | 13 Weeks | - | - | - | - | - | 4.099993g | - | - | - | - | - | - | - | Voltage Selectors Insert 1 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Selector Insert | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1014.14 Schurter Inc. | 51 |
| Datasheet | 9 Weeks | Copper, Tin | - | - | - | - | 3.599993g | - | - | - | - | 250V | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 14277 Bulgin | 164 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | Blanking Cover | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4303.2913 Schurter Inc. | 109 |
| Datasheet | 13 Weeks | - | Snap in | - | POLYETHYLENE | - | 11.600001g | - | TIN/TIN COPPER | - | - | 250V | Bulk | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | 85°C | -25°C | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | - | - | MALE | - | - | - | Fuse Drawer | - | - | - | - | - | 10A, 250VAC | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2036.01.2 Schurter Inc. | 23 |
| - | 13 Weeks | - | - | 100 | - | - | 10.000011g | - | - | - | - | - | - | - | Fusedrawer 3 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4301.1014.11 Schurter Inc. | 71 |
| Datasheet | 9 Weeks | Copper, Tin | - | 120 | - | - | 3.599993g | - | - | - | - | 240V | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | 10A | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0098.0107 Schurter Inc. | 18 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 4761 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protective Cover | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4301.1014.12 Schurter Inc. | 12 |
| Datasheet | 9 Weeks | Copper, Tin | - | - | - | - | 3.599993g | - | - | - | - | 250V | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4311.9323 Schurter Inc. | In Stock | - | Datasheet | - | - | Cable | - | - | - | 2.780011g | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1405218 Phoenix Contact | 23 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Frame | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0859.0108 Schurter Inc. | 116 |
| - | 14 Weeks | - | - | - | PLASTIC | - | 36.500011g | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: UL 94V-0 | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | - | MALE | PLUG | - | - | Insulation Boot | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |