- Manufacturer
- Accessory Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Weight
- Lead Free
- Series
- Radiation Hardening
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Categories
Power Entry Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Usage Level | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Current Rating | Voltage - Rated AC | Approval Agency | Contact Gender | Termination Type | Connector Support Type | Coupling Type | Accessory Type | Number of Poles | Contact Finish Termination | Assembly Item Name | Fuse | Mains Connector Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4303.2413 Schurter Inc. | 79 |
| Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 10.000011g | - | TIN/TIN COPPER | - | - | 250V | - | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | - | - | MALE | - | - | - | Fuse Drawer | - | - | - | - | 10A, 250VAC | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1024.02 Schurter Inc. | 36 |
| Datasheet | 9 Weeks | Copper, Tin | - | - | 120 | - | - | 3.650001g | - | - | - | - | 250V | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4305.0056.05 Schurter Inc. | 174 |
| Datasheet | 13 Weeks | - | - | - | Module | - | - | 4.099993g | - | - | - | - | - | - | - | Voltage Selectors Insert 1 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Voltage Selector Insert | - | - | - | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2901 Schurter Inc. | 98 | - | Datasheet | 13 Weeks | - | Snap in | - | Module | POLYETHYLENE | - | 10.000011g | - | TIN/TIN COPPER | - | - | - | Box | - | Fusedrawer 3 | - | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | 250V | EN, IEC | MALE | - | - | - | Fuse Drawer | 2 | - | - | No | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1301510017 Molex | 4 | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2005 | Safeway | - | - | Active | 1 (Unlimited) | - | - | MAINS POWER CONNECTOR | -15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 125V | - | - | - | - | - | AC Adapter | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4303.2024.06 Schurter Inc. | 12 |
| Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 11.000012g | - | TIN | NOT SPECIFIED | - | - | Bulk | - | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | MALE | QUICK CONNECT | - | - | Fuse Drawer, Voltage Selector | - | TIN | - | - | 10A, 250VAC | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2024.08 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 10.800006g | - | TIN | NOT SPECIFIED | - | - | Bulk | - | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | MALE | QUICK CONNECT | - | - | Fuse Drawer, Voltage Selector | - | TIN | - | - | 10A, 250VAC | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2908 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Snap in | - | - | POLYETHYLENE | - | 7.399991g | - | TIN/TIN COPPER | - | - | - | Bulk | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | MALE | QUICK CONNECT | - | - | Fuse Drawer | - | TIN/TIN COPPER | - | - | 10A, 250VAC | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.1214.14 Schurter Inc. | 88 |
| Datasheet | 9 Weeks | Copper, Tin | - | - | - | - | - | 3.099992g | - | - | - | - | 250V | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4700.0006 Schurter Inc. | 123 | - | - | 13 Weeks | - | - | - | - | - | Stainless Steel | 7.000008g | - | - | - | - | - | Bulk | - | - | - | - | Active | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | - | Retainer Clip | - | - | STRAIN RELIEF | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4301.2814.15 Schurter Inc. | 67 |
| Datasheet | 9 Weeks | Copper, Tin | - | - | 100 | - | - | 3.200009g | - | - | - | - | 250V | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4700.0004 Schurter Inc. | 69 | - | - | 13 Weeks | - | - | - | - | - | Stainless Steel | 14.999988g | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | - | Retainer Clip | - | - | STRAIN RELIEF | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4303.2406 Schurter Inc. | 81 |
| Datasheet | 13 Weeks | - | - | PANEL | Module | POLYETHYLENE | - | 8.000009g | Thermoplastic | TIN/TIN COPPER | - | Industrial grade | 250V | - | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | 70°C | -25°C | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | 250V | - | MALE | - | - | SNAP | Fuse Drawer | 1 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4303.2037.01 Schurter Inc. | 19 |
| Datasheet | 13 Weeks | - | Snap in | - | 100 | POLYETHYLENE | - | 99.988768mg | - | TIN | NOT SPECIFIED | - | - | Bulk | - | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | MALE | QUICK CONNECT | - | - | Fuse Drawer, Voltage Selector | - | TIN | - | - | 10A, 250VAC | - | - | ROHS3 Compliant | Lead Free | ||
![]() KT0009 Bulgin | 2822 |
| Datasheet | 20 Weeks | - | - | - | - | - | STEEL | - | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Retainer Clip | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4303.2024.16 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Snap in | - | 100 | POLYETHYLENE | - | 11.000012g | - | TIN | - | - | - | - | - | Fusedrawer 3 | e3 | yes | Active | Vendor Undefined | - | - | MAINS POWER CONNECTOR | - | - | - | - | STANDARD: IEC 60320-1/C14, 94V-0 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | MALE | QUICK CONNECT | - | - | Fuse Drawer, Voltage Selector | - | TIN | - | - | 10A, 250VAC | No | - | ROHS3 Compliant | - | ||
![]() 4305.0050.04 Schurter Inc. | 57 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 3.799998g | - | - | - | - | - | - | - | Voltage Selectors Insert 1 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Selector Insert | - | - | - | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4301.2814.03 Schurter Inc. | 44 |
| Datasheet | 9 Weeks | Copper, Tin | - | - | - | - | - | 3.200009g | - | - | - | - | 250V | - | - | Fusedrawer 2 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Fuse Drawer, Voltage Selector | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4305.0050.00 Schurter Inc. | 89 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 3.899987g | - | - | - | - | - | - | - | Voltage Selectors Insert 1 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Selector Insert | - | - | - | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4303.2906 Schurter Inc. | 201 |
| Datasheet | 13 Weeks | - | - | PANEL | Module | POLYETHYLENE | - | 8.000009g | Thermoplastic | TIN/TIN COPPER | - | - | 250V | - | - | Fusedrawer 3 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | EAR99 | MAINS POWER CONNECTOR | - | 70°C | -25°C | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | 10A | 250V | EN, IEC | MALE | - | - | SNAP | Fuse Drawer | 1 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |