- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage-IEC | Voltage, Rating | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Body Breadth | Switch Function | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5003.1211.1 Schurter Inc. | 32 |
| Datasheet | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 39.999986g | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 125VDC | - | Bulk | 5003 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | 3 | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 62mm | - | 6A | - | TIN | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | 125V | 6A | SNAP | Special - AMP MATE-N-LOK or Molex MLX | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0303.0 Schurter Inc. | 33 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | 0303 | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | - | 4A | - | TIN | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | 2 mH | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF1.1193.11 Schurter Inc. | 105 | - | Datasheet | 29 Weeks | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | Thermoplastic | 59.000007g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | KMF | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | - | 10A | 60Hz | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.80mm x 47.80mm | - | SOCKET | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Shielded | 25.7mm | 50mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4719.5310 Schurter Inc. | 297 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 23.600014g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | 4719 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 10A | - | - | - | - | - | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 33.00mm x 37.00mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Shuttered | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4795.0000 Schurter Inc. | In Stock |
| - | 22 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | POLYETHYLENE | - | 35.000009g | Thermoplastic | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 4795 | yes | Active | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | - | - | - | GENERAL PURPOSE | - | Straight | - | 91mm | - | 16A | - | - | CCC; CSA | - | 250V | CCC, cULus, ENEC | 2 | MULTIPLE MATING PARTS AVAILABLE | 0.906 inch | - | - | 10MOhm | - | - | 250V | 21A | SNAP | IEC 320-C19 | 1 | 20A | 14 AWG | - | Unfiltered - Commercial | 10 mm | No | - | - | - | - | - | - | 30mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 4301.0234 Schurter Inc. | 80 |
| - | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 15.100005g | - | - | - | 10A | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | 10A | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5110.0843.3 Schurter Inc. | 21 |
| Datasheet | 15 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | 5110 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 55.7mm | - | 8A | - | - | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.00mm x 21.00mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 8A | - | 2 | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | - | 23mm | - | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0300.0 Schurter Inc. | 36 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | - | 1A | - | TIN | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | 12 mH | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4793.5200.21 Schurter | In Stock | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 100 | Not Filtered | No | - | - | + 70 C | - 25 C | Snap-In | - | - | - | Non-Compliant | - | 0.428579 oz | - | - | 250 VAC | - | - | - | - | - | - | - | IEC C20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 mm | - | 16 A | - | - | - | Solder | - | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | 36 mm | 28 mm | 2 mm | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 4301.2814.02 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | No | - | - | - | - | Snap-In | - | - | - | - | - | 0.112877 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 3-102-678 Schurter | 5 |
| - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 50 | Not Filtered | No | - | - | + 70 C | - 25 C | Snap-In | - | - | - | - | - | - | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outlets | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 5120.5070.0 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5120 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | - | 1A | - | TIN | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Board Lock, Shielded | 24.6mm | 48.6mm | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6600.4130.21 Schurter | 47 |
| - | 9 Weeks, 2 Days | - | - | - | - | Thermoplastic (TP) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 50 | Not Filtered | No | SCHURTER AG | 6600.4130.21 | + 70 C | - 25 C | Snap-In | ROHS COMPLIANT | Active | 5.82 | - | Yes | 0.407062 oz | - | - | 250 VAC | - | - | - | - | - | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Solder | - | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outlets | - | 28 mm | 35 mm | - | 3 mm | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 4304.6325 Schurter | 20 |
| - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | 50 | Not Filtered | No | - | - | + 70 C | - 25 C | Snap-In | - | - | - | Compliant | - | 0.544983 oz | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() DA22.6121.11 Schurter Inc. | 57 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 65.000013g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DA22 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 6A | - | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.3102.003 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 4A | - | - | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.10mm x 33.10mm | - | PLUG | - | 250V | 4A | SNAP | IEC 320-C14 | - | 4A | - | 1 | Filtered (EMI, RFI) - Commercial | - | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.1304.0 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | - | 6A | - | TIN | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | 800 μH | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | 2 | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0133.1 Schurter Inc. | 5 |
| Datasheet | 15 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5110 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | - | 1A | - | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.00mm x 21.00mm | - | - | 11 mH | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | 2 | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | - | 23mm | 48.4mm | 48.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5003.0211.1 Schurter Inc. | 32 |
| Datasheet | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 41.999989g | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 125VDC | - | Bulk | 5003 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | 3 | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | - | 6A | - | TIN | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | 125V | - | SNAP | Special - Molex HCS | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.2001 Schurter Inc. | 1 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Steel | 87.500009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | 5130 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 79.5mm | - | 20A | 50Hz | TIN | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 35.00mm x 27.00mm | - | - | 300 μH | 250V | 16A | - | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 30.6mm | - | 39mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |