- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Number of Positions | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Contact Gender | Switch Function | Panel Cutout Dimensions | Inductance | Termination Type | Coupling Type | Connector Style | Switch Type | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Product | Mains Connector Rating | Features | IP Rating | Height | Length | Width | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10AE1 Delta Electronics | In Stock | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-Phase Single-Stage Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-109-716 Schurter | 21 |
| - | - | - | Thermoplastic (TP) | - | 10 | Not Filtered | No | - | - | - | + 60 C | - | - 25 C | Snap-In | - | - | - | - | Details | Quick Connect | 2.491841 oz | 250 VAC | - | - | DG11 | - | - | IEC C14, C18 | - | Female | - | - | - | - | - | - | - | - | 51.6 mm | - | 15 A | Quick Connect | - | - | Switched | - | - | - | - | - | 2-Pole Switch | - | - | - | - | Inlets | - | - | IP67 | - | 63 mm | 35 mm | - | - | UL 94 V-0 | ||
![]() 3-109-718 Schurter | 21 |
| - | - | - | Thermoplastic (TP) | - | 10 | Filtered | No | - | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | 250 VAC | - | - | - | - | - | IEC C14, C18 | - | - | - | - | - | - | - | - | - | - | 51.6 mm | - | 15 A | Quick Connect | - | - | Switched | - | - | - | - | - | 2-Pole Switch | - | - | - | - | Inlets | - | - | IP67 | - | 76 mm | 35 mm | - | - | UL 94 V-0 | ||
![]() 10KENW3SA Delta Electronics | In Stock | - | - | 24 Weeks | PANEL | - | NOT SPECIFIED | 180 | - | - | DELTA ELECTRONICS INC | 10KENW3SA | KEN | - | - | - | - | - | Active | - | 5.81 | Details | - | - | - | - | Bulk | KEN | - | EAR99 | MAINS POWER CONNECTOR | - | - | STANDARDS: CSA, UL, VDE | 8536.69.40.30 | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | compliant | - | Wire Leads | - | MALE | - | - | - | - | SNAP | - | - | - | - | - | - | - | 115/250VAC | - | - | - | - | - | - | - | - | ||
![]() 10EB3A Delta Electronics | In Stock | - | - | 24 Weeks | PANEL | - | - | 40 | - | - | DELTA ELECTRONICS INC | 10EB3A | EB | - | - | - | Panel Mount | - | Active | - | 5.72 | Details | - | - | 115 VAC, 250 VAC | - | Bulk | EB | - | - | MAINS POWER CONNECTOR | - | - | STANDARD: CSA; UL; VDE | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | compliant | 10 A | Solder Lug | - | MALE | - | - | - | SOLDER | SNAP | - | - | Power Entry Module Filters | - | - | - | - | 10A, 250/115VAC | - | - | - | - | - | - | - | - | ||
![]() 4312.0015 Schurter | In Stock | - | - | - | - | Thermoplastic (TP) | - | 1 | Not Filtered | No | - | - | - | + 120 C | - | - 25 C | Free Hanging | - | - | - | - | Details | - | 3 oz | 250 VAC | - | - | - | - | - | IEC-320 S-16 | - | - | - | - | - | - | - | - | - | - | 26 mm | - | 10 A | Quick Connect | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | - | 41.95 mm | 33.95 mm | - | - | UL 94 V-0 | ||
![]() 4301.1014.54 Schurter | 34 |
| - | - | - | - | - | 10 | - | No | - | - | - | - | - | - | Snap-In | - | - | - | - | Compliant | - | 0.126986 oz | 120 V, 220 V, 230 V, 240 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() DC12.1102.101.21 Schurter | In Stock | - | - | - | - | Thermoplastic (TP) | - | 10 | Filtered | No | - | - | - | + 85 C | - | - 25 C | Snap-In | - | - | - | - | Non-Compliant | - | 2.257534 oz | 250 VAC | - | - | - | - | - | IEC C-14 | - | - | - | - | - | - | - | - | - | - | 46 mm | - | 1 A | Quick Connect | - | - | Switched | - | 10 mH | - | - | - | - | - | - | - | - | Inlets | - | - | - | 36.5 mm | 32.5 mm | - | - | - | UL 94 V-0 | ||
![]() DF12.3877.5110.1 Schurter | 34 |
| - | - | - | Thermoplastic (TP) | - | 20 | Filtered | No | - | - | - | + 55 C | - | - 10 C | Panel Mount | - | - | - | - | Non-Compliant | - | 3.174657 oz | 250 VAC | -10 to 55 °C | - | - | - | - | IEC C14 | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | Quick Connect | - | - | Switched | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1418080 Altech Corporation | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | ||
![]() 3-104-412 Schurter | In Stock | - | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 60 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 91 | Solder | - | IEC | 3 per connection (4) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 34.2 mm | 99.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-296 Schurter | 46 | - | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 32 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 99 | Quick Connect - 0.189 (4.8mm) | - | IEC | 3 per connection (7) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 168.40mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 35.2 mm | 171.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-157 Schurter | 118 |
| - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 120 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 88 | Solder | - | IEC | 3 per connection (2) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 48.30mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 31.3 mm | 51.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-292 Schurter | 58 | - | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 40 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 99 | Quick Connect - 0.189 (4.8mm) | - | IEC | 3 per connection (5) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 120.30mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 35.2 mm | 123.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-540 Schurter | 9052051 |
| - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 60 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 93 | Quick Connect - 0.189 (4.8mm) | - | IEC | 3 per connection (4) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 35.2 mm | 99.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-104-370 Schurter | 72 |
| - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 60 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 99 | Solder | - | IEC | 3 per connection (4) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 34.2 mm | 99.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-541 Schurter | 78 | - | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 60 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 93 | Quick Connect - 0.189 (4.8mm) | - | IEC | 3 per connection (4) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 35.2 mm | 99.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-104-402 Schurter | 43 |
| - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 40 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 77 | Solder | - | IEC | 3 per connection (6) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 144.40mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 31.3 mm | 147.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-295 Schurter | 50 | - | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | 32 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | Active | - | Details | - | - | 250 VAC | - | - | 99 | Quick Connect - 0.189 (4.8mm) | - | IEC | 3 per connection (7) | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 168.40mm | - | - | - | - | - | - | No | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | 35.2 mm | 171.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1579240 Altech Corporation | In Stock | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - |