- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage-IEC | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Switch Function | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse Current | Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD11.0121.1111 Schurter Inc. | 450 | - | Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DD11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 38.1mm | 10A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.10mm x 47.10mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 7A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | - | Cover, Front or Rear Side Mount | - | 65mm | 33mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD12.9321.111 Schurter Inc. | In Stock |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DD12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.9mm | 10A | - | - | - | 250V | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.80mm x 49.30mm | - | 300 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.4062 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | ALUMINUM ALLOY | - | 129.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | FKI | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | 2A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.50mm x 61.00mm | SOCKET | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EC11.0021.001 Schurter Inc. | 67 | - | Datasheet | 13 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 32.39999g | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | EC11 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 16A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 46.50mm | SOCKET | - | 250V | - | SCREW | IEC 320-C20 | - | 20A | - | DPST | Unfiltered - Commercial | No | - | - | - | Switch On-Off, Illuminated | - | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3000.01 Schurter | In Stock | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | 50 | Not Filtered | No | + 70 C | - 25 C | Panel Mount | - | 0.740753 oz | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.7 mm | 16 A | - | - | Solder | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outlets | - | 34 mm | 54 mm | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() CG66.5101.151 Schurter Inc. | 21 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 92.999987g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0243.1 Schurter Inc. | 36 |
| Datasheet | 15 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 35.000009g | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.7mm | 2A | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 21.00mm | - | - | 250V | 2A | - | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 23mm | 36mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5200.0223.1 Schurter Inc. | 58 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 58.000006g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 125V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 48.7mm | 2A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.00mm x 29.00mm | SOCKET | 4 mH | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | 44mm | 34mm | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF2.1011.01 Schurter Inc. | 132 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 15.300011g | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | GSF2 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 32.6mm | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.00mm x 25.40mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | 10A | Yes | Fuse Holder | - | - | - | - | 37mm | 36.5mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.3102.001 Schurter Inc. | 99 | - | Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 64.000012g | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 4A | - | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.10mm x 33.10mm | PLUG | 1.5 mH | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Switch On-Off | - | Shielded, V-Lock Notch | 34.4mm | 44.3mm | 30.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.1533.1 Schurter Inc. | 29 |
| Datasheet | 15 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | 15A | 60Hz | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 21.00mm | - | 100 μH | 250V | 15A | - | IEC 320-C14 | 1 | 15A | 2 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 23mm | 48.4mm | 48.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3020.01 Schurter | In Stock | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | 50 | Not Filtered | No | + 70 C | - 25 C | Snap-In | - | 0.719589 oz | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.7 mm | 16 A | - | - | Solder | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outlets | - | 34 mm | 42 mm | - | 2 mm | - | - | - | - | UL 94 V-0 | - | - | ||
![]() SK-1017 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 | Not Filtered | No | - | - | Panel Mount | Details | - | - | - | 250 VAC | Bulk | SK | - | - | - | - | - | - | IEC-320 C-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | Solder Lug | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD11.0121.1110 Schurter Inc. | 146 | - | Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 32.000006g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | DD11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 38.1mm | 10A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | 2 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | - | - | 30.5mm | 65mm | 65mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0603.312 Schurter Inc. | 60 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | Metal | 95.760011g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 6A | - | - | - | 50V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 32.20mm | - | 800 mH | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 5120.2306.0 Schurter Inc. | 56 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.40mm x 21.50mm | - | 400 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | Shielded | 24.6mm | - | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.0092 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 28.349523g | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | - | - | - | - | - | - | - | 125V | 250VAC | - | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 13A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.5082 Schurter Inc. | 56 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 161.000004g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | FKID | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67mm | 2A | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.50mm x 61.00mm | - | 4 mH | - | - | SNAP | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | - | 50mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.5331 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | THRMOPLASTIC | Thermoplastic | 79g | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | KFB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 1A | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 43.00mm | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Switch On-Off | - | Shielded | 59mm | - | 30.5mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0603.412 Schurter Inc. | 80 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | Metal | 95.760011g | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 6A | - | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 32.20mm | - | - | 250V | - | SNAP | IEC 320-C18 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP65, Water Resistant |