- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Switch Function | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Product | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV49/Z0000/C4Y Bulgin | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 25 | Not Filtered | No | BULGIN LTD | BZV49/Z0000/C4Y | BZV | ROHS COMPLIANT | Active | 5.55 | Details | Yes | - | 250 V | - | - | - | Polysnaps | - | Yes | - | - | Quick Connect | - | MAINS POWER CONNECTOR | - | - | - | - | - | Black | Male | STANDARDS: UL, CSA, POLYSNAP | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | - | compliant | 16 A | - | - | - | - | - | - | MALE | Not Switched | - | - | - | - | - | SOLDER | - | SNAP | - | - | - | - | - | - | - | No | - | - | Inlets | 16A, 250VAC | - | - | - | - | - | - | - | No SVHC | - | - | - | - | ||
![]() DC22.4121.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.6mm | - | 4A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.40mm x 34.40mm | - | - | 1.5 mH | 250V | - | - | SNAP | IEC 320-C14 | - | 4A | 2 | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | Shielded | 37.6mm | - | 46.8mm | 0.157 4.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5249 Schurter Inc. | 66 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 65.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | - | 10A | - | - | 125V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | Voltage Selector | - | 34mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.1102.001 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | - | 1A | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.10mm x 33.10mm | PLUG | - | - | 250V | - | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | Shielded, V-Lock Notch | - | 44.3mm | 30.2mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF12.3417.9110.1 Schurter Inc. | 21 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 55°C | -10°C | - | - | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | - | 13A | - | - | - | cULus, ENEC | - | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4304.6064 Schurter Inc. | 140 | - | Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Polyamide | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 6762 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 10A | - | - | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.2004.0 Schurter Inc. | 91 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 1MOhm | - | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | - | 6A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.40mm x 21.50mm | - | - | 800 μH | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.5076.0 Schurter Inc. | 56 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw, Snap in, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | - | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | Board Lock, Shielded | 24.6mm | - | 48.6mm | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9264-6-06 Schaffner EMC Inc. | 100 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | FN 9264 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | - | - | - | - | - | - | IP40 | 46mm | - | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 29.00mm x 33.00mm | - | - | 300 μH | - | - | 6A | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | 35mm | 51.45mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5003.0311.1 Schurter Inc. | 43 |
| Datasheet | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | METALLIC/STEEL | Thermoplastic | 41.999989g | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | 125VDC | Bulk | - | 5003 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | - | 3 | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | - | 10A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | 125V | - | - | SNAP | Special - Molex HCS | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BZV03/Z0000/C1Q Bulgin | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 25 | Not Filtered | No | BULGIN COMPONENTS PLC | BZV03/Z0000/C1Q | BZV03 | - | Active | 5.29 | Details | Yes | - | - | - | - | - | Polysnaps | - | Yes | - | - | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | - | compliant | - | - | - | - | - | - | - | MALE | Not Switched | - | - | - | - | - | SOLDER | - | SNAP | - | - | - | - | - | - | - | No | - | - | Inlets | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6431.0053.15 Schurter Inc. | 64 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 39.999986g | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | Switch | - | 3 per connection (2) | - | - | - | Male, Female | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | Straight | - | - | - | 10A | - | - | 500mV | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 80.10mm | PLUG | - | - | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | 2 | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4300.0303 Schurter Inc. | In Stock | - | - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | 0303 | - | POLYAMIDE | - | 99.988768mg | Thermoplastic | NICKEL | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 712 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | - | 3 per connection (2) | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | 10A | - | - | 250V | CCC, CSA, ENEC, UL | 3 | - | - | - | Variable Size | - | 250V | - | - | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.5209 Schurter Inc. | In Stock |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 65.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | - | 10A | - | - | 125V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | 44mm | 34mm | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0433.3 Schurter Inc. | 37 |
| Datasheet | 15 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 35.000009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | - | 4A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.00mm x 21.00mm | - | - | - | 250V | - | 4A | SCREW | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | - | 23mm | 48.4mm | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.5043 Schurter Inc. | 64 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 161.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | FKHD | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | - | 4A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | 250V | - | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC11.0031.201 Schurter Inc. | 3032 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 18.499992g | - | TIN/TIN COPPER | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | - | DC11 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 31.60mm | SOCKET | 250V | - | 250V | - | 12A | - | IEC 320-C14 | 1 | 12A | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5008.2016 Schurter Inc. | 65 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 14.499987g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 5008 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 47.9mm | - | 6A | 60Hz | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 18.00mm | - | - | - | 250V | - | - | - | IEC 320-C8, Non-Polarized | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 18mm | - | 27.2mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.6201 Schurter Inc. | 43 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | - | 1A | - | - | 125V | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.35mm x 33.00mm | PLUG | - | - | 250V | - | 1A | - | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | 37mm | 37mm | 37mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5008.1114 Schurter Inc. | 55 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 17.301997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 5008 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 47.9mm | - | 4A | 60Hz | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 18.00mm | - | - | - | 250V | - | - | - | IEC 320-C8, Non-Polarized | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | - | - | 18mm | - | 27.2mm | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |