- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rated | Voltage-IEC | Voltage, Rating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Termination Style | Voltage - Rated AC | Approval Agency | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Leakage Current | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRF4.0412.013.C Schurter Inc. | 40 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 37.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | GRF4 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 29mm | - | - | - | - | - | - | CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 20.80mm | - | - | - | 250V | - | 1A | - | IEC 320-C14 | 1 | 1A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | - | 31.4mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301440053 Molex | 40 | - | Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | Bulk | 2010 | Safeway 130144 | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA 5-20P | - | 20A | Unfiltered - Commercial | No | - | - | - | - | Cord-Clamp Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4303.5014 Schurter Inc. | 90 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | THRMOPLASTIC | Thermoplastic | 65.999986g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 69mm | - | 6A | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.60mm x 50.00mm | SOCKET | 800 μH | - | 250V | - | - | SNAP | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | 58.3mm | 58mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN382-4-22 Schaffner EMC Inc. | 59 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | FN 380 | yes | Active | Not Applicable | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 56.5mm | - | 4A | 400Hz | - | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | 300 μH | - | 250V | - | 4A | - | IEC 320-C14 | 1 | 4A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 58mm | 32mm | 58mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4304.5024 Schurter Inc. | 40 | - | - | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 161.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | FKID | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Male | - | - | 68nF | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | - | 6A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.50mm x 61.00mm | SOCKET | 800 μH | 250μA | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6069 Schurter Inc. | 139 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6762 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 10A | - | - | - | - | cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.078 1.00mm ~ 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4304.6078 Schurter Inc. | 27 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6765 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | 10A | - | - | - | - | cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.20mm x 58.20mm | - | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5707.0201.313 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | Metal | 95.760011g | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 5707 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | - | 2A | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 33.50mm | - | - | - | 250V | - | 2A | SNAP | IEC 320-C14 | 1 | 2A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Shielded | 42mm | 51mm | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 4303.1001 Schurter Inc. | 108 |
| - | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 28.349523g | - | - | 10A | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 10A | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 41.10mm | SOCKET | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 13A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.5374.1 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5120 | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 2 | - | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | - | 6A | - | TIN | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | - | - | SNAP | IEC 320-C18 | - | 6A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Board Lock, Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 01AE4 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | Details | - | - | - | Bulk | - | AE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-Phase Single-Stage Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01AE2 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | Details | - | - | - | Bulk | - | AE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-Phase Single-Stage Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15GEEG3E-R(SE) Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 | - | - | - | Panel Mount | - | - | Details | - | - | 115 VAC, 250 VAC | Bulk | - | GE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC Inlet Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03GENW3ES-R Delta Electronics | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | 180 | DELTA ELECTRONICS INC | 03GENW3ES-R | GE | Panel Mount | Active | 5.79 | Details | - | - | 115 VAC, 250 VAC | Bulk | - | GEN | - | - | - | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 3 A | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC Inlet Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06EB3SA Delta Electronics | In Stock | - | - | 24 Weeks | - | PANEL | - | - | - | - | - | - | - | - | 40 | DELTA ELECTRONICS INC | 06EB3SA | EB | Panel Mount | Active | 5.72 | Details | - | - | 115 VAC, 250 VAC | Bulk | - | EB | - | - | - | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | STANDARD: CSA; UL; VDE | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | compliant | 6 A | - | - | Solder Lug | - | - | - | MALE | - | - | - | - | - | SOLDER | - | SNAP | - | - | - | Power Entry Module Filters | - | - | - | - | 6A, 250/115VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01GEEG3E-R Delta Electronics | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | 270 | DELTA ELECTRONICS INC | 01GEEG3E-R | GE | Panel Mount | Active | 5.79 | Details | - | - | 115 VAC, 250 VAC | Bulk | - | GE | - | - | - | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | 1 A | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC Inlet Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 01ME3(S) Delta Electronics | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | 240 | DELTA ELECTRONICS INC | 01ME3(S) | ME | Panel Mount | Active | 5.75 | Details | - | - | 115 VAC, 250 VAC | Bulk | - | ME | - | - | - | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1 A | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC Inlet Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4707.2001 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 28.349523g | - | - | 10A | 10A | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 4707 | - | Active | Vendor Undefined | Wire | - | Receptacle, Male Blades - Module | - | 3 | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | 10A | - | - | - | - | cULus, ENEC | - | - | Variable Size | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Front or Rear Side Mount, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() FN370-2-22 Schaffner EMC Inc. | 39 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2009 | FN 370 | yes | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 59.5mm | - | 2A | 400Hz | - | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | - | 250V | - | 2A | - | IEC 320-C14 | 1 | 2A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | 58mm | - | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() CG26.5101.151 Schurter Inc. | 40 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 92.999987g | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | CG | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 2A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |