- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Mating Information | Body Breadth | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5120.0300.1 Schurter Inc. | 31 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 2 | 85°C | -25°C | - | Male | - | 2.2nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 54.5mm | 1A | - | TIN | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | 250V | 1A | SNAP | IEC 320-C18 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9260S-1-06-10 Schaffner EMC Inc. | 137 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | - | Bulk | 2013 | FN 9260 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 46.5mm | 1A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.50mm x 33.00mm | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | 35mm | - | 34mm | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() KE10.6100.107 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 37.500012g | - | - | - | - | - | 250V | 250VAC | Bulk | - | KE | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 13A | - | - | - | - | CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 52.50mm | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4707.2000 Schurter Inc. | 148 | - | - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 28.349523g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | - | 4707 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 35.8mm | 10A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | SOCKET | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Front or Rear Side Mount | - | 44mm | 44mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.9901.13 Schurter Inc. | 36 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYAMIDE | - | - | 11.000012g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | - | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Straight/Right Angle | IP40 | - | - | - | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | - | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5044 Schurter Inc. | 87 |
| - | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 56.699046g | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.8mm | 6A | - | - | - | 125V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | 2 | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0601.113 Schurter Inc. | 44 |
| Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 5707 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 6A | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 33.50mm | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() PX0580/PC Bulgin | 7032 | - | Datasheet | 24 Weeks | Tin | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | Nylon | - | - | - | Brass | - | 15A | - | 250VAC | Bulk | 2000 | PX | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Receptacle, Male Blades | - | 70°C | -40°C | Black | Male | UL 94V-0; CSA; VDE | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Right Angle | - | 30.6mm | 10A | - | - | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 30.25mm x 22.48mm | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 49.8mm | - | 0.126 3.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4790.1200 Schurter Inc. | In Stock |
| Datasheet | 22 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Thermoplastic | - | 32.000006g | - | - | - | 16A | - | - | 250VAC | Bulk | - | 4790 | - | - | Active | Vendor Undefined | - | Screw | EAR99 | Plug, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | - | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Right Angle | - | 22mm | 16A | - | - | CCC,VDE | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | 0.87 inch | - | - | 250V | 21A | SNAP | IEC 320-C19 | 1 | 20A | 2 | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 52mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6200.4225 Schurter Inc. | 7 | - | Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 12.000013g | - | TIN | - | - | - | - | 250VAC | Bulk | - | 6200 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 28.5mm | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.5221 Schurter Inc. | 49 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 65.999986g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | KFC | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 1A | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.60mm x 50.00mm | SOCKET | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | Voltage Selector | 58.3mm | 30mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3112 Schurter Inc. | 86 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 18.499992g | - | - | - | 16A | - | 250V | 250VAC | Bulk | - | 4797 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | Female | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | IEC 320-2-2/J | - | 20A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0405.313 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | 125 | - | - | Metal | 95.760011g | - | - | - | 4A | 4A | 250V | 250VAC | Bulk | - | 5707 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 4A | - | - | - | - | cULus, ENEC | - | - | Rectangular - 36.00mm x 33.50mm | - | - | - | - | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0405.312 Schurter Inc. | 10 |
| Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | 125 | - | - | Metal | 95.760011g | - | - | - | 4A | 4A | 250V | 250VAC | Bulk | - | 5707 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 4A | - | - | - | - | cULus, ENEC | - | - | Rectangular - 36.00mm x 32.20mm | - | - | - | - | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() DD22.9121.1111 Schurter Inc. | 593 |
| Datasheet | 7 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | Thermoplastic | 85.048569g | - | - | - | - | - | - | 250VAC | Bulk | - | DD22 | - | - | Active | Vendor Undefined | - | Solder, Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 60.9mm | 10A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | 33mm | 66.3mm | 66.3mm | 0.138 3.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PF0030/PC Bulgin | 55 | - | Datasheet | 24 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | - | Nylon | - | - | - | - | - | - | - | 250VAC | Bulk | 1998 | PF | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -20°C | Black | Male | UL94V-0 | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Right Angle | - | 33.2mm | 10A | - | - | CSA | 250V | CSA, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.10mm x 31.30mm | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | 44mm | - | 0.157 4.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9260B-1-06 Schaffner EMC Inc. | 2 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | FN 9260 | - | yes | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.3mm | 1A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | 35mm | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() CD64.4101.151 Schurter Inc. | 45 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 82.000003g | - | - | - | - | - | 250V | 250VAC | Bulk | - | CD | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 10A | 60Hz | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 67.50mm | SOCKET | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Voltage Selector | 83.5mm | 30mm | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD12.2321.111 Schurter Inc. | 10 | - | Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 85.048569g | - | - | - | - | - | - | 250VAC | Bulk | - | DD12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.9mm | 2A | - | - | - | 250V | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.80mm x 49.30mm | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | - | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4789.1100 Schurter Inc. | 114 |
| Datasheet | 22 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | POLYETHYLENE | - | Thermoplastic | 39.000014g | - | - | - | 16A | - | 250V | 250VAC | Bulk | - | 4789 | - | - | Active | Vendor Undefined | - | Screw | EAR99 | Plug, Male Blades | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | - | 25.7mm | 16A | - | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 21A | SNAP | IEC 320-2-2/I | 1 | 20A | 3 | Unfiltered - Commercial | 10 mm | No | - | - | - | - | - | - | 57mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |