- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Body Orientation | Contact Finish Mating | Contact Materials | Current-IEC | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Standards Met | Termination Method | Voltage Rated | Voltage-IEC | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Termination Style | Voltage - Rated AC | Approval Agency | Mating Information | Contact Gender | Switch Function | Panel Cutout Dimensions | Body/Shell Style | Inductance | ELV | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Switch Type | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4793.8200 Schurter Inc. | 323 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | THRMOPLASTIC | - | 12.15001g | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 4793 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.00mm x 24.00mm | SOCKET | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4788.3100 Schurter Inc. | 93 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 99.988768mg | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 4788 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.00mm x 21.00mm | PLUG | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5130.2000 Schurter Inc. | 59 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 85.048569g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 79.5mm | 16A | 50Hz | TIN | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 35.00mm x 27.00mm | - | 600 μH | - | 250V | 16A | - | IEC 320-C20 | 1 | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 30.6mm | 39mm | 39mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4301.3203 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 17.300013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEA-Print | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight/Right Angle | IP40 | 41.4mm | 10A | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 44mm | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4303.1093 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 28.349523g | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 13A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PF0030/63 Bulgin | 3942 | - | Datasheet | 24 Weeks | Tin | - | Panel Mount, Flange | - | - | POLYAMIDE | Nylon | - | - | - | TIN | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 1998 | PF | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | Black | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | - | 250V | CSA, UL | - | - | - | Rectangular - 27.30mm x 31.12mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included, Twin Fused | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 4304.6088 Schurter Inc. | 2342 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | PA6 | - | 33.570003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6765 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | 250V | cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 58.20mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off, Illuminated | - | Front or Rear Side Mount | - | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DD11.0111.1111 Schurter Inc. | In Stock |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 35.000009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | DD11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 7A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Cover | - | - | 33mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4301.7012 Schurter Inc. | 6 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 2A | - | - | - | - | CCC, cULus, ENEC | - | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | 125V | - | SNAP | IEC 320-C14 | - | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4301.7202 Schurter Inc. | 32 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 1A | - | - | - | - | CCC, cULus, ENEC | - | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6432.0253.25 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 51.299993g | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | Straight | - | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | - | Rectangular - 27.60mm x 90.60mm | PLUG | - | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 10A | - | DPST | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4301.5003 Schurter Inc. | 49 |
| - | 12 Weeks | - | Flanges, Panel, Screw, Snap in | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 4A | 60Hz | - | - | 250V | CCC, cULus, ENEC | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | 1.8 mH | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | 2 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1300190023 Molex | 21 |
| Datasheet | 3 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 130019 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | 4 | - | - | - | Receptacle | - | - | - | 600V | - | - | - | - | - | - | - | - | 25A | - | - | - | 600V | CSA, UL | - | - | - | - | - | - | Compliant | - | - | - | Custom Connection | - | 25A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CDA4.4101.151 Schurter Inc. | 203 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | Thermoplastic | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | CD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 2A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.50mm x 67.50mm | SOCKET | 4 μH | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | 2 | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4303.5034 Schurter Inc. | 5 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | THRMOPLASTIC | - | 65.999986g | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 69.2mm | 6A | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.60mm x 50.00mm | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | Voltage Selector | 58.3mm | - | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1301440036 Molex | 500 | - | Datasheet | 3 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | 125 | - | - | - | - | Nylon, Polyamide | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 125V | - | - | Bulk | 2010 | Safeway 130144 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | Black, White | Male | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 2 | - | - | - | 15A | - | - | - | 125V | CSA, UL | - | - | - | - | - | - | - | - | - | SNAP | NEMA 5-15P | - | 15A | 2 | - | - | Unfiltered - Commercial | No | - | - | - | - | Cord-Clamp Strain Relief | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 4303.5229 Schurter Inc. | 15 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 67.999988g | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69.2mm | 10A | - | - | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.60mm x 50.00mm | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | Voltage Selector | 58.3mm | - | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PX0580/63/WH Bulgin | 226 |
| - | - | Nickel | - | Panel Mount | - | - | - | Nylon | - | - | Straight | - | - | - | 300 | Not Filtered | No | + 70 C | - 40 C | Panel Mount | Details | BSI, CSA certified, IMQ, SEMKO, UL recognised, VDE | Quick Connect | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | Quick Connect | - | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 4721.0300 Schurter Inc. | 23 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | POLYETHYLENE | Thermoplastic | 16.99999g | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 4721 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | - | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | - | - | 250V | CCC, cURus, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 24.80mm | - | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | - | 15A | 3 | - | - | Unfiltered - Commercial | No | - | - | - | - | Shuttered | 30mm | 28.4mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5200.0443.1 Schurter Inc. | 194 |
| Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 58.000006g | - | - | TIN/TIN COPPER | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 48.7mm | 4A | - | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.00mm x 29.00mm | SOCKET | 6 mH | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |