- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse Current | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC11.0001.401 Schurter Inc. | 518 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 18.499992g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | DC11 | yes | Active | Not Applicable | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | SOCKET | 250V | - | 250V | 12A | - | IEC 320-C14 | 1 | 12A | 2 | DPST | Unfiltered - Commercial | No | - | - | - | Switch On-Off | - | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0304.0 Schurter Inc. | 137 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | - | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | 6A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 800 μH | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.2206.0 Schurter Inc. | 48 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | 400 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Shielded | 24.6mm | - | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5220.0143.3 Schurter Inc. | 23 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | 5220 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 57.8mm | 1A | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | 36mm | - | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9226-3-06 Schaffner EMC Inc. | 200 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange, Right Angle | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2000 | FN 9226 | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 46.05mm | 3A | 400Hz | - | 250V | CSA, ENEC, SEMKO, UL | - | Rectangular - 34.40mm x 22.60mm | - | - | 1.24 mH | 250V | 3A | SNAP | IEC 320-C14 | 1 | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 32.5mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() EAC333 Switchcraft Inc. | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | Polyester | - | - | - | COPPER ALLOY | 10A | - | 250V | 250VAC | Bulk | 1998 | EAC | - | Active | Not Applicable | Solder | - | Receptacle, Male Blades | - | - | - | 65°C | -55°C | Black | Male | STANDARD: CSA; UL; VDE | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 14.02mm | 3 | Right Angle | - | - | 15A | - | - | - | DEMKO, NEMKO, SEMKO, SETI, SEV | - | Rectangular - 30.56mm x 22.22mm | - | 250V | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | 3 | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 50.3mm | - | 0.130 3.30mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6100.3300.33 Schurter Inc. | 267 | - | Datasheet | 9 Weeks | Screw | Panel Mount, Flange | - | - | - | Thermoplastic | 16.800012g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6100-3 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | - | Straight | IP54 | 20.5mm | 15A | - | - | - | CCC, cULus, ENEC | - | Variable Size | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | 23mm | 48mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5008.1016 Schurter Inc. | 30 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 17.356996g | - | - | - | - | - | - | - | Bulk | - | 5008 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | IP40 | 47.9mm | 6A | 60Hz | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 18.00mm | - | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 18mm | - | 27.2mm | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1203.0 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | - | Module | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | - | - | Bulk | - | 5120 | yes | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | 4A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | - | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0400 Schurter Inc. | 58 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 85.048569g | - | - | - | 16A | 20A | 250V | 250VAC | Bulk | - | 5130 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | IP40 | 79.5mm | 16A | 50Hz | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | No | - | No | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() CD44.4101.151 Schurter Inc. | 224 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 82.000003g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | - | CD | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 6A | 60Hz | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | SOCKET | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | Voltage Selector | 83.5mm | 30mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2142 Schurter Inc. | 23 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 2 | POLYETHYLENE | - | 17.800014g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.2122 Schurter Inc. | 5 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 2 | POLYETHYLENE | - | 18.499992g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.5202.003 Schurter Inc. | 5 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250V | 250VAC | Bulk | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | - | CQC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.10mm x 33.10mm | PLUG | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.3201 Schurter Inc. | 50 | - | - | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 17.999991g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | - | KEA-Print | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 41.4mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | SOCKET | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | 10A | Yes | Fuse Holder | - | V-Lock Notch | - | 44mm | - | 2.0066mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9260B-10-06 Schaffner EMC Inc. | 530 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | FN 9260 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.3mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.00mm x 33.00mm | - | - | 200 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder, Twin Fused | - | - | 41mm | 35mm | 35mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() DD12.1121.111 Schurter Inc. | 122 | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | - | - | 250VAC | Bulk | - | DD12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.9mm | 1A | - | - | 250V | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.80mm x 49.30mm | - | - | 10 mH | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.2201.0 Schurter Inc. | 25 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 54.5mm | 2A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | 5.2 mH | 250V | 2A | - | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Shielded | 24.6mm | 48.6mm | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0714 Schurter Inc. | 79 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 14.750002g | - | - | - | 10A | 10A | 250V | 250VAC | Bulk | - | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KP01.1152.11 Schurter Inc. | 151 | - | - | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 28.349523g | - | - | - | - | - | - | 250VAC | Bulk | - | KP | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 31.2mm | 10A | 60Hz | - | 250V | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | 2 | DPST | Unfiltered - Commercial | No | - | - | - | Switch On-Off | Terminating Cover | 36mm | 56.1mm | 56.1mm | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |