- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Thread Size | Wire/Cable Diameter | Hole Diameter | Accomodates a Fuse | Fuse Current | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5707.0101.112 Schurter Inc. | 50 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 1A | - | - | 50V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0803.413 Schurter Inc. | 11 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250V | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 8A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5120.1003.0 Schurter Inc. | 806 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | 250VAC | Bulk | 5120 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 4A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 2 mH | 500μA | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | Filtered (EMI, RFI) - Commercial | M3 | - | 3.6 mm | No | - | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | 2.5mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0101.313 Schurter Inc. | 32 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250V | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 1A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0103.412 Schurter Inc. | 22 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250V | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 1A | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0201.312 Schurter Inc. | 31 |
| Datasheet | 14 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | 0201 | - | - | Metal | 95.760011g | - | - | - | - | - | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 2A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | 5.2 mH | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | 2 | Filtered (EMI, RFI) - Commercial | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() DC12.5102.003 Schurter Inc. | 73 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | Bulk | DC12 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.10mm x 33.10mm | PLUG | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0205.312 Schurter Inc. | 41 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | 125 | - | - | Metal | 95.760011g | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | 250VAC | Bulk | 5707 | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 2A | - | - | - | cULus, ENEC | - | - | Rectangular - 36.00mm x 32.20mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 4303.0002 Schurter Inc. | 162 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 24.599987g | - | - | - | - | - | 250VAC | Bulk | KEC | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 15A | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 50.00mm | SOCKET | 250V | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | Unfiltered - Commercial | - | - | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | - | - | - | 30mm | - | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0803.412 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | 250V | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 8A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5003.0411.1 Schurter Inc. | 32 | - | Datasheet | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | - | Thermoplastic | 41.999989g | - | - | - | - | 125V | 125VDC | Bulk | 5003 | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | 3 | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 61mm | 15A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | - | 125V | 15A | SNAP | Special - Molex HCS | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0143.3 Schurter Inc. | 42 |
| Datasheet | 15 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | TIN/TIN COPPER | - | - | - | 250VAC | Bulk | 5110 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.7mm | 1A | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | 2 | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | No | - | - | - | - | - | 23mm | - | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.0501 Schurter Inc. | 139 | - | Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 17.499991g | Thermoplastic | - | - | - | - | 250VAC | Bulk | KEA | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 41.4mm | 10A | 50Hz | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | Unfiltered - Commercial | - | - | - | Yes (Fuse Not Included) | 10A | Yes | Fuse Holder | - | - | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.1033.1 Schurter Inc. | 70 | - | Datasheet | 15 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | - | 250VAC | Bulk | 5110 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | 400 μH | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | - | - | 23mm | 48.4mm | 48.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5220.1023.1 Schurter Inc. | 102 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250VAC | Bulk | 5220 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.6mm | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | SOCKET | - | 4 mH | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | Filtered (EMI, RFI) - Commercial | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | 44mm | 34mm | 34mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.5004 Schurter Inc. | 266 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | THRMOPLASTIC | - | - | 67.999988g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250VAC | Bulk | KFC | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 6A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | SOCKET | - | 800 μH | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | - | - | - | Yes (Fuse Not Included) | - | Yes | Drawer Included | - | Shielded | 58.3mm | 30mm | 30mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.5315 Schurter Inc. | 1181 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | THRMOPLASTIC | - | - | 79g | Thermoplastic | TIN/TIN COPPER | - | - | - | 250VAC | Bulk | KFB2 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 63mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 43.00mm | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | Switch On-Off | Shielded | 59mm | 59mm | 30mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0101.113 Schurter Inc. | 27 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | 250V | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 1A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 4784.0100 Schurter Inc. | 210 | - | Datasheet | 23 Weeks | Cable, Free Hanging, Screw | Free Hanging (In-Line), Right Angle | - | POLYETHYLENE | - | - | 33.000007g | Thermoplastic | - | Brass | 10A | - | 250VAC | Bulk | 4784 | - | Active | Vendor Undefined | - | Screw | EAR99 | Plug, Female Sockets | - | - | 120°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Right Angle | - | - | 15A | - | - | 250V | cULus, VDE | 3 | - | - | - | 250V | - | - | - | 15A | SNAP | IEC 320-C15 | - | 15A | - | Unfiltered - Commercial | - | 10 mm | - | No | - | - | - | - | - | - | - | 70mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0909.0021 Schurter Inc. | 1217 |
| Datasheet | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | Thermoplastic | - | 51.660004g | - | - | - | 10A | - | 250VAC | Bulk | 909 | - | Active | Vendor Undefined | 12 | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 12 | Straight | IP30 | 32mm | 15A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 96.30mm | - | - | - | - | 250V | 15A | - | IEC 320-2-2/F | 4 | 15A | 8 | Unfiltered - Commercial | - | - | - | No | - | - | - | - | - | 35mm | 99.2mm | 32mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |