- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6600.3300 Schurter Inc. | 14 |
| - | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | - | 12.000013g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6600-3 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 30.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 24.80mm | 5mOhm | 10MOhm | PLUG | - | 250V | - | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | 3 | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 28mm | 30.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.8201.121 Schurter Inc. | In Stock | - | - | 10 Weeks | PCB, Screw, Through Hole | Panel Mount, Flange | - | - | - | - | - | - | Thermoplastic | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | GSP1 | - | - | Active | Vendor Undefined | - | Screw | - | Receptacle, Male Blades | - | - | - | Black | Male | - | - | - | - | - | - | - | - | - | - | Right Angle | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | 3 | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() BVB01/Z0000/11 Bulgin | 737 | - | Datasheet | 24 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | 2005 | Polysnap® BVB | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Black | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Vertical | - | - | 10A | - | - | 250V | CSA, ENEC, UL, VDE | - | - | - | Rectangular - 33.00mm x 66.30mm | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 49mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() FN9222S1-3-06 Schaffner EMC Inc. | 23 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.9mm | 3.5A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | 2.5 mH | 250V | - | 3A | - | IEC 320-C14 | 1 | 3A | - | 3 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6173.0019 Schurter Inc. | 45 |
| Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GRF2.0212.11 Schurter Inc. | 37 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | - | - | 13.899998g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | GRF2 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 20.80mm | - | - | SOCKET | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Shielded | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5003.0213.1 Schurter Inc. | 38 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | METALLIC/STEEL | - | - | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | - | Bulk | - | 5003 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Pins | 3 | - | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | 61mm | 6A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | - | - | - | - | SNAP | Special - Molex HCS | - | 6A | - | - | - | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.116B.1 Schurter Inc. | 40 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Module | - | METALLIC/STEEL | - | - | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | - | Bulk | - | 5003 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Pins | 3 | - | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | 62mm | 3A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.80mm | - | - | - | - | - | - | - | SNAP | Special - AMP MATE-N-LOK or Molex MLX | - | 3A | - | - | - | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KE16.5100.109 Schurter Inc. | 58 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | - | 37.69999g | - | - | - | - | - | - | 250VAC | 125VAC | Bulk | - | KE | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 52.50mm | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD31.1501.151 Schurter Inc. | 25 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 82.000003g | - | - | - | - | - | - | 250VAC | - | Bulk | - | CD | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 67.50mm | - | - | SOCKET | - | 250V | - | - | SNAP | IEC 320-C14 | - | 4A | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0613.312 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 6A | 6A | - | 250VAC | - | Bulk | - | 5707 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | 100nF | 125V | - | - | - | - | - | - | - | IP65 | - | 6A | - | - | - | cURus, ENEC | - | - | - | Rectangular - 29.20mm x 33.20mm | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder | - | - | Shielded, V-Lock Notch | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610.3015 Schurter Inc. | 23 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | 16.300012g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | - | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.2016.03 Schurter Inc. | 5 |
| Datasheet | 9 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | - | 6610 | - | - | Active | Vendor Undefined | - | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | Right Angle | IP40 | - | 15A | - | - | - | CCC, cULus, ENEC | - | - | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | - | Unfiltered - Commercial | No | No | - | - | - | V-Lock Notch | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6610.4012 Schurter Inc. | 68 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 16.499989g | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | - | 6610 | - | - | Active | Vendor Undefined | - | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | - | - | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | - | Unfiltered - Commercial | No | No | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6610.2016 Schurter Inc. | 51 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | 16.499989g | Thermoplastic | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | - | IDC | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 15A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.098 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0015 Schurter Inc. | 142 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6102.3200 Schurter Inc. | 87 |
| - | 9 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | POLYETHYLENE | - | Thermoplastic | 6.800002g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6102-3 | - | - | Active | Vendor Undefined | 3 | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 2 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | IP40 | 23mm | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | SOCKET | - | 250V | - | 10A | SNAP | IEC 320-C18 | 1 | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.1102.51 Schurter Inc. | 45 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | - | - | PBTB | - | - | 15.600005g | - | - | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | - | TIN/TIN COPPER | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | 10A, 250V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP1.6201.1 Schurter Inc. | 124 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | PLASTIC | - | - | 13.000014g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP1 | e3 | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | NO | NO | YES | - | 7mm | - | Right Angle | IP40 | - | - | - | - | - | CCC, cURus, ENEC | 3 | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | SNAP | - | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6421.0053.20 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | - | 28.349523g | - | TIN | - | - | - | - | 250VAC | - | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | - | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 53.60mm | - | - | PLUG | - | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |