- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Contact Finish Termination | Max Voltage Rating (DC) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6421.0051.20 Schurter Inc. | 13 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | 25.499999g | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 53.60mm | PLUG | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6423.0151.20 Schurter Inc. | 32 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | 39.999986g | TIN | NOT SPECIFIED | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6424.0151.30 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | 35.000009g | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | 250V | - | - | - | IEC 320-C14 | - | 10A | DPST | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CMF1.1031.12 Schurter Inc. | 81 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | 10.840007g | - | - | 2.5A | - | - | 250VAC | Bulk | CMF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins - Module | 2 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Right Angle | IP40 | 24.3mm | - | - | - | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | SOCKET | 250V | - | 2.5A | - | IEC 320-C8, Non-Polarized | 1 | 6A | SPST | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | 57.9mm | - | 0.063 1.60mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5003.015B.1 Schurter Inc. | 60 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | - | METALLIC/STEEL | 41.999989g | - | - | 15A | - | 125V | 125VDC | Bulk | 5003 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | 3 | - | - | Male | STANDARDS: UL 94V-0; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 61mm | 3A | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.80mm | - | - | - | - | SNAP | Special - Molex HCS | - | 3A | - | - | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6110.4308 Schurter Inc. | 61 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | 99.988768mg | - | - | 10A | - | 250V | 250VAC | Bulk | 6110-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | IEC 320-C16 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.031 0.79mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.911E.1 Schurter Inc. | 45 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 12.800008g | - | - | 10A | 15A | - | 250VAC | Bulk | GSP1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | 15A | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6173.0023 Schurter Inc. | 67 |
| Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 6173.0017 Schurter Inc. | 68 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() GSF1.0102.31 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | - | - | PBTB | 14.899999g | - | - | - | - | 250V | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | TIN/TIN COPPER | - | Unfiltered - Commercial | No | - | - | - | 16A, 250V | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.8103.13 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYAMIDE | 11.000012g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6173.0025 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | 1681 | - | - | Active | Vendor Undefined | Screw | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | IEC 320-C22 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() GSF1.0104.01 Schurter Inc. | 79 |
| Datasheet | 13 Weeks | Through Hole | - | Module | - | - | 14.899999g | - | - | 10A | 10A | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | 3 | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.1102.31 Schurter Inc. | 45 |
| Datasheet | 13 Weeks | Through Hole | - | Module | - | POLYETHYLENE | 15.600005g | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.0701 Schurter Inc. | 74 |
| - | 9 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 15.699994g | - | - | 10A | 10A | 250V | 250VAC | Bulk | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6423.0151.15 Schurter Inc. | 13 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | 39.999986g | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6424.0151.10 Schurter Inc. | 5 |
| Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | 33.500008g | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | 250V | - | - | - | IEC 320-C14 | - | 10A | DPST | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KE10.2100.109 Schurter Inc. | 27 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | 37.69999g | - | - | - | - | - | 250VAC | Bulk | KE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 52.50mm | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6423.0153.12 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | 39.999986g | TIN | NOT SPECIFIED | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | 70°C | -25°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | 10A | - | 250V | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5214 Schurter Inc. | 16 |
| Datasheet | 12 Weeks | - | - | Module | - | - | 65.999986g | - | - | - | - | - | - | - | KFA | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | - | 2A | - | 250V | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - |