- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN388-6-21 Schaffner EMC Inc. | 376 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 380 | - | yes | Active | 1 (Unlimited) | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 56.5mm | - | 7.2A | 400Hz | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 58mm | 50mm | 50mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() BZV09/Z0000/04 Bulgin | 883 |
| Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 15A | 250V | 250VAC | - | Bulk | 2001 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | 6 | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades - Module | - | 3 | - | - | Black | Receptacle | STANDARDS: UL; VDE; CSA | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | - | 6 | Straight | - | 39.1mm | - | 10A | - | - | - | CSA, ENEC, UL, VDE | - | - | Rectangular - 34.40mm x 76.50mm | - | - | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder, Twin Fused | - | - | - | 78.7mm | 78.7mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1301410061 Molex | 5 | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() FN9244R-8-06 Schaffner EMC Inc. | 6 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | 43.9mm | - | 8A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222B-10-06 Schaffner EMC Inc. | 360 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | - | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 37.7mm | - | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 225 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 3 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() KD14.1101.151.21 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Panel Mount, Flange | - | - | - | Thermoplastic | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | 125VAC | Bulk | - | KD | - | - | Obsolete | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | - | 10A | - | - | 250V | CCC, CSA, ENEC, UR | - | - | Rectangular - 75.50mm x 27.50mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Terminating Cover | - | - | - | 0.315 8.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 5120.1307.1 Schurter Inc. | 66 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | - | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | - | 0F | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | - | 15A | 60Hz | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.9213.13 Schurter Inc. | 124 |
| - | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYETHYLENE | - | 11.800007g | Thermoplastic | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | - | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | - | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 31.45mm | - | 15A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | 250V | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | 3 | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | 32.9mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 10ME3G Delta Electronics | 46 |
| Datasheet | 18 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | - | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2008 | ME | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | 115V | CSA, TUV, UL | - | - | Rectangular - 30.50mm x 22.86mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5003.2111.1 Schurter Inc. | 38 |
| Datasheet | 9 Weeks | - | - | - | 125 | - | - | - | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | - | Bulk | - | 5003 | - | - | Active | Vendor Undefined | - | Quick Connect | - | Receptacle, Male Pins | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 61mm | - | 3A | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | Custom Connection | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 10NB3M Delta Electronics | 206 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2002 | NB | - | - | Active | 1 (Unlimited) | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | CSA; UL | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | 60mm | unknown | 10A | - | - | 115V | CSA, UL, VDE | - | - | Variable Size | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 58mm | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4301.3212 Schurter Inc. | 5 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 17.300013g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEA-Print | - | yes | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight/Right Angle | IP40 | 41.4mm | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 36mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0201.413 Schurter Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | Metal | 95.760011g | - | - | - | 2A | 2A | 250V | 250VAC | - | Bulk | - | 5707 | - | - | Obsolete | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | - | - | - | - | 250V | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2A | - | - | - | cULus, ENEC | - | - | Rectangular - 36.00mm x 33.50mm | - | - | - | - | - | - | IEC 320-C18 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() DC22.1111.111 Schurter Inc. | 40 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | 1A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 10 mH | 250V | - | SNAP | IEC 320-C14 | - | 1A | 1 | SPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0016 Schurter Inc. | 56 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4752.8200 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 75.999997g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 4752 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | - | - | - | Female | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | IP30 | - | - | - | - | - | - | cULus, ENEC | 12 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 96.20mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4752.6400 Schurter Inc. | 11 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 75.999997g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 4752 | - | yes | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | - | - | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | IP30 | - | - | - | - | - | - | cULus, ENEC | 12 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 96.20mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6220.5310 Schurter Inc. | 64 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 15.389992g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PX0575/15/48 Bulgin | 1400 | - | Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | TIN | BRASS | - | - | - | 250VAC | - | Bulk | 2010 | PX | e3 | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -40°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | 10A | - | - | 250V | CCC, CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.40mm x 19.80mm | - | - | - | 250V | 10A | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4710.3014 Schurter Inc. | 74 |
| Datasheet | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 16A | 20A | 250V | 250VAC | - | Bulk | - | 4710 | - | - | Active | Vendor Undefined | - | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | Black | Receptacle | - | - | - | 250V | - | - | - | - | - | - | Straight | - | - | - | 16A | - | - | - | CCC, cURus, ENEC | 3 | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |