- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6145.2173.000 Schurter Inc. | 77 |
| - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | Thermoplastic | 40.999988g | - | - | - | 10A | 15A | 250V | 250VAC | Bulk | - | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 15A | - | - | cULus, VDE | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | DPST | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | 91.5mm | 36mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() EF12.2105.1110.01 Schurter Inc. | 78 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 147.99999g | - | - | - | 16A | 16A | 250V | 250VAC | Bulk | - | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 74.3mm | 20A | 60Hz | 250V | cURus, ENEC | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 16A | - | 2 | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | Shielded | 101mm | - | 37mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() FN9222SR-1-06 Schaffner EMC Inc. | 60 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 1A | - | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor | - | - | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | - | - | - | ||
![]() FN9222B-15-07 Schaffner EMC Inc. | 88 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 43.9mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | 75 μH | 250V | - | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor, Front or Rear Side Mount | 48mm | - | 22.5mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222R-6-07 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 43.9mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | 780 μH | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6600.3200 Schurter Inc. | 127 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | POLYETHYLENE | - | 12.000013g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | - | 6600-3 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 29.5mm | 15A | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | 250V | - | 250V | - | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 50mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6650.4525 Schurter Inc. | In Stock | - | Datasheet | 17 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | - | POLYETHYLENE | - | - | - | - | - | 10A | - | - | 250VAC | Bulk | - | 6650 | e3 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | Female | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | - | CCC, CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 27.50mm | PLUG | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301470169 Molex | 32 |
| Datasheet | 9 Weeks | - | Wall | Wall Mount | - | - | - | - | - | - | - | - | 30A | 250V | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 30A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L6-30R | - | 30A | - | - | - | - | Unfiltered - Commercial | No | No | - | - | - | Flip Lid, Locking Blade | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 4300.0105 Schurter Inc. | 214 | - | Datasheet | 19 Weeks | - | - | Panel Mount, Snap-In | - | PA6 | - | - | - | - | - | - | - | - | 250V | Bulk | - | 2570 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Pins | 2 | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | IP20 | - | 2.5A | - | - | CCC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | IEC 320-C8, Non-Polarized | - | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 1301470060 Molex | 21 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 480V | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 20A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L16-20R | - | 20A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cord Grip, Cover, Locking Blade, Strain Relief, UV Resistant | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() BZV03/A0620/09 Bulgin | 5 | - | Datasheet | 24 Weeks | Nickel | Snap in | Panel Mount, Snap-In | Module | - | Nylon | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 15A | - | 250VAC | Bulk | 2005 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -40°C | Black | Male | 15nF | 250V | NO | NO | NO | - | - | 3 | Straight | - | 66.6mm | 6A | - | 250V | CSA, ENEC, UL, VDE | - | Rectangular - 34.40mm x 76.50mm | - | - | 700 μH | 250V | - | 10A | - | IEC 320-C14 | 1 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 36.1mm | 78.7mm | 77mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 5602519 Phoenix Contact | 58 |
| Datasheet | 7 Weeks | - | DIN Rail | DIN Rail | 120 | - | - | - | PVC | - | - | - | - | 120V | - | Bulk | 2010 | - | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | 3 per connection (2) | 70°C | -40°C | Beige, White | Female | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | - | - | - | 120V | - | - | - | - | - | NEMA 5-20R | 2 | 20A | 10 AWG | - | - | - | Unfiltered - Commercial | No | - | - | Circuit Breaker | - | GFI (Ground Fault Interrupt) | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1301440016 Molex | 11 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | 15A | 125V | - | Bulk | 2010 | Safeway 130144 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA 5-15P | - | 15A | - | - | - | - | Unfiltered - Commercial | No | No | - | - | - | Cord-Clamp Strain Relief | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF0002/63 Bulgin | 2445 | - | Datasheet | 24 Weeks | - | - | Panel Mount, Flange | Module | POLYAMIDE | - | - | - | TIN | BRASS | - | - | - | 250VAC | Bulk | 2001 | PF | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 32.6mm | - | - | - | CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | - | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | - | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included | - | - | - | - | 44mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() GSP2.9203.14 Schurter Inc. | 5 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 12.000013g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 31.45mm | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | 250V | - | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 32.9mm | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2012.31 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | BOARD AND PANEL | - | PBTB | - | 14.999988g | - | - | - | - | - | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | TIN/TIN COPPER | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | 10A, 250V | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4797.3010 Schurter Inc. | 66 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 20.400005g | - | - | - | 16A | - | 250V | 250VAC | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | Female | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.60mm x 29.50mm | - | - | - | 250V | - | 20A | - | IEC 320-2-2/J | - | 20A | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF0.2193.11 Schurter Inc. | 82 |
| Datasheet | 16 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10A | 10A | - | 250VAC | Bulk | - | KMF | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 2 | - | - | - | Male | - | 250V | - | - | - | - | - | - | - | IP40 | - | 10A | - | 250V | CCC, cURus, ENEC | - | Rectangular - 28.80mm x 47.80mm | - | - | - | - | - | - | - | IEC 320-C18 | - | - | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 5220.0643.3 Schurter Inc. | 23 |
| Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | - | 5220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Black | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.8mm | 6A | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 32.00mm | SOCKET | - | - | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | - | 2 | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | 43.7mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF2.2035.01 Schurter Inc. | 23 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 15.600005g | - | - | - | 10A | 10A | - | 250VAC | Bulk | - | GSF2 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |