- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Operating Temperature (Max.) | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9290-10-06 Schaffner EMC Inc. | 8 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 153.999996g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2002 | FN 9290 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | Straight | IP40 | 93mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.80mm x 47.10mm | - | 320 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 87.2mm | 49.8mm | 32mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 5707.0205.313 Schurter Inc. | 53 |
| Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | 125 | - | - | Metal | 95.760011g | - | - | - | 2A | 2A | - | 250V | 250VAC | Bulk | - | 5707 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 2A | - | - | - | cULus, ENEC | - | - | - | Rectangular - 36.00mm x 33.50mm | - | - | - | - | - | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() FN379-4-21 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2009 | FN 370 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 70mm | 4A | 400Hz | - | 250V | CSA, UL, VDE | - | - | - | Variable Size | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Front or Rear Side Mount, Voltage Selector | 58mm | 50mm | 50mm | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() GRF2.0320.11 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | Thermoplastic | 13.999987g | - | - | - | 10A | - | - | 250V | 250VAC | Bulk | - | GRF2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 33.8mm | 15A | 60Hz | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 20.80mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | Shielded | 47.5mm | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN382-4-21 Schaffner EMC Inc. | 41 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2015 | FN 380 | - | yes | Active | Not Applicable | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARD : VDE, EMI SHIELDED | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP40 | 56.5mm | 4.8A | 400Hz | - | 250V | CSA, UL, VDE | - | - | - | Variable Size | - | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 32mm | - | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222SR-8-06 Schaffner EMC Inc. | 254 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.9mm | 8A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 29.40mm x 20.80mm | - | 400 μH | 250V | 8A | - | IEC 320-C14 | 1 | 8A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Bleed Resistor | 22.4mm | 29.9mm | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PF0001/28 Bulgin | 323 | - | Datasheet | 24 Weeks | Nickel | - | Panel Mount, Flange | - | - | POLYAMIDE | Nylon | - | - | TIN | BRASS | - | - | - | - | 250VAC | Bulk | 2010 | PF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.30mm x 31.12mm | PLUG | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Drawer Included | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301420026 Molex | 14 | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 20A | - | - | - | Bulk | 2010 | Super-Safeway 130142 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L16-20R | - | 20A | - | - | Unfiltered - Commercial | - | No | No | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301420028 Molex | 6 | - | Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Super-Safeway 130142 | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L21-20R | - | 20A | - | - | Unfiltered - Commercial | - | No | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 719W-00/04 Qualtek | 1070 | - | Datasheet | 20 Weeks | Nickel | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | Nylon | NOT SPECIFIED | NOT SPECIFIED | - | - | 60°C | - | 250VAC | Bulk | 2005 | 719W | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | APPROVALS: TUV; UL | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | - | - | 10A | - | CCC; CSA | 250V | CSA, UL, VDE | - | - | - | Rectangular - 27.30mm x 31.40mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BZV01/Z0000/11 Bulgin | 894 |
| Datasheet | 24 Weeks | Tin | Snap in | Panel Mount, Snap-In | Module | - | - | Nylon | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250V | 250VAC | Bulk | 2005 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 10A | - | - | - | CSA, ENEC, UL, VDE | - | - | - | Rectangular - 34.40mm x 70.10mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | - | Unfiltered - Commercial | Red | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 3mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9290B-6-06 Schaffner EMC Inc. | 156 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 152.999995g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2002 | FN 9290 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | - | IP40 | 80.6mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.80mm x 47.10mm | - | 780 μH | - | - | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 87.2mm | 49.8mm | 32mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5008.1012 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 17.290006g | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5008 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 34.5mm | 2.5A | 50Hz | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.20mm x 18.00mm | - | 1.2 mH | 250V | - | - | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | 37mm | - | 18mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1204.0 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | Steel | 41.999989g | - | - | - | - | 6A | - | 250V | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | - | - | - | - | - | Straight | IP40 | 54.5mm | 6A | - | - | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | - | - | No | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6422.0053.15 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 24.999999g | - | TIN | - | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 46.70mm | PLUG | - | 250V | - | - | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6423.0251.30 Schurter Inc. | 32 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 37.899996g | - | TIN | NOT SPECIFIED | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6610.3017 Schurter Inc. | 56 |
| Datasheet | 10 Weeks | - | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.300012g | - | - | - | 10A | - | - | - | 250VAC | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe, Terminating Cover | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD12.9121.111 Schurter Inc. | 100 | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | 85.048569g | - | - | - | - | - | - | - | 250VAC | Bulk | - | DD12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP40 | 60.9mm | 10A | - | ENEC, CSA | 250V | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.80mm x 49.30mm | - | 300 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | - | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6424.0153.10 Schurter Inc. | 72 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 35.000009g | - | TIN | - | - | - | - | 250V | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | - | 250V | - | - | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0603.313.01 Schurter Inc. | 60 |
| Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 250VAC | Bulk | - | 5707 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 125V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 33.50mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant |