- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Coupling Type | Connector Style | Current | Throw Configuration | Filter Type | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9222SB-12-06 Schaffner EMC Inc. | 18 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | 110 μH | - | - | IEC 320-C14 | 12A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Bleed Resistor | 22.4mm | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233ER-12-06 Schaffner EMC Inc. | 126 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9233E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | SNAP | IEC 320-C14 | 12A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | 48mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() BZV03/Z0000/01 Bulgin | 486 | - | Datasheet | 24 Weeks | Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 15A | - | 250VAC | - | Bulk | 2000 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | 10A | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 34.40mm x 48.40mm | - | - | - | - | IEC 320-C14 | - | - | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 34.4mm | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 4302.2104 Schurter Inc. | 27 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 18.600009g | - | 10A | - | 250V | 250VAC | - | Bulk | - | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | Black | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 42.00mm | SOCKET | - | 250V | - | IEC 320-C14 | 15A | DPST | Unfiltered - Commercial | Red | No | - | - | Switch On-Off, Illuminated | - | - | - | 2.5mm | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6145.2831.000 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | 10A | 15A | - | 250VAC | - | Bulk | - | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | 15A | DPST | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6145.2770.000 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | 10A | 15A | - | 250VAC | - | Bulk | - | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | 15A | DPST | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KD14.4101.307 Schurter Inc. | 40 |
| - | 13 Weeks | - | - | Module | - | - | - | 38.899997g | - | 10A | 10A | - | 250VAC | - | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD14.4301.151 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 39.699992g | - | 10A | 10A | - | 250VAC | - | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD13.1132.105 Schurter Inc. | 27 |
| - | 13 Weeks | - | - | - | - | - | - | 37.000012g | - | 10A | 10A | - | 250VAC | - | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD24.1101.151 Schurter Inc. | 27 |
| Datasheet | 13 Weeks | - | - | Module | - | - | - | 37.000012g | - | 10A | 10A | - | 250VAC | - | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.0885.0010.01 Schurter Inc. | In Stock | - | - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 62.00001g | - | 16A | 20A | - | 250VAC | - | Bulk | - | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | IEC 320-C20 | 20A | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() CE36.5100.151 Schurter Inc. | 40 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | 250VAC | - | Bulk | - | CE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | SOCKET | - | 250V | SNAP | IEC 320-C14 | 4A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.0022.731 Schurter Inc. | 27 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | 10A | 10A | - | 250VAC | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0882.211 Schurter Inc. | 27 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | 2A | 2A | - | 250VAC | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | 125V | - | IEC 320-C14 | 2A | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0861.830 Schurter Inc. | 71 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | - | 15A | - | - | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5424.1153.151 Schurter Inc. | In Stock | - | - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 81.000002g | TIN/TIN COPPER | - | - | 250V | 250VAC | - | Bulk | - | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | - | Male | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 111.3mm | 1A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | - | 250V | - | IEC 320-C14 | 1A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | 30mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.1034.811 Schurter Inc. | 27 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 80.000001g | - | - | 15A | - | - | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | 15A | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 1301490059 Molex | 2852 |
| Datasheet | 11 Weeks | - | Panel Mount, Flange | - | - | - | - | - | - | - | 30A | - | - | - | Bulk | 2016 | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | NEMA L14-30R | - | - | Unfiltered - Commercial | - | No | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1301490044 Molex | 12 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 20A | - | - | 480VAC 3 Phase | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | NEMA L16-20R | - | - | Unfiltered - Commercial | - | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 4303.5203 Schurter Inc. | 40 |
| - | 10 Weeks | - | - | Module | - | - | Thermoplastic | 66.300009g | - | - | - | 250V | - | - | - | - | KFC | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades - Module | - | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | 69.2mm | 2A | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | No | Yes | - | - | - | 58.3mm | 30mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - |